Texas Instruments BQ3285 RTC IC with 114x8 NVSRAM BQ3285P-SB2

Description
RTC IC with 114x8 NVSRAM 24-PDIP 0 to 70
Request a Quote Datasheet
Description
RTC IC with 114x8 NVSRAM 24-PDIP 0 to 70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
BQ3285 RTC IC with 114x8 NVSRAM - BQ3285P-SB2 - Texas Instruments
Dallas, TX, United States
BQ3285 RTC IC with 114x8 NVSRAM
BQ3285P-SB2
BQ3285 RTC IC with 114x8 NVSRAM BQ3285P-SB2
RTC IC with 114x8 NVSRAM 24-PDIP 0 to 70

RTC IC with 114x8 NVSRAM 24-PDIP 0 to 70

Buy Now Datasheet
Clock and Timing IC - 690-BQ3285P-SB2 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Clock and Timing IC
690-BQ3285P-SB2
Clock and Timing IC 690-BQ3285P-SB2
RTC IC with 114x8 NVSRAM 24-PDIP 0 to 70 Product overview: BQ3285P-SB2 from Texas Instruments is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Real Time Clocks ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 690-BQ3285P-SB2 can be used for catalog matching and distributor lookup.

RTC IC with 114x8 NVSRAM 24-PDIP 0 to 70 Product overview: BQ3285P-SB2 from Texas Instruments is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Real Time Clocks ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 690-BQ3285P-SB2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Clock/Timing - Clock/Timing - Real Time Clocks - BQ3285P-SB2 - 012001-BQ3285P-SB2 - Win Source Electronics
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Real Time Clocks - BQ3285P-SB2
012001-BQ3285P-SB2
Clock/Timing - Clock/Timing - Real Time Clocks - BQ3285P-SB2 012001-BQ3285P-SB2
Manufacturer: Texas Instruments Win Source Part Number: 012001-BQ3285P-SB2 Packaging: Tube/Rail Type: Clock/Calendar Features: Alarm, Daylight Savings, Leap Year, NVSRAM, Square Wave Output Mounting: Through Hole Memory Size: 114B Date Format: YY-MM-DD-dd Voltage - Supply, Battery: 2.5 V to 4 V Categories: Integrated Circuits Temperature Range - Operating: 0°C to 70°C Case / Package: 24-PDIP Supply Voltage - Operating: 4.5 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 012001-BQ3285P-SB2
Packaging: Tube/Rail
Type: Clock/Calendar
Features: Alarm, Daylight Savings, Leap Year, NVSRAM, Square Wave Output
Mounting: Through Hole
Memory Size: 114B
Date Format: YY-MM-DD-dd
Voltage - Supply, Battery: 2.5 V to 4 V
Categories: Integrated Circuits
Temperature Range - Operating: 0°C to 70°C
Case / Package: 24-PDIP
Supply Voltage - Operating: 4.5 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
 - BQ3285P-SB2 - Rochester Electronics
Newburyport, MA, United States
Real Time Clock, Non-Volatile, 0 Timer(s), CMOS, PDIP24

Real Time Clock, Non-Volatile, 0 Timer(s), CMOS, PDIP24

Supplier's Site Datasheet
Real Time Clocks - 296-2601-5-ND - DigiKey
Thief River Falls, MN, United States
Real Time Clocks
296-2601-5-ND
Real Time Clocks 296-2601-5-ND
"Real Time Clock (RTC) IC Clock/Calendar 114B Parallel 24-DIP (0.600"", 15.24mm)"

"Real Time Clock (RTC) IC Clock/Calendar 114B Parallel 24-DIP (0.600"", 15.24mm)"

Buy Now Datasheet
Integrated Circuits (ICs) - Clock-Timing - Real Time Clocks - BQ3285P-SB2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Clock-Timing - Real Time Clocks
BQ3285P-SB2
Integrated Circuits (ICs) - Clock-Timing - Real Time Clocks BQ3285P-SB2
IC RTC CLK/CALENDAR PAR 24DIP

IC RTC CLK/CALENDAR PAR 24DIP

Supplier's Site
Real Time Clocks - BQ3285P-SB2 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Real Time Clocks
BQ3285P-SB2
Real Time Clocks BQ3285P-SB2
Real Time Clock (RTC) IC Clock/Calendar 114B Parallel 24-DIP (0.600", 15.24mm)

Real Time Clock (RTC) IC Clock/Calendar 114B Parallel 24-DIP (0.600", 15.24mm)

Buy Now Datasheet
Clock/Timing - Real Time Clocks - BQ3285P-SB2 - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Real Time Clocks
BQ3285P-SB2
Clock/Timing - Real Time Clocks BQ3285P-SB2
IC RTC CLK/CALENDAR PAR 24-DIP

IC RTC CLK/CALENDAR PAR 24-DIP

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics Rochester Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category IC Clocks IC Timers IC Clocks IC Clocks IC Clocks IC Clocks IC Clocks IC Clocks
Product Number BQ3285P-SB2 690-BQ3285P-SB2 012001-BQ3285P-SB2 BQ3285P-SB2 296-2601-5-ND BQ3285P-SB2 BQ3285P-SB2 BQ3285P-SB2
Product Name BQ3285 RTC IC with 114x8 NVSRAM Clock and Timing IC Clock/Timing - Clock/Timing - Real Time Clocks - BQ3285P-SB2 Real Time Clocks Integrated Circuits (ICs) - Clock-Timing - Real Time Clocks Real Time Clocks Clock/Timing - Real Time Clocks
Device Type Real Time Clock Real Time Clock Real Time Clock Real Time Clock Clock/Calendar; Real Time Clock Real Time Clock Real Time Clock
Package Type PDIP,SOIC Rail/Tube DIP; PDIP; 24-PDIP DIP Through Hole; DIP; "24-DIP (0.600"", 15.24mm)" DIP; Through Hole DIP; 24-DIP (0.600\", 15.24mm)
Operating Temperature 0.0 to 70 C (32 to 158 F) 0.0 C (32 F) 0.0 to 70 C (32 to 158 F) 0.0 to 70 C (32 to 158 F) 0.0 to 70 C (32 to 158 F) 0.0 to 70 C (32 to 158 F)
Unlock Full Specs
to access all available technical data