Texas Instruments CDC339 1-To-8 (4 Same Frequency, 4 Divide-By-2) Clock Driver With Clear CDC339DWG4

Description
1-To-8 (4 Same Frequency, 4 Divide-By-2) Clock Driver With Clear 20-SOIC
Request a Quote Datasheet
Description
1-To-8 (4 Same Frequency, 4 Divide-By-2) Clock Driver With Clear 20-SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CDC339 1-To-8 (4 Same Frequency, 4 Divide-By-2) Clock Driver With Clear - CDC339DWG4 - Texas Instruments
Dallas, TX, United States
CDC339 1-To-8 (4 Same Frequency, 4 Divide-By-2) Clock Driver With Clear
CDC339DWG4
CDC339 1-To-8 (4 Same Frequency, 4 Divide-By-2) Clock Driver With Clear CDC339DWG4
1-To-8 (4 Same Frequency, 4 Divide-By-2) Clock Driver With Clear 20-SOIC

1-To-8 (4 Same Frequency, 4 Divide-By-2) Clock Driver With Clear 20-SOIC

Buy Now Datasheet
Clock Buffers, Drivers - CDC339DWG4-ND - DigiKey
Thief River Falls, MN, United States
Clock Buffers, Drivers
CDC339DWG4-ND
Clock Buffers, Drivers CDC339DWG4-ND
"Clock Fanout Buffer (Distribution) IC 1:8 80MHz 20-SOIC (0.295"", 7.50mm Width)"

"Clock Fanout Buffer (Distribution) IC 1:8 80MHz 20-SOIC (0.295"", 7.50mm Width)"

Buy Now Datasheet
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - CDC339DWG4 - 1028694-CDC339DWG4 - Win Source Electronics
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - CDC339DWG4
1028694-CDC339DWG4
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - CDC339DWG4 1028694-CDC339DWG4
Manufacturer: Texas Instruments Win Source Part Number: 1028694-CDC339DWG4 Packaging: Tube/Rail Type: Fanout Buffer (Distribution) Number of Circuits: 1 Mounting: SMD (SMT) Input: TTL Output: TTL Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 20-SOIC Supply Voltage - Operating: 4.75 V to 5.25 V Maximum Input Frequency: 80MHz Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1028694-CDC339DWG4
Packaging: Tube/Rail
Type: Fanout Buffer (Distribution)
Number of Circuits: 1
Mounting: SMD (SMT)
Input: TTL
Output: TTL
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 20-SOIC
Supply Voltage - Operating: 4.75 V to 5.25 V
Maximum Input Frequency: 80MHz
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Clock/Timing - Clock Buffers, Drivers - CDC339DWG4 - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Clock Buffers, Drivers
CDC339DWG4
Clock/Timing - Clock Buffers, Drivers CDC339DWG4
IC CLK BUFFER 1:8 80MHZ 20SOIC

IC CLK BUFFER 1:8 80MHZ 20SOIC

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics Lingto Electronic Limited
Product Category IC Clocks IC Clocks IC Clocks IC Clocks
Product Number CDC339DWG4 CDC339DWG4-ND 1028694-CDC339DWG4 CDC339DWG4
Product Name CDC339 1-To-8 (4 Same Frequency, 4 Divide-By-2) Clock Driver With Clear Clock Buffers, Drivers Clock/Timing - Clock/Timing - Clock Buffers, Drivers - CDC339DWG4 Clock/Timing - Clock Buffers, Drivers
Device Type Clock Driver Fanout Buffer (Distribution); Clock Driver Clock Driver Clock Driver
Bus Interface TTL; TTL TTL TTL; TTL
Package Type SOIC,SSOP Surface Mount; SOIC; "20-SOIC (0.295"", 7.50mm Width)" Surface Mount; 20-SOIC Surface Mount; Surface Mount
Supply Voltage 5 volts 4.75 to 5.25 volts 4.75 to 5.25 volts
Unlock Full Specs
to access all available technical data

Similar Products

CDCE421A Fully Integrated Wide Range Low-Jitter Crystal Oscillator Clock Generator - CDCE421ARGER - Texas Instruments
Specs
Device Type Clock Generator
Bus Interface LVDS; LVDS, LVPECL
Package Type DIESALE,VQFN,WAFERSALE
View Details
8 suppliers
CDC208 5V Dual 1-to-4 clock driver - CDC208DWR - Texas Instruments
Specs
Device Type CMOS; Clock Driver
Bus Interface CMOS
Package Type SO,SOIC
View Details
5 suppliers
CDC391 1-To-6 Clock Driver With Selectable Polarity - CDC391DRG4 - Texas Instruments
Specs
Device Type Clock Driver
Bus Interface TTL; TTL
Package Type SOIC
View Details
2 suppliers
3.3V TSSOP Clock and Timing IC - 728-CDC2509CPWR G4 - ERSAELECTRONICS PTE. LTD.
Specs
Bus Interface LVTTL
Package Type Reel - TR
Frequency 125 MHz
View Details
2 suppliers