Texas Instruments CDC2351 1-Line to 10-Line Clock Driver With 3-State Outputs CDC2351QDB

Description
1-Line to 10-Line Clock Driver With 3-State Outputs 24-SSOP -40 to 125
Request a Quote Datasheet
Description
1-Line to 10-Line Clock Driver With 3-State Outputs 24-SSOP -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CDC2351 1-Line to 10-Line Clock Driver With 3-State Outputs - CDC2351QDB - Texas Instruments
Dallas, TX, United States
CDC2351 1-Line to 10-Line Clock Driver With 3-State Outputs
CDC2351QDB
CDC2351 1-Line to 10-Line Clock Driver With 3-State Outputs CDC2351QDB
1-Line to 10-Line Clock Driver With 3-State Outputs 24-SSOP -40 to 125

1-Line to 10-Line Clock Driver With 3-State Outputs 24-SSOP -40 to 125

Buy Now Datasheet
Clock Buffers, Drivers - 296-9434-5-ND - DigiKey
Thief River Falls, MN, United States
Clock Buffers, Drivers
296-9434-5-ND
Clock Buffers, Drivers 296-9434-5-ND
"Clock Fanout Buffer (Distribution) IC 1:10 100MHz 24-SSOP (0.209"", 5.30mm Width)"

"Clock Fanout Buffer (Distribution) IC 1:10 100MHz 24-SSOP (0.209"", 5.30mm Width)"

Buy Now Datasheet
Integrated Circuits (ICs) - Clock/Timing - Clock Buffers, Drivers - 1190198-CDC2351QDB - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Clock/Timing - Clock Buffers, Drivers
1190198-CDC2351QDB
Integrated Circuits (ICs) - Clock/Timing - Clock Buffers, Drivers 1190198-CDC2351QDB
Win Source Part Number: 1190198-CDC2351QDB Category: Integrated Circuits (ICs)>Clock/Timing - Clock Buffers, Drivers Series: Automotive, AEC-Q100 Type: Fanout Buffer (Distribution) Package: Tube Frequency - Max: 100 MHz Number of Circuits: 1 Standard Package: 60 Mounting: SMD (SMT) Input: LVTTL Output: LVTTL Voltage - Supply: 3V ~ 3.6V Package / Case: 24-SSOP (0.209", 5.30mm Width) Supplier Device Package: 24-SSOP Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 85 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-9434-5-NDR,-296- 9434-5,296-9434-5,-C DC2351QDB-NDR,TEXTIS CDC2351QDB,-296-9434 -5-NDR,-296-9434-5-N D,2156-CDC2351QDB Base Product Number: CDC2351

Win Source Part Number: 1190198-CDC2351QDB
Category: Integrated Circuits (ICs)>Clock/Timing - Clock Buffers, Drivers
Series: Automotive, AEC-Q100
Type: Fanout Buffer (Distribution)
Package: Tube
Frequency - Max: 100 MHz
Number of Circuits: 1
Standard Package: 60
Mounting: SMD (SMT)
Input: LVTTL
Output: LVTTL
Voltage - Supply: 3V ~ 3.6V
Package / Case: 24-SSOP (0.209", 5.30mm Width)
Supplier Device Package: 24-SSOP
Temperature Range - Operating: -40°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 85 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: 296-9434-5-NDR,-296-9434-5,296-9434-5,-CDC2351QDB-NDR,TEXTISCDC2351QDB,-296-9434-5-NDR,-296-9434-5-ND,2156-CDC2351QDB
Base Product Number: CDC2351

Buy Now Datasheet
 - CDC2351QDB - Rochester Electronics
Newburyport, MA, United States
Low Skew Clock Driver, 2351 Series, 10 True Output(s), 0 Inverted Output(s), BICMOS, PDSO24

Low Skew Clock Driver, 2351 Series, 10 True Output(s), 0 Inverted Output(s), BICMOS, PDSO24

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics Rochester Electronics
Product Category IC Clocks IC Clocks IC Clocks IC Clocks
Product Number CDC2351QDB 296-9434-5-ND 1190198-CDC2351QDB CDC2351QDB
Product Name CDC2351 1-Line to 10-Line Clock Driver With 3-State Outputs Clock Buffers, Drivers Integrated Circuits (ICs) - Clock/Timing - Clock Buffers, Drivers
Device Type Clock Driver Fanout Buffer (Distribution); Clock Driver Clock Driver Real Time Clock; Clock Driver
Bus Interface LVTTL LVTTL TTL; LVTTL CMOS
Package Type SOIC,SSOP Surface Mount; SSOP; "24-SSOP (0.209"", 5.30mm Width)" Surface Mount; 24-SSOP (0.209", 5.30mm Width) SOP; SSOP
Frequency 100 MHz 100 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Clock-Timing - Real Time Clocks - BQ3285ESS-TR1 - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Real Time Clock
View Details
2 suppliers
CDC2536 3.3V PLL Clock Driver with 1/2x, 1x and 2x Frequency Options - CDC2536DBRG4 - Texas Instruments
Specs
Device Type Clock Driver
Package Type SSOP
Supply Voltage 3.3 volts
View Details
5 suppliers
CD74HC4046A High Speed CMOS Logic Phase-Locked-Loop with VCO - CD74HC4046AMT - Texas Instruments
Specs
Bus Interface CMOS
Package Type PDIP,SO,SOIC,TSSOP
Supply Voltage 2 to 6 volts
View Details
7 suppliers
CDC2351 1-Line to 10-Line Clock Driver With 3-State Outputs - CDC2351QDBRG4 - Texas Instruments
Specs
Device Type Clock Driver
Bus Interface LVTTL
Package Type SOIC,SSOP
View Details
4 suppliers