Texas Instruments CDC2351 1-Line to 10-Line Clock Driver With 3-State Outputs CDC2351DWRG4

Description
1-Line to 10-Line Clock Driver With 3-State Outputs 24-SOIC 0 to 70
Request a Quote Datasheet
Description
1-Line to 10-Line Clock Driver With 3-State Outputs 24-SOIC 0 to 70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CDC2351 1-Line to 10-Line Clock Driver With 3-State Outputs - CDC2351DWRG4 - Texas Instruments
Dallas, TX, United States
CDC2351 1-Line to 10-Line Clock Driver With 3-State Outputs
CDC2351DWRG4
CDC2351 1-Line to 10-Line Clock Driver With 3-State Outputs CDC2351DWRG4
1-Line to 10-Line Clock Driver With 3-State Outputs 24-SOIC 0 to 70

1-Line to 10-Line Clock Driver With 3-State Outputs 24-SOIC 0 to 70

Buy Now Datasheet
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - CDC2351DWRG4
1160539-CDC2351DWRG4
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - CDC2351DWRG4 1160539-CDC2351DWRG4
Manufacturer: Texas Instruments Win Source Part Number: 1160539-CDC2351DWRG4 Packaging: Reel - TR Type: Fanout Buffer (Distribution) Operating Temperature Range: 0°C ~ 70°C Package: 24-SOIC (0.295", 7.50mm Width) Frequency - Max: 100MHz Number of Circuits: 1 Mounting: SMD Operating Supply Voltage: 3 V ~ 3.6 V Input: LVTTL Output: LVTTL Family Name: CDC2351 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: 24-SOIC Alternative Parts (Cross-Reference): CY2CC1810SIT; CY2CC1810SXIT; CY2CC1810SI; Introduction Date: February 15, 2004 Country of Origin: Taiwan Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1160539-CDC2351DWRG4
Packaging: Reel - TR
Type: Fanout Buffer (Distribution)
Operating Temperature Range: 0°C ~ 70°C
Package: 24-SOIC (0.295", 7.50mm Width)
Frequency - Max: 100MHz
Number of Circuits: 1
Mounting: SMD
Operating Supply Voltage: 3 V ~ 3.6 V
Input: LVTTL
Output: LVTTL
Family Name: CDC2351
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 24-SOIC
Alternative Parts (Cross-Reference): CY2CC1810SIT; CY2CC1810SXIT; CY2CC1810SI;
Introduction Date: February 15, 2004
Country of Origin: Taiwan
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Clock Buffers, Drivers - CDC2351DWRG4-ND - DigiKey
Thief River Falls, MN, United States
Clock Buffers, Drivers
CDC2351DWRG4-ND
Clock Buffers, Drivers CDC2351DWRG4-ND
"Clock Fanout Buffer (Distribution) IC 1:10 100MHz 24-SOIC (0.295"", 7.50mm Width)"

"Clock Fanout Buffer (Distribution) IC 1:10 100MHz 24-SOIC (0.295"", 7.50mm Width)"

Buy Now Datasheet
Clock/Timing - Clock Buffers, Drivers - CDC2351DWRG4 - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Clock Buffers, Drivers
CDC2351DWRG4
Clock/Timing - Clock Buffers, Drivers CDC2351DWRG4
IC CLK BUFFER 1:10 100MHZ 24SOIC

IC CLK BUFFER 1:10 100MHZ 24SOIC

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey Lingto Electronic Limited
Product Category IC Clocks IC Clocks IC Clocks IC Clocks
Product Number CDC2351DWRG4 1160539-CDC2351DWRG4 CDC2351DWRG4-ND CDC2351DWRG4
Product Name CDC2351 1-Line to 10-Line Clock Driver With 3-State Outputs Clock/Timing - Clock/Timing - Clock Buffers, Drivers - CDC2351DWRG4 Clock Buffers, Drivers Clock/Timing - Clock Buffers, Drivers
Device Type Clock Driver Clock Driver Fanout Buffer (Distribution); Clock Driver Clock Driver
Bus Interface LVTTL TTL; LVTTL LVTTL
Package Type SOIC,SSOP Surface Mount Surface Mount; SOIC; "24-SOIC (0.295"", 7.50mm Width)" Surface Mount; Surface Mount
Frequency 100 MHz 100 MHz 100 MHz
Unlock Full Specs
to access all available technical data

Similar Products

CDCE913-Q1 Automotive Catalog Programmable 1-PLL VCXO Clock Synthesizer with 2.5-V or 3.3-V LVCMOS Outputs - CDCE913QPWRQ1 - Texas Instruments
Specs
Package Type TSSOP
Supply Voltage 1.8 volts
Frequency 230 MHz
View Details
8 suppliers
CDC2510C 3.3-V Phase-Lock Loop Clock Driver - CDC2510CPWG4 - Texas Instruments
Specs
Device Type Clock Driver
Features / Standards RoHS
View Details
5 suppliers
CDC341 1-to-8 clock driver with tight AC specification - CDC341DWR - Texas Instruments
Specs
Device Type Clock Driver
Bus Interface TTL; TTL
Package Type SOIC
View Details
5 suppliers
CDC2536 3.3V PLL Clock Driver with 1/2x, 1x and 2x Frequency Options - CDC2536DBRG4 - Texas Instruments
Specs
Device Type Clock Driver
Package Type SSOP
Supply Voltage 3.3 volts
View Details
5 suppliers