The CDC536 is a 3.3V phase-locked loop (PLL) clock driver designed to distribute one clock input to six outputs with low output skew and low jitter. It operates at a supply voltage of 3.3V and supports input frequencies ranging from 25 MHz to 100 MHz, depending on the output configuration. The device features selectable output frequencies of 1/2x, 1x, and 2x the input frequency, allowing for flexible clock generation suitable for synchronous DRAM and high-speed microprocessor applications. The CDC536 includes an on-chip loop filter, eliminating the need for external RC networks, which simplifies design and reduces component count. It also features a feedback input (FBIN) for synchronizing output clocks to the input clock signal, ensuring precise frequency and phase alignment. The outputs are TTL-compatible and can drive 50-ohm parallel-terminated transmission lines. The device is packaged in a 28-pin shrink small outline package (SSOP) and is characterized for operation from 0°C to 70°C.
3.3V PLL Clock Driver with 1/2x, 1x and 2x Frequency Options 28-SSOP
"PLL Clock Driver IC 100MHz 1 28-SSOP (0.209"", 5.30mm Width)"
PLL Clock Driver IC 100MHz 1 28-SSOP (0.209", 5.30mm Width)
IC PLL CLOCK DRIVER 28SSOP
IC 3.3V PLL CLOCK DRIVER 28-SSOP
| Texas Instruments | DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | IC Clocks | IC Clocks | IC Clocks | IC Clocks | IC Clocks |
| Product Number | CDC536DBG4 | CDC536DBG4-ND | CDC536DBG4 | CDC536DBG4 | CDC536DBG4 |
| Product Name | CDC536 3.3V PLL Clock Driver with 1/2x, 1x and 2x Frequency Options | Clock Generators, PLLs, Frequency Synthesizers | Clock Generators, PLLs, Frequency Synthesizers | Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers | Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers |
| Device Type | Clock Driver | Clock Driver; Clock Generator | Clock Driver | PLL Clock Driver; Clock Generator | Clock Generator |
| Package Type | SSOP | Surface Mount; SSOP; "28-SSOP (0.209"", 5.30mm Width)" | Surface Mount; SSOP; 28-SSOP (0.209\", 5.30mm Width) | SSOP | Surface Mount; Surface Mount |
| Supply Voltage | 3.3 volts | 3 to 3.6 volts | 3 to 3.6 volts | 3 to 3.6 volts | |
| Frequency | 100 MHz | 100 MHz | 100 MHz | 100 MHz | 100 MHz |