Texas Instruments CD74HCT7046A High Speed CMOS Logic Phase-Locked Loop with VCO and Lock Detector CD74HCT7046AMG4

Description
High Speed CMOS Logic Phase-Locked Loop with VCO and Lock Detector 16-SOIC -55 to 125
Request a Quote Datasheet
Description
High Speed CMOS Logic Phase-Locked Loop with VCO and Lock Detector 16-SOIC -55 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CD74HCT7046A High Speed CMOS Logic Phase-Locked Loop with VCO and Lock Detector - CD74HCT7046AMG4 - Texas Instruments
Dallas, TX, United States
CD74HCT7046A High Speed CMOS Logic Phase-Locked Loop with VCO and Lock Detector
CD74HCT7046AMG4
CD74HCT7046A High Speed CMOS Logic Phase-Locked Loop with VCO and Lock Detector CD74HCT7046AMG4
High Speed CMOS Logic Phase-Locked Loop with VCO and Lock Detector 16-SOIC -55 to 125

High Speed CMOS Logic Phase-Locked Loop with VCO and Lock Detector 16-SOIC -55 to 125

Buy Now Datasheet
Clock Generators, PLLs, Frequency Synthesizers - CD74HCT7046AMG4-ND - DigiKey
Thief River Falls, MN, United States
Clock Generators, PLLs, Frequency Synthesizers
CD74HCT7046AMG4-ND
Clock Generators, PLLs, Frequency Synthesizers CD74HCT7046AMG4-ND
"Phase Lock Loop (PLL) IC 38MHz 1 16-SOIC (0.154"", 3.90mm Width)"

"Phase Lock Loop (PLL) IC 38MHz 1 16-SOIC (0.154"", 3.90mm Width)"

Buy Now Datasheet
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers - CD74HCT7046AMG4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers
CD74HCT7046AMG4
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers CD74HCT7046AMG4
IC PHASE LOCK LOOP 16SOIC

IC PHASE LOCK LOOP 16SOIC

Supplier's Site
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - CD74HCT7046AMG4 - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
CD74HCT7046AMG4
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers CD74HCT7046AMG4
IC PLL W/VCO/LOCK DETECT 16SOIC

IC PLL W/VCO/LOCK DETECT 16SOIC

Supplier's Site Datasheet
Clock Generators, PLLs, Frequency Synthesizers - CD74HCT7046AMG4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Clock Generators, PLLs, Frequency Synthesizers
CD74HCT7046AMG4
Clock Generators, PLLs, Frequency Synthesizers CD74HCT7046AMG4
Phase Lock Loop (PLL) IC 38MHz 1 16-SOIC (0.154", 3.90mm Width)

Phase Lock Loop (PLL) IC 38MHz 1 16-SOIC (0.154", 3.90mm Width)

Buy Now

Technical Specifications

  Texas Instruments DigiKey Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category IC Phase-locked Loops (PLL) IC Clocks IC Clocks IC Clocks IC Phase-locked Loops (PLL)
Product Number CD74HCT7046AMG4 CD74HCT7046AMG4-ND CD74HCT7046AMG4 CD74HCT7046AMG4 CD74HCT7046AMG4
Product Name CD74HCT7046A High Speed CMOS Logic Phase-Locked Loop with VCO and Lock Detector Clock Generators, PLLs, Frequency Synthesizers Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers Clock Generators, PLLs, Frequency Synthesizers
Bus Interface CMOS CMOS CMOS; CMOS CMOS; CMOS
Package Type PDIP,SOIC Surface Mount; SOIC; "16-SOIC (0.154"", 3.90mm Width)" SOIC Surface Mount; Surface Mount Surface Mount; SOIC; 16-SOIC (0.154\", 3.90mm Width)
Supply Voltage 4.5 to 5.5 volts 4.5 to 5.5 volts 4.5 to 5.5 volts 4.5 to 5.5 volts
Frequency 25 MHz 38 MHz 38 MHz 38 MHz 38 MHz
Unlock Full Specs
to access all available technical data

Similar Products

CDCVF2505 PLL Clock Driver for Synch. DRAM & Gen. Purp. Apps W/Spread Spectrum Compatibility, Power Down Mode - CDCVF2505D - Texas Instruments
Specs
Device Type Clock Driver
Package Type SOIC,TSSOP
Supply Voltage 3.3 volts
View Details
8 suppliers
CDCEL949 Programmable 4-PLL VCXO Clock Synthesizer with 1.8-V LVCMOS Outputs - CDCEL949PWRG4 - Texas Instruments
Specs
Bus Interface LVCMOS
Package Type TSSOP
Supply Voltage 1.8 volts
View Details
4 suppliers
CDC509 3.3V Phase Lock Loop Clock Driver - CDC509PWRG4 - Texas Instruments
Specs
Device Type Clock Driver
Package Type TSSOP
Supply Voltage 3.3 volts
View Details
5 suppliers