Real Time Clock Parallel 32KByte 28-Pin DIP Module Product overview: BQ4830YMA-85 from Texas Instruments is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include DIP. Search-friendly keywords include clock generator, oscillator, timing, synchronization, DIP, Clock and Timing IC, Real Time Clocks ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 690-BQ4830YMA-85 can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1206127-BQ4830YMA-85
Length: 37.72 mm
Contact Plating: Tin
Operating Supply Voltage: 5 V
Memory Size: 31.3 kB
Interface: Parallel
Date Format: YY-MM-DD-dd
Height: 9.4 mm
Number of Pins: 28
Width: 18.42 mm
Categories: Clock/Timing - Real Time Clocks
Case / Package: PDIP
Alternative Parts (Cross-Reference): BQ4830YMA85;
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Limited
Lead Free: Contains Lead
Mount: Through Hole
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: 0 °C
Schedule B: 8542390000, 8542390000
Max Supply Voltage: 5.5 V
Min Supply Voltage: 4.5 V
Logic Function: Clock
Max Operating Temperature: 70 °C
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|
| Product Category | IC Timers | IC Clocks |
| Product Number | 690-BQ4830YMA-85 | 1206127-BQ4830YMA-85 |
| Product Name | DIP Clock and Timing IC | Clock/Timing - Clock/Timing - Real Time Clocks - BQ4830YMA-85 |
| Package Type | Tray | DIP; PDIP; PDIP |