CMOS Micropower Phase-Locked Loop 16-PDIP -55 to 125
PLL IC, CMOS, 2.4MHz, 3-18V, -55 to 125°C, PDIP Product overview: CD4046BEE4 from Texas Instruments is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.4MHz, 18V. Search-friendly keywords include clock generator, oscillator, timing, synchronization, 2.4MHz, 18V, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-CD4046BEE4 can be used for catalog matching and distributor lookup.
"Phase Lock Loop (PLL) IC 2.4MHz 1 16-DIP (0.300"", 7.62mm)"
Phase Lock Loop (PLL) IC 2.4MHz 1 16-DIP (0.300", 7.62mm)
IC PHASE LOCK LOOP 16DIP
IC PHASE-LOCK LOOP MCPWR 16-DIP
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Phase-locked Loops (PLL) | IC Timers | IC Clocks | IC Phase-locked Loops (PLL) | IC Clocks | IC Clocks |
| Product Number | CD4046BEE4 | 728-CD4046BEE4 | 296-36086-5-ND | CD4046BEE4 | CD4046BEE4 | CD4046BEE4 |
| Product Name | CD4046B CMOS Micropower Phase-Locked Loop | 2.4MHz 18V Clock and Timing IC | Clock Generators, PLLs, Frequency Synthesizers | Clock Generators, PLLs, Frequency Synthesizers | Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers | Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers |
| Bus Interface | CMOS | CMOS | CMOS; CMOS | CMOS; CMOS | ||
| Package Type | PDIP,SO,TSSOP | Rail/Tube | Through Hole; DIP; "16-DIP (0.300"", 7.62mm)" | DIP; 16-DIP (0.300\", 7.62mm) | Through Hole | |
| Supply Voltage | 3 to 18 volts | 3 to 18 volts | 3 to 18 volts | 3 to 18 volts | ||
| Frequency | 8 MHz | 2.4 MHz | 2.4 MHz | 2.4 MHz | 2.4 MHz | 2.4 MHz |