Texas Instruments CDC319 1-Line to 10-Line Clock Driver with I2C Control Interface CDC319DBRG4

Description
1-Line to 10-Line Clock Driver with I2C Control Interface 28-SSOP 0 to 70
Request a Quote Datasheet
Description
1-Line to 10-Line Clock Driver with I2C Control Interface 28-SSOP 0 to 70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CDC319 1-Line to 10-Line Clock Driver with I2C Control Interface - CDC319DBRG4 - Texas Instruments
Dallas, TX, United States
CDC319 1-Line to 10-Line Clock Driver with I2C Control Interface
CDC319DBRG4
CDC319 1-Line to 10-Line Clock Driver with I2C Control Interface CDC319DBRG4
1-Line to 10-Line Clock Driver with I2C Control Interface 28-SSOP 0 to 70

1-Line to 10-Line Clock Driver with I2C Control Interface 28-SSOP 0 to 70

Buy Now Datasheet
Clock Buffers, Drivers - CDC319DBRG4-ND - DigiKey
Thief River Falls, MN, United States
Clock Buffers, Drivers
CDC319DBRG4-ND
Clock Buffers, Drivers CDC319DBRG4-ND
"Clock Fanout Buffer (Distribution), Data IC 1:10 100MHz 28-SSOP (0.209"", 5.30mm Width)"

"Clock Fanout Buffer (Distribution), Data IC 1:10 100MHz 28-SSOP (0.209"", 5.30mm Width)"

Buy Now Datasheet
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - CDC319DBRG4
202401-CDC319DBRG4
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - CDC319DBRG4 202401-CDC319DBRG4
Manufacturer: Texas Instruments Win Source Part Number: 202401-CDC319DBRG4 Packaging: Reel - TR Type: Fanout Buffer (Distribution), Data Number of Circuits: 1 Mounting: SMD (SMT) Input: LVTTL Output: LVTTL, TTL Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 28-SSOP Supply Voltage - Operating: 3.135 V to 3.465 V Maximum Input Frequency: 100MHz Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 202401-CDC319DBRG4
Packaging: Reel - TR
Type: Fanout Buffer (Distribution), Data
Number of Circuits: 1
Mounting: SMD (SMT)
Input: LVTTL
Output: LVTTL, TTL
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 28-SSOP
Supply Voltage - Operating: 3.135 V to 3.465 V
Maximum Input Frequency: 100MHz
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Clock/Timing - Clock Buffers, Drivers - CDC319DBRG4 - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Clock Buffers, Drivers
CDC319DBRG4
Clock/Timing - Clock Buffers, Drivers CDC319DBRG4
IC CLK BUFFER 1:10 100MHZ 28SSOP

IC CLK BUFFER 1:10 100MHZ 28SSOP

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics Lingto Electronic Limited
Product Category IC Clocks IC Clocks IC Clocks IC Clocks
Product Number CDC319DBRG4 CDC319DBRG4-ND 202401-CDC319DBRG4 CDC319DBRG4
Product Name CDC319 1-Line to 10-Line Clock Driver with I2C Control Interface Clock Buffers, Drivers Clock/Timing - Clock/Timing - Clock Buffers, Drivers - CDC319DBRG4 Clock/Timing - Clock Buffers, Drivers
Device Type Clock Driver Clock Driver Clock Driver Clock Driver
Bus Interface LVTTL, TTL LVTTL TTL; LVTTL, TTL
Package Type SSOP Surface Mount; SSOP; "28-SSOP (0.209"", 5.30mm Width)" Surface Mount; 28-SSOP Surface Mount; Surface Mount
Frequency 100 MHz 100 MHz 100 MHz
Unlock Full Specs
to access all available technical data

Similar Products

CDC582 3.3V PLL Clock Driver with LVPECL Output & LVTTL Outputs with 1/2x, 1x and 2x Frequency Options - CDC582PAHG4 - Texas Instruments
Specs
Device Type Clock Driver
Package Type TQFP
Supply Voltage 3.3 volts
View Details
3 suppliers
CDC2509B 1-to-9 PLL Clock Driver - CDC2509BPWRG4 - Texas Instruments
Specs
Device Type Clock Driver
Features / Standards RoHS
View Details
5 suppliers
Clock and Timing IC - 728-CDCE925R04PWR - ERSAELECTRONICS PTE. LTD.
Specs
Bus Interface LVCMOS
Package Type Bulk
Supply Voltage 1.7 to 1.9 volts
View Details
3 suppliers
CDC340 1-to-8 clock driver with tight AC specification - CDC340DWG4 - Texas Instruments
Specs
Device Type Clock Driver
Bus Interface TTL; TTL
Package Type SOIC
View Details