High Speed CMOS Logic Phase-Locked-Loop with VCO 16-SOIC -55 to 125
Manufacturer: Texas Instruments
Win Source Part Number: 1321383-CD74HC4046AM
Category: Integrated Circuits (ICs)>Clock/Timing>C
Packaging: Reel - TR
Type: Phase Lock Loop (PLL)
Frequency - Max: 38MHz
Number of Circuits: 1
Standard Package: 2,500
Mounting: Surface Mount
Input: CMOS
Output: CMOS
PLL: Yes
Divider/Multiplier: No/No
Voltage - Supply: 2V ~ 6V
Supplier Device Package: 16-SOIC
Temperature Range - Operating: -55°C ~ 125°C
Case / Package: 16-SOIC (0.154", 3.90mm Width)
ECCN: EAR99
Fake Threat In the Open Market: 72
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Base Product Number: 74HC4046
RoHS Status: ROHS3 Compliant
High Speed CMOS Logic Phase-Locked-Loop with VCO 16-SOIC -55 to 125 Product overview: CD74HC4046AM96G4 from Texas Instruments is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include clock generator, oscillator, timing, synchronization, SOIC, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-CD74HC4046AM96G4
"Phase Lock Loop (PLL) IC 38MHz 1 16-SOIC (0.154"", 3.90mm Width)"
IC PHASE LOCK LOOP 16SOIC
Phase Lock Loop (PLL) IC 38MHz 1 16-SOIC (0.154", 3.90mm Width)
IC PLL W/VCO 16-SOIC
| Texas Instruments | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Phase-locked Loops (PLL) | IC Clocks | IC Timers | IC Clocks | IC Clocks | IC Phase-locked Loops (PLL) | IC Clocks |
| Product Number | CD74HC4046AM96G4 | 1321383-CD74HC4046AM96G4 | 728-CD74HC4046AM96G4 | CD74HC4046AM96G4-ND | CD74HC4046AM96G4 | CD74HC4046AM96G4 | CD74HC4046AM96G4 |
| Product Name | CD74HC4046A High Speed CMOS Logic Phase-Locked-Loop with VCO | Integrated Circuits (ICs) - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers | SOIC Clock and Timing IC | Clock Generators, PLLs, Frequency Synthesizers | Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers | Clock Generators, PLLs, Frequency Synthesizers | Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers |
| Bus Interface | CMOS | CMOS; CMOS | CMOS | CMOS; CMOS | CMOS; CMOS | ||
| Package Type | PDIP,SO,SOIC,TSSOP | Surface Mount; 16-SOIC (0.154", 3.90mm Width) | Tape and Reel | Surface Mount; SOIC; "16-SOIC (0.154"", 3.90mm Width)" | SOIC | Surface Mount; SOIC; 16-SOIC (0.154\", 3.90mm Width) | Surface Mount; Surface Mount |
| Supply Voltage | 2 to 6 volts | 2 to 6 volts | 2 to 6 volts | 2 to 6 volts | 2 to 6 volts | ||
| Frequency | 70 MHz | 38 MHz | 38 MHz | 38 MHz | 38 MHz | 38 MHz | 38 MHz |