High Speed CMOS Logic Phase-Locked Loop with VCO and Lock Detector 16-SOIC -55 to 125
Manufacturer: Texas Instruments
Win Source Part Number: 771420-CD74HCT7046AM
Series: 74HCT
Packaging: Reel package
Type: Phase Lock Loop (PLL)
Operating Temperature Range: -55°C ~ 125°C
Package: 16-SOIC (0.154", 3.90mm Width)
Frequency - Max: 38MHz
Number of Circuits: 1
Mounting: SMD
Operating Supply Voltage: 4.5 V ~ 5.5 V
Input: CMOS
Output: CMOS
PLL: Yes
Divider/Multiplier: No/No
Family Name: CD74HCT7046
Categories: Integrated Circuits (ICs)
Manufacturer Package: 16-SOIC
Alternative Parts (Cross-Reference): CD74HCT7046AMTE4; CD74HCT7046AMTG4; CD74HCT7046AM96; CD74HCT7046AM;
Introduction Date: August 01, 2003
ECCN: EAR99
Country of Origin: Mexico
Estimated EOL Date: 2029
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Balance
"Phase Lock Loop (PLL) IC 38MHz 1 16-SOIC (0.154"", 3.90mm Width)"
"Phase Lock Loop (PLL) IC 38MHz 1 16-SOIC (0.154"", 3.90mm Width)"
"Phase Lock Loop (PLL) IC 38MHz 1 16-SOIC (0.154"", 3.90mm Width)"
PLL IC, 38MHz, 5V, SOIC, High Speed CMOS Product overview: CD74HCT7046AMT from Texas Instruments is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 38MHz, 5V, SOIC. Search-friendly keywords include clock generator, oscillator, timing, synchronization, 38MHz, 5V, SOIC, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-CD74HCT7046AMT can be used for catalog matching and distributor lookup.
IC PLL W/VCO/LOCK DETECT 16SOIC
IC PHASE LOCK LOOP 16SOIC
Phase Lock Loop (PLL) IC 38MHz 1 16-SOIC (0.154", 3.90mm Width)
| Texas Instruments | Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Phase-locked Loops (PLL) | IC Clocks | IC Clocks | IC Timers | IC Clocks | IC Clocks | IC Phase-locked Loops (PLL) |
| Product Number | CD74HCT7046AMT | 771420-CD74HCT7046AMT | 296-CD74HCT7046AMTTR-ND | 728-CD74HCT7046AMT | CD74HCT7046AMT | CD74HCT7046AMT | CD74HCT7046AMT |
| Product Name | CD74HCT7046A High Speed CMOS Logic Phase-Locked Loop with VCO and Lock Detector | Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - CD74HCT7046AMT | Clock Generators, PLLs, Frequency Synthesizers | 38MHz 5V SOIC Clock and Timing IC | Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers | Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers | Clock Generators, PLLs, Frequency Synthesizers |
| Bus Interface | CMOS | CMOS; CMOS | CMOS | 1 | CMOS; CMOS | ||
| Package Type | PDIP,SOIC | Surface Mount | Surface Mount; SOIC; "16-SOIC (0.154"", 3.90mm Width)" | Tape and Reel | Surface Mount; Surface Mount | SOIC | Surface Mount; SOIC; 16-SOIC (0.154\", 3.90mm Width) |
| Supply Voltage | 4.5 to 5.5 volts | 4.5 to 5.5 volts | 4.5 to 5.5 volts | 4.5 to 5.5 volts | |||
| Frequency | 25 MHz | 38 MHz | 38 MHz | 38 MHz | 38 MHz | 38 MHz |