Texas Instruments CDCM9102 Low Noise Two Channel 100MHz PCIe Clock Generator CDCM9102RHBT

Description
Low Noise Two Channel 100MHz PCIe Clock Generator 32-VQFN -40 to 85
Request a Quote Datasheet
Description
Low Noise Two Channel 100MHz PCIe Clock Generator 32-VQFN -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CDCM9102 Low Noise Two Channel 100MHz PCIe Clock Generator - CDCM9102RHBT - Texas Instruments
Dallas, TX, United States
CDCM9102 Low Noise Two Channel 100MHz PCIe Clock Generator
CDCM9102RHBT
CDCM9102 Low Noise Two Channel 100MHz PCIe Clock Generator CDCM9102RHBT
Low Noise Two Channel 100MHz PCIe Clock Generator 32-VQFN -40 to 85

Low Noise Two Channel 100MHz PCIe Clock Generator 32-VQFN -40 to 85

Buy Now Datasheet
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - CDCM9102RHBT - 1160671-CDCM9102RHBT - Win Source Electronics
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - CDCM9102RHBT
1160671-CDCM9102RHBT
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - CDCM9102RHBT 1160671-CDCM9102RHBT
Manufacturer: Texas Instruments Win Source Part Number: 1160671-CDCM9102RHBT Packaging: Reel - TR Type: Clock Generator Operating Temperature Range: -40°C ~ 85°C Package: 32-VFQFN Exposed Pad Frequency - Max: 100MHz Number of Circuits: 1 Mounting: SMD Operating Supply Voltage: 3 V ~ 3.6 V Input: Crystal Output: LVCMOS, LVDS, LVPECL PLL: No Divider/Multiplier: No/No Family Name: CDCM9102 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: 32-VQFN (5x5) Alternative Parts (Cross-Reference): MK2049-44SI; MK2049-44SITR; MC100LVEP34DTR2G; Introduction Date: August 01, 2008 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1160671-CDCM9102RHBT
Packaging: Reel - TR
Type: Clock Generator
Operating Temperature Range: -40°C ~ 85°C
Package: 32-VFQFN Exposed Pad
Frequency - Max: 100MHz
Number of Circuits: 1
Mounting: SMD
Operating Supply Voltage: 3 V ~ 3.6 V
Input: Crystal
Output: LVCMOS, LVDS, LVPECL
PLL: No
Divider/Multiplier: No/No
Family Name: CDCM9102
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 32-VQFN (5x5)
Alternative Parts (Cross-Reference): MK2049-44SI; MK2049-44SITR; MC100LVEP34DTR2G;
Introduction Date: August 01, 2008
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Clock Generators, PLLs, Frequency Synthesizers - 296-30390-1-ND - DigiKey
Thief River Falls, MN, United States
Clock Generators, PLLs, Frequency Synthesizers
296-30390-1-ND
Clock Generators, PLLs, Frequency Synthesizers 296-30390-1-ND
Clock Generator IC 100MHz 1 32-VFQFN Exposed Pad

Clock Generator IC 100MHz 1 32-VFQFN Exposed Pad

Buy Now Datasheet
Clock Generators, PLLs, Frequency Synthesizers - 296-30390-6-ND - DigiKey
Thief River Falls, MN, United States
Clock Generators, PLLs, Frequency Synthesizers
296-30390-6-ND
Clock Generators, PLLs, Frequency Synthesizers 296-30390-6-ND
Clock Generator IC 100MHz 1 32-VFQFN Exposed Pad

Clock Generator IC 100MHz 1 32-VFQFN Exposed Pad

Buy Now Datasheet
Clock Generators, PLLs, Frequency Synthesizers - 296-30390-2-ND - DigiKey
Thief River Falls, MN, United States
Clock Generators, PLLs, Frequency Synthesizers
296-30390-2-ND
Clock Generators, PLLs, Frequency Synthesizers 296-30390-2-ND
Clock Generator IC 100MHz 1 32-VFQFN Exposed Pad

Clock Generator IC 100MHz 1 32-VFQFN Exposed Pad

Buy Now Datasheet
Singapore, Singapore
100MHz QFN Clock and Timing IC
728-CDCM9102RHBT
100MHz QFN Clock and Timing IC 728-CDCM9102RHBT
100MHz 2-Ch LVDS Clock Generator, Crystal Input, QFN Product overview: CDCM9102RHBT from Texas Instruments is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100MHz, QFN. Search-friendly keywords include clock generator, oscillator, timing, synchronization, 100MHz, QFN, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-CDCM9102RHBT can be used for catalog matching and distributor lookup.

100MHz 2-Ch LVDS Clock Generator, Crystal Input, QFN Product overview: CDCM9102RHBT from Texas Instruments is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100MHz, QFN. Search-friendly keywords include clock generator, oscillator, timing, synchronization, 100MHz, QFN, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-CDCM9102RHBT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Clock Generators, PLLs, Frequency Synthesizers - CDCM9102RHBT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Clock Generators, PLLs, Frequency Synthesizers
CDCM9102RHBT
Clock Generators, PLLs, Frequency Synthesizers CDCM9102RHBT
Clock Generator IC 100MHz 1 32-VFQFN Exposed Pad

Clock Generator IC 100MHz 1 32-VFQFN Exposed Pad

Buy Now
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers - CDCM9102RHBT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers
CDCM9102RHBT
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers CDCM9102RHBT
IC CLOCK GENERATOR 32VQFN

IC CLOCK GENERATOR 32VQFN

Supplier's Site
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - CDCM9102RHBT - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
CDCM9102RHBT
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers CDCM9102RHBT
IC CLK GEN 100MHZ 32QFN

IC CLK GEN 100MHZ 32QFN

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category IC Clocks IC Clocks IC Clocks IC Timers IC Clocks IC Clocks IC Clocks
Product Number CDCM9102RHBT 1160671-CDCM9102RHBT 296-30390-1-ND 728-CDCM9102RHBT CDCM9102RHBT CDCM9102RHBT CDCM9102RHBT
Product Name CDCM9102 Low Noise Two Channel 100MHz PCIe Clock Generator Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - CDCM9102RHBT Clock Generators, PLLs, Frequency Synthesizers 100MHz QFN Clock and Timing IC Clock Generators, PLLs, Frequency Synthesizers Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Device Type Clock Generator Clock Generator Clock Generator Clock Generator Clock Generator; Clock Generator Clock Generator
Bus Interface LVDS; LVDS, LVPECL, RF CMOS; ECL; PECL; LVPECL; LVDS; LVCMOS, LVDS, LVPECL LVPECL; LVDS; LVCMOS CMOS; ECL; PECL; LVPECL; LVDS; LVCMOS, LVDS, LVPECL CMOS; ECL; PECL; LVPECL; LVDS; LVCMOS, LVDS, LVPECL
Package Type VQFN Surface Mount Surface Mount; 32-VFQFN Exposed Pad Tape and Reel Surface Mount; 32-VFQFN Exposed Pad Surface Mount; Surface Mount
Frequency 1296 MHz 100 MHz 100 MHz 100 MHz 100 MHz 100 MHz 100 MHz
Unlock Full Specs
to access all available technical data