1:4 DDR PLL Clock Driver 28-TSSOP 0 to 70
"PLL Clock Driver IC 180MHz 1 28-TSSOP (0.173"", 4.40mm Width)"
1:4 DDR PLL clock driver 28-TSSOP 0 to 70 Product overview: CDCV855PW from Texas Instruments is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TSSOP. Search-friendly keywords include clock generator, oscillator, timing, synchronization, TSSOP, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-CDCV855PW can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 1160697-CDCV855PW
Packaging: Tube
Type: PLL Clock Driver
Operating Temperature Range: 0°C ~ 70°C
Package: 28-TSSOP (0.173", 4.40mm Width)
Frequency - Max: 180MHz
Number of Circuits: 1
Mounting: SMD
Operating Supply Voltage: 2.3 V ~ 2.7 V
Input: SSTL-2
Output: SSTL-2
PLL: Yes with Bypass
Divider/Multiplier: No/No
Family Name: CDCV855
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 28-TSSOP
Introduction Date: February 28, 2005
Country of Origin: Malaysia
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Limited
IC PLL CLOCK DRIVER 28TSSOP
PLL Clock Driver IC 180MHz 1 28-TSSOP (0.173", 4.40mm Width)
| Texas Instruments | DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | IC Clocks | IC Clocks | IC Timers | IC Clocks | IC Clocks | IC Clocks |
| Product Number | CDCV855PW | 296-12200-5-ND | 728-CDCV855PW | 1160697-CDCV855PW | CDCV855PW | CDCV855PW |
| Product Name | CDCV855 1:4 DDR PLL Clock Driver | Clock Generators, PLLs, Frequency Synthesizers | TSSOP Clock and Timing IC | Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - CDCV855PW | Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers | Clock Generators, PLLs, Frequency Synthesizers |
| Device Type | Clock Driver | Clock Driver; Clock Generator | Clock Generator | PLL Clock Driver; Clock Generator | Clock Driver | |
| Features / Standards | RoHS | Lead-Free | RoHS | RoHS | ||
| Bus Interface | SSTL | SSTL; SSTL-2 | SSTL-2 | SSTL-2 | ||
| Package Type | Surface Mount; TSSOP; "28-TSSOP (0.173"", 4.40mm Width)" | Surface Mount | SSOP | Surface Mount; SSOP; 28-TSSOP (0.173\", 4.40mm Width) |