Texas Instruments CD74HCT4538 High Speed CMOS Logic Dual Retriggerable Precision Monostable Multivibrators CD74HCT4538E

Description
High Speed CMOS Logic Dual Retriggerable Precision Monostable Multivibrators 16-PDIP -55 to 125
Request a Quote Datasheet
Description
High Speed CMOS Logic Dual Retriggerable Precision Monostable Multivibrators 16-PDIP -55 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CD74HCT4538 High Speed CMOS Logic Dual Retriggerable Precision Monostable Multivibrators - CD74HCT4538E - Texas Instruments
Dallas, TX, United States
CD74HCT4538 High Speed CMOS Logic Dual Retriggerable Precision Monostable Multivibrators
CD74HCT4538E
CD74HCT4538 High Speed CMOS Logic Dual Retriggerable Precision Monostable Multivibrators CD74HCT4538E
High Speed CMOS Logic Dual Retriggerable Precision Monostable Multivibrators 16-PDIP -55 to 125

High Speed CMOS Logic Dual Retriggerable Precision Monostable Multivibrators 16-PDIP -55 to 125

Buy Now Datasheet
Multivibrators - 296-2125-5-ND - DigiKey
Thief River Falls, MN, United States
Multivibrators
296-2125-5-ND
Multivibrators 296-2125-5-ND
Monostable Multivibrator 23ns 16-PDIP

Monostable Multivibrator 23ns 16-PDIP

Buy Now Datasheet
Logic - Logic - Multivibrators - CD74HCT4538E - 1160411-CD74HCT4538E - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Multivibrators - CD74HCT4538E
1160411-CD74HCT4538E
Logic - Logic - Multivibrators - CD74HCT4538E 1160411-CD74HCT4538E
Manufacturer: Texas Instruments Win Source Part Number: 1160411-CD74HCT4538E Series: 74HCT Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: -55°C ~ 125°C Package: 16-DIP (0.300", 7.62mm) Logic Type: Monostable Schmitt Trigger Input: Yes Current - Output High, Low: 4mA, 4mA Operating Supply Voltage: 4.5 V ~ 5.5 V Independent Circuits: 2 Propagation Delay: 23ns Family Name: CD74HCT4538 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com RoHS State: Request Verification Manufacturer Package: 16-PDIP Alternative Parts (Cross-Reference): 74HCT4538N; 74HCT4538N,112; CD74HCT4538MTG4; Introduction Date: January 01, 2002 ECCN: EAR99 Country of Origin: Malaysia, Mexico Estimated EOL Date: 2028 Halogen Free: Not Compliant Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1160411-CD74HCT4538E
Series: 74HCT
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: -55°C ~ 125°C
Package: 16-DIP (0.300", 7.62mm)
Logic Type: Monostable
Schmitt Trigger Input: Yes
Current - Output High, Low: 4mA, 4mA
Operating Supply Voltage: 4.5 V ~ 5.5 V
Independent Circuits: 2
Propagation Delay: 23ns
Family Name: CD74HCT4538
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
RoHS State: Request Verification
Manufacturer Package: 16-PDIP
Alternative Parts (Cross-Reference): 74HCT4538N; 74HCT4538N,112; CD74HCT4538MTG4;
Introduction Date: January 01, 2002
ECCN: EAR99
Country of Origin: Malaysia, Mexico
Estimated EOL Date: 2028
Halogen Free: Not Compliant
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Multivibrator, Mono, Dual, 23Ns, Dip-16; Logic Family / Base Number Texas Instruments - 29AH3606 - Newark, An Avnet Company
Chicago, IL, United States
Multivibrator, Mono, Dual, 23Ns, Dip-16; Logic Family / Base Number Texas Instruments
29AH3606
Multivibrator, Mono, Dual, 23Ns, Dip-16; Logic Family / Base Number Texas Instruments 29AH3606
MULTIVIBRATOR, MONO, DUAL, 23NS, DIP-16; Logic Family / Base Number:74HCT4538; Multivibrator Type:Retriggerable Monostable; Output Current:-; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; Logic Case Style:DIP; No. of Pins:16Pins;RoHS Compliant: Yes

MULTIVIBRATOR, MONO, DUAL, 23NS, DIP-16; Logic Family / Base Number:74HCT4538; Multivibrator Type:Retriggerable Monostable; Output Current:-; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; Logic Case Style:DIP; No. of Pins:16Pins;RoHS Compliant: Yes

Supplier's Site
Multivibrators - CD74HCT4538E - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Multivibrators
CD74HCT4538E
Multivibrators CD74HCT4538E
Monostable Multivibrator 23 ns 16-PDIP

Monostable Multivibrator 23 ns 16-PDIP

Buy Now
Logic - Multivibrators - CD74HCT4538E - Lingto Electronic Limited
Shenzhen, China
Logic - Multivibrators
CD74HCT4538E
Logic - Multivibrators CD74HCT4538E
IC MULTIVIBRATOR 23NS 16DIP

IC MULTIVIBRATOR 23NS 16DIP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Multivibrators - CD74HCT4538E - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Multivibrators
CD74HCT4538E
Integrated Circuits (ICs) - Logic - Multivibrators CD74HCT4538E
IC MULTIVIBRATOR 23NS 16DIP

IC MULTIVIBRATOR 23NS 16DIP

Supplier's Site

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics Newark, An Avnet Company Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Monostable Multivibrators Monostable Multivibrators Monostable Multivibrators Monostable Multivibrators Monostable Multivibrators Monostable Multivibrators Monostable Multivibrators
Product Number CD74HCT4538E 296-2125-5-ND 1160411-CD74HCT4538E 29AH3606 CD74HCT4538E CD74HCT4538E CD74HCT4538E
Product Name CD74HCT4538 High Speed CMOS Logic Dual Retriggerable Precision Monostable Multivibrators Multivibrators Logic - Logic - Multivibrators - CD74HCT4538E Multivibrator, Mono, Dual, 23Ns, Dip-16; Logic Family / Base Number Texas Instruments Multivibrators Logic - Multivibrators Integrated Circuits (ICs) - Logic - Multivibrators
Type Retriggerable Retriggerable Non-Retriggerable
Supply Voltage 5V; 4.5 4.5 V ~ 5.5 V 5.5V 4.5 V ~ 5.5 V
Package Type Other; PDIP,SOIC DIP; Other; "16-DIP (0.300"", 7.62mm)" DIP Other; DIP DIP; Other; 16-DIP (0.300\", 7.62mm)
Logic Family HCT
Propagation Delay 69 ns
Unlock Full Specs
to access all available technical data

Similar Products

SN74LV123A Dual Retriggerable Monostable Multivibrators - SN74LV123APWG4 - Texas Instruments
Specs
Type Retriggerable
Supply Voltage 2.5V; 3.3V; 5V; 2
Package Type Other; SO,SOIC,SSOP,TSSOP,TVSOP,VQFN
View Details
5 suppliers
CD74HCT423 High Speed CMOS Logic Dual Retriggerable Monostable Multivibrators with Reset - CD74HCT423E - Texas Instruments
Specs
Type Retriggerable
Supply Voltage 5V; 4.5
Package Type Other; PDIP,SOIC
View Details
6 suppliers
Multivibrators - SN74LS123N-P2 - Quarktwin Technology Ltd.
Specs
Supply Voltage 4.75 V ~ 5.25 V
Package Type DIP; Other; 16-DIP (0.300\", 7.62mm)
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
SN74AHC123A Dual Retriggerable Monostable Multivibrators - SN74AHC123ADRG4 - Texas Instruments
Specs
Type Retriggerable
Supply Voltage 3.3V; 5V; 2
Package Type Other; PDIP,SOIC,SSOP,TSSOP,TVSOP
View Details