Texas Instruments Logic - Logic - Multivibrators - CD14538BNSRG4 CD14538BNSRG4

Description
Manufacturer: Texas Instruments Win Source Part Number: 202316-CD14538BNSRG4 Packaging: Reel - TR Mounting: SMD (SMT) Logic Type: Monostable Schmitt Trigger Input: Yes Current - Output High, Low: 6.8mA, 6.8mA Independent Circuits: 2 Propagation Delay: 100ns Categories: Integrated Circuits Status: Active Temperature Range - Operating: -55°C to 125°C Case / Package: 16-SO Supply Voltage - Operating: 3 V to 18 V Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 202316-CD14538BNSRG4 Packaging: Reel - TR Mounting: SMD (SMT) Logic Type: Monostable Schmitt Trigger Input: Yes Current - Output High, Low: 6.8mA, 6.8mA Independent Circuits: 2 Propagation Delay: 100ns Categories: Integrated Circuits Status: Active Temperature Range - Operating: -55°C to 125°C Case / Package: 16-SO Supply Voltage - Operating: 3 V to 18 V Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Multivibrators - CD14538BNSRG4 - 202316-CD14538BNSRG4 - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Multivibrators - CD14538BNSRG4
202316-CD14538BNSRG4
Logic - Logic - Multivibrators - CD14538BNSRG4 202316-CD14538BNSRG4
Manufacturer: Texas Instruments Win Source Part Number: 202316-CD14538BNSRG4 Packaging: Reel - TR Mounting: SMD (SMT) Logic Type: Monostable Schmitt Trigger Input: Yes Current - Output High, Low: 6.8mA, 6.8mA Independent Circuits: 2 Propagation Delay: 100ns Categories: Integrated Circuits Status: Active Temperature Range - Operating: -55°C to 125°C Case / Package: 16-SO Supply Voltage - Operating: 3 V to 18 V Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 202316-CD14538BNSRG4
Packaging: Reel - TR
Mounting: SMD (SMT)
Logic Type: Monostable
Schmitt Trigger Input: Yes
Current - Output High, Low: 6.8mA, 6.8mA
Independent Circuits: 2
Propagation Delay: 100ns
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -55°C to 125°C
Case / Package: 16-SO
Supply Voltage - Operating: 3 V to 18 V
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Monostable Multivibrators
Product Number 202316-CD14538BNSRG4
Product Name Logic - Logic - Multivibrators - CD14538BNSRG4
Supply Voltage 3 V ~ 18 V
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Multivibrators - 74HC4538D,652 - Lingto Electronic Limited
Specs
Type Non-Retriggerable
Operating Current 5.2 mA
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
 - 74HC423D/S400,118 - Rochester Electronics
Specs
Type Retriggerable
Package Type Other; SOT109-1
View Details
Integrated Circuits (ICs) - Logic - Multivibrators - CD74HCT123M96S5001 - Shenzhen Shengyu Electronics Technology Limited
Specs
Package Type SOIC
Operating Current 4 mA
View Details
2 suppliers
Dual Monostable Multivibrator - 667T/C - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Supply Voltage 18 VDC
Package Type DIP
Number of Pins 14
View Details