High Speed CMOS Logic Dual Retriggerable Monostable Multivibrators with Reset 16-SO -55 to 125
Monostable Multivibrator, HC/UH Series, 2-Func, CMOS, PDSO16
Monostable Multivibrator 25ns 16-SO
Monostable Multivibrator 25ns 16-SO
Monostable Multivibrator 25 ns 16-SO
IC MULTIVIBRATOR 25NS 16SO
IC MULTIVIBRATOR 25NS 16SO
| Texas Instruments | Rochester Electronics | DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Monostable Multivibrators | Monostable Multivibrators | Monostable Multivibrators | Monostable Multivibrators | Monostable Multivibrators | Monostable Multivibrators |
| Product Number | CD74HC423NSR | CD74HC423NSR | 296-31597-2-ND | CD74HC423NSR | CD74HC423NSR | CD74HC423NSR |
| Product Name | CD74HC423 High Speed CMOS Logic Dual Retriggerable Monostable Multivibrators with Reset | Multivibrators | Multivibrators | Logic - Multivibrators | Integrated Circuits (ICs) - Logic - Multivibrators | |
| Type | Retriggerable | Non-Retriggerable | ||||
| Supply Voltage | 3.3V; 5V; 2 | 2 V ~ 6 V | ||||
| Package Type | Other; PDIP,SO,SOIC,TSSOP | SOP; Other; SOP16 | SOIC; Other; "16-SOIC (0.209"", 5.30mm Width)" | SOIC; Other; 16-SOIC (0.209\", 5.30mm Width) | ||
| Logic Family | HC | CMOS |