Texas Instruments SN74AHC123A Dual Retriggerable Monostable Multivibrators SN74AHC123APWR

Description
Dual Retriggerable Monostable Multivibrators 16-TSSOP -40 to 85
Request a Quote Datasheet
Description
Dual Retriggerable Monostable Multivibrators 16-TSSOP -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74AHC123A Dual Retriggerable Monostable Multivibrators - SN74AHC123APWR - Texas Instruments
Dallas, TX, United States
SN74AHC123A Dual Retriggerable Monostable Multivibrators
SN74AHC123APWR
SN74AHC123A Dual Retriggerable Monostable Multivibrators SN74AHC123APWR
Dual Retriggerable Monostable Multivibrators 16-TSSOP -40 to 85

Dual Retriggerable Monostable Multivibrators 16-TSSOP -40 to 85

Buy Now Datasheet
Multivibrators - 296-4528-6-ND - DigiKey
Thief River Falls, MN, United States
Multivibrators
296-4528-6-ND
Multivibrators 296-4528-6-ND
Monostable Multivibrator 7.5ns 16-TSSOP

Monostable Multivibrator 7.5ns 16-TSSOP

Buy Now Datasheet
Multivibrators - 296-4528-1-ND - DigiKey
Thief River Falls, MN, United States
Multivibrators
296-4528-1-ND
Multivibrators 296-4528-1-ND
Monostable Multivibrator 7.5ns 16-TSSOP

Monostable Multivibrator 7.5ns 16-TSSOP

Buy Now Datasheet
Multivibrators - 296-4528-2-ND - DigiKey
Thief River Falls, MN, United States
Multivibrators
296-4528-2-ND
Multivibrators 296-4528-2-ND
Monostable Multivibrator 7.5ns 16-TSSOP

Monostable Multivibrator 7.5ns 16-TSSOP

Buy Now Datasheet
Logic - Logic - Multivibrators - SN74AHC123APWR - 006530-SN74AHC123APWR - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Multivibrators - SN74AHC123APWR
006530-SN74AHC123APWR
Logic - Logic - Multivibrators - SN74AHC123APWR 006530-SN74AHC123APWR
Manufacturer: Texas Instruments Win Source Part Number: 006530-SN74AHC123APW R Packaging: Reel - TR Mounting: SMD (SMT) Logic Type: Monostable Schmitt Trigger Input: Yes Current - Output High, Low: 8mA, 8mA Independent Circuits: 2 Propagation Delay: 7.5ns Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 16-TSSOP Supply Voltage - Operating: 2 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance Application Field: Used in Industrial

Manufacturer: Texas Instruments
Win Source Part Number: 006530-SN74AHC123APWR
Packaging: Reel - TR
Mounting: SMD (SMT)
Logic Type: Monostable
Schmitt Trigger Input: Yes
Current - Output High, Low: 8mA, 8mA
Independent Circuits: 2
Propagation Delay: 7.5ns
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 16-TSSOP
Supply Voltage - Operating: 2 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Balance
Application Field: Used in Industrial

Buy Now Datasheet
Logic - Multivibrators - SN74AHC123APWR - Lingto Electronic Limited
Shenzhen, China
Logic - Multivibrators
SN74AHC123APWR
Logic - Multivibrators SN74AHC123APWR
IC MULTIVIBRATOR 7.5NS 16TSSOP

IC MULTIVIBRATOR 7.5NS 16TSSOP

Supplier's Site Datasheet
Mono Multivibrator, 7.3Ns, Tssop-16; Logic Family / Base Number Texas Instruments - 94T5020 - Newark, An Avnet Company
Chicago, IL, United States
Mono Multivibrator, 7.3Ns, Tssop-16; Logic Family / Base Number Texas Instruments
94T5020
Mono Multivibrator, 7.3Ns, Tssop-16; Logic Family / Base Number Texas Instruments 94T5020
MONO MULTIVIBRATOR, 7.3NS, TSSOP-16; Logic Family / Base Number:74AHC123; Multivibrator Type:Retriggerable Monostable; Output Current:8mA; Supply Voltage Min:2V; Supply Voltage Max:5.5V; Logic Case Style:TSSOP; No. of Pins:16Pins RoHS Compliant: Yes

MONO MULTIVIBRATOR, 7.3NS, TSSOP-16; Logic Family / Base Number:74AHC123; Multivibrator Type:Retriggerable Monostable; Output Current:8mA; Supply Voltage Min:2V; Supply Voltage Max:5.5V; Logic Case Style:TSSOP; No. of Pins:16Pins RoHS Compliant: Yes

Supplier's Site
Logic, Multivibrator, 7.3Ns, Tssop16; Logic Family / Base Number Texas Instruments - 26AJ9177 - Newark, An Avnet Company
Chicago, IL, United States
Logic, Multivibrator, 7.3Ns, Tssop16; Logic Family / Base Number Texas Instruments
26AJ9177
Logic, Multivibrator, 7.3Ns, Tssop16; Logic Family / Base Number Texas Instruments 26AJ9177
LOGIC, MULTIVIBRATOR, 7.3NS, TSSOP16; Logic Family / Base Number:74AHC123; Multivibrator Type:Retriggerable Monostable; Output Current:8mA; Supply Voltage Min:2V; Supply Voltage Max:5.5V; Logic Case Style:TSSOP; No. of Pins:16Pins; RoHS Compliant: Yes

LOGIC, MULTIVIBRATOR, 7.3NS, TSSOP16; Logic Family / Base Number:74AHC123; Multivibrator Type:Retriggerable Monostable; Output Current:8mA; Supply Voltage Min:2V; Supply Voltage Max:5.5V; Logic Case Style:TSSOP; No. of Pins:16Pins; RoHS Compliant: Yes

Supplier's Site
Integrated Circuits (ICs) - Logic - Multivibrators - SN74AHC123APWR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Multivibrators
SN74AHC123APWR
Integrated Circuits (ICs) - Logic - Multivibrators SN74AHC123APWR
IC MULTIVIBRATOR 7.5NS 16TSSOP

IC MULTIVIBRATOR 7.5NS 16TSSOP

Supplier's Site
Multivibrators - SN74AHC123APWR - ODG (Origin Data Global)
Shenzhen, China
Multivibrators
SN74AHC123APWR
Multivibrators SN74AHC123APWR
IC MULTIVIBRATOR 7.5NS 16TSSOP

IC MULTIVIBRATOR 7.5NS 16TSSOP

Supplier's Site Datasheet
Multivibrators - SN74AHC123APWR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Multivibrators
SN74AHC123APWR
Multivibrators SN74AHC123APWR
Monostable Multivibrator 7.5 ns 16-TSSOP

Monostable Multivibrator 7.5 ns 16-TSSOP

Buy Now Datasheet

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics Lingto Electronic Limited Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Quarktwin Technology Ltd.
Product Category Monostable Multivibrators Monostable Multivibrators Monostable Multivibrators Monostable Multivibrators Monostable Multivibrators Monostable Multivibrators Monostable Multivibrators Monostable Multivibrators
Product Number SN74AHC123APWR 296-4528-6-ND 006530-SN74AHC123APWR SN74AHC123APWR 94T5020 SN74AHC123APWR SN74AHC123APWR SN74AHC123APWR
Product Name SN74AHC123A Dual Retriggerable Monostable Multivibrators Multivibrators Logic - Logic - Multivibrators - SN74AHC123APWR Logic - Multivibrators Mono Multivibrator, 7.3Ns, Tssop-16; Logic Family / Base Number Texas Instruments Integrated Circuits (ICs) - Logic - Multivibrators Multivibrators Multivibrators
Type Retriggerable Non-Retriggerable
Supply Voltage 3.3V; 5V; 2 2 V ~ 5.5 V 5.5V 2 V ~ 5.5 V 2 V ~ 5.5 V
Package Type Other; PDIP,SOIC,SSOP,TSSOP,TVSOP TSSOP; Other; "16-TSSOP (0.173"", 4.40mm Width)" SOP; SSOP; TSSOP; Other; 16-TSSOP Other; TSSOP SSOP; TSSOP Other; 16-TSSOP (0.173", 4.40mm Width) SOP; SSOP; TSSOP; Other; 16-TSSOP (0.173\", 4.40mm Width)
Logic Family AHC
Propagation Delay 17 to 29.5 ns 7.5 ns
Unlock Full Specs
to access all available technical data

Similar Products

CD4098B CMOS Dual Monostable Multivibrator - CD4098BE - Texas Instruments
Specs
Supply Voltage 3V; 10
Package Type Other; PDIP,SO,SOIC,TSSOP
Logic Family CD4000
View Details
10 suppliers
CD74HC4538 High Speed CMOS Logic Dual Retriggerable Precision Monostable Multivibrators - CD74HC4538PWT - Texas Instruments
Specs
Type Retriggerable
Supply Voltage 3.3V; 5V; 2
Package Type Other; PDIP,SO,SOIC,TSSOP
View Details
6 suppliers
CD4047B-MIL CMOS Low-Power Monostable/Astable Multivibrator - 8102001CA - Texas Instruments
Specs
Supply Voltage 3V; 18
Package Type Other; CDIP,CDIP SB,DIESALE,WAFERSALE
Logic Family CD4000
View Details
3 suppliers
SN74LV123A Dual Retriggerable Monostable Multivibrators - SN74LV123AD - Texas Instruments
Specs
Type Retriggerable
Supply Voltage 2.5V; 3.3V; 5V; 2
Package Type Other; SO,SOIC,SSOP,TSSOP,TVSOP,VQFN
View Details
6 suppliers