High Speed CMOS Logic 4-Bit Binary Counter with Asynchronous Reset 16-SOIC -55 to 125
Win Source Part Number: 1051630-CD74HCT161M9
Category: Integrated Circuits (ICs)>Logic - Counters, Dividers
Series: 74HCT
Package: Tape & Reel
Standard Package: 2,500
Mounting: SMD (SMT)
Logic Type: Binary Counter
Number of Elements: 1
Number of Bits per Element: 4
Trigger Type: Negative Edge
Direction: Up
Reset: Asynchronous
Timing: Synchronous
Count Rate: 20 MHz
Voltage - Supply: 4.5 V ~ 5.5 V
Package / Case: 16-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 16-SOIC
Temperature Range - Operating: -55°C ~ 125°C
Alternative Parts (Cross-Reference): MC74ACT161DR2; MC74ACT161DG; SN74F161ADR; DM74ALS161BMX; DM74ALS161BM; CD74ACT161M; CD74ACT161M96;
ECCN: EAR99
Fake Threat In the Open Market: 50 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: 2156-CD74HCT161M96,C
Base Product Number: 74HCT161
Binary Counter, HCT Series, Synchronous, Positive Edge Triggered, 4-Bit, Up Direction, CMOS, PDSO16
Counter IC Binary Counter 1 Element 4 Bit Negative Edge 16-SOIC
Counter IC Binary Counter 1 Element 4 Bit Negative Edge 16-SOIC
Counter IC Binary Counter 1 Element 4 Bit Negative Edge 16-SOIC
IC 4BIT BINARY COUNTER 16SOIC
Counter IC Binary Counter 1 Element 4 Bit Negative Edge 16-SOIC
IC 4BIT BINARY COUNTER 16SOIC
IC BINARY COUNTER 4-BIT 16SOIC
| Texas Instruments | Win Source Electronics | Rochester Electronics | DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Logic Counters | Logic Counters | Logic Counters | Logic Counters | Logic Counters | Logic Counters | Logic Counters | Logic Counters |
| Product Number | CD74HCT161M96 | 1051630-CD74HCT161M96 | CD74HCT161M96 | 296-38073-6-ND | CD74HCT161M96 | CD74HCT161M96 | CD74HCT161M96 | CD74HCT161M96 |
| Product Name | CD74HCT161 High Speed CMOS Logic 4-Bit Binary Counter with Asynchronous Reset | Integrated Circuits (ICs) - Logic - Counters, Dividers | Counters, Dividers | Logic - Counters, Dividers | Counters, Dividers | Counters, Dividers | Integrated Circuits (ICs) - Logic - Counters, Dividers | |
| Counter Category | Asynchronous | Synchronous | Synchronous; Asynchronous | Synchronous | ||||
| Supply Voltage | 5V; 5.5 | 4.5 V ~ 5.5 V | 4.5 V ~ 5.5 V | 4.5 V ~ 5.5 V | ||||
| Package Type | PDIP,SOIC | SOIC | SOIC; SOIC16 | SOIC; "16-SOIC (0.154"", 3.90mm Width)" | SOIC; 16-SOIC (0.154\", 3.90mm Width) | SOIC; 16-SOIC (0.154", 3.90mm Width) | SOIC | |
| Logic Family | HCT | CMOS | ||||||
| Number of Stages (Bits) | 4 bits |