CMOS Synchronous Programmable 4-Bit Binary Counter with Asynchronous Clear 16-PDIP -55 to 125
Manufacturer: Texas Instruments
Win Source Part Number: 1159574-CD40161BE
Manufacturer Homepage: www.ti.com
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Balance
Counter IC Binary Counter 1 Element 4 Bit Positive Edge 16-PDIP
Binary Counter, 4000/14000/40000 Series, Synchronous, Positive Edge Triggered, 4-Bit, Up Direction, CMOS, PDIP16
Counter IC Binary Counter 1 Element 4 Bit Positive Edge 16-PDIP
IC 4BIT PROG SYNC COUNTER 16-DIP
LOGIC, 4BIT PROG SYNC COUNTER, 16DIP; Logic Family / Base Number:CD40161; Counter Type:Binary; Clock Frequency:12MHz; Count Maximum:15; Logic Case Style:DIP; No. of Pins:16Pins; Supply Voltage Min:3V; Supply Voltage Max:18V; Logic ICRoHS Compliant: Yes
IC BINARY COUNTER 4-BIT 16DIP
| Texas Instruments | Win Source Electronics | DigiKey | Rochester Electronics | Quarktwin Technology Ltd. | Lingto Electronic Limited | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Logic Counters | Logic Counters | Logic Counters | Logic Counters | Logic Counters | Logic Counters | Logic Counters | Logic Counters |
| Product Number | CD40161BE | 1159574-CD40161BE | 296-2170-5-ND | CD40161BE | CD40161BE | CD40161BE | 36AJ8506 | CD40161BE |
| Product Name | CD40161B CMOS Synchronous Programmable 4-Bit Binary Counter with Asynchronous Clear | Logic - Logic - Counters, Dividers - CD40161BE | Counters, Dividers | Counters, Dividers | Logic - Counters, Dividers | Logic, 4Bit Prog Sync Counter, 16Dip; Logic Family / Base Number Texas Instruments | Integrated Circuits (ICs) - Logic - Counters, Dividers | |
| Features | Programmable | |||||||
| Counter Category | Synchronous; Asynchronous; Synchronous / Asynchronous | Synchronous; Asynchronous | Synchronous | Synchronous | ||||
| Supply Voltage | 3V; 5V; 18 | 1.8V; 3 V ~ 18 V | 3V; 3V | |||||
| Package Type | PDIP,SO,TSSOP | DIP; "16-DIP (0.300"", 7.62mm)" | DIP; PDIP; PDIP16 | DIP; 16-DIP (0.300\", 7.62mm) | DIP | |||
| Logic Family | CD4000 | CMOS |