Texas Instruments CD54HCT393 High Speed CMOS Logic Dual 4-Stage Binary Counter CD54HCT393F

Description
High Speed CMOS Logic Dual 4-Stage Binary Counter 14-CDIP -55 to 125
Request a Quote Datasheet
Description
High Speed CMOS Logic Dual 4-Stage Binary Counter 14-CDIP -55 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CD54HCT393 High Speed CMOS Logic Dual 4-Stage Binary Counter - CD54HCT393F - Texas Instruments
Dallas, TX, United States
CD54HCT393 High Speed CMOS Logic Dual 4-Stage Binary Counter
CD54HCT393F
CD54HCT393 High Speed CMOS Logic Dual 4-Stage Binary Counter CD54HCT393F
High Speed CMOS Logic Dual 4-Stage Binary Counter 14-CDIP -55 to 125

High Speed CMOS Logic Dual 4-Stage Binary Counter 14-CDIP -55 to 125

Buy Now Datasheet
Logic - Logic - Counters, Dividers - CD54HCT393F - 1160036-CD54HCT393F - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Counters, Dividers - CD54HCT393F
1160036-CD54HCT393F
Logic - Logic - Counters, Dividers - CD54HCT393F 1160036-CD54HCT393F
Manufacturer: Texas Instruments Win Source Part Number: 1160036-CD54HCT393F Manufacturer Homepage: www.ti.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1160036-CD54HCT393F
Manufacturer Homepage: www.ti.com
RoHS State: Request Verification
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Limited

Buy Now
Counters, Dividers - CD54HCT393F - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Counters, Dividers
CD54HCT393F
Counters, Dividers CD54HCT393F
Counter IC Binary Counter 2 Element 4 Bit Negative Edge 14-CDIP

Counter IC Binary Counter 2 Element 4 Bit Negative Edge 14-CDIP

Buy Now Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics Quarktwin Technology Ltd.
Product Category Logic Counters Logic Counters Logic Counters
Product Number CD54HCT393F 1160036-CD54HCT393F CD54HCT393F
Product Name CD54HCT393 High Speed CMOS Logic Dual 4-Stage Binary Counter Logic - Logic - Counters, Dividers - CD54HCT393F Counters, Dividers
Supply Voltage 5.5 4.5 V ~ 5.5 V
Package Type CDIP DIP; 14-CDIP (0.300\", 7.62mm)
Logic Family HCT
Number of Stages (Bits) 4 bits
Unlock Full Specs
to access all available technical data

Similar Products

CD4060B-MIL CMOS 14-Stage Ripple-Carry Binary Counter/Divider and Oscillator - CD4060BF - Texas Instruments
Specs
Supply Voltage 3V; 18
Package Type CDIP,DIESALE,WAFERSALE
Logic Family CD4000
View Details
3 suppliers
CD54HCT163 High Speed CMOS Logic 4-Bit Binary Counter with Synchronous Reset - CD54HCT163F3A - Texas Instruments
Specs
Counter Category Synchronous
Supply Voltage 5.5
Package Type CDIP,WAFERSALE
View Details
5 suppliers
CD4018B CMOS Presettable Divide-By-N Counter - CD4018BMT - Texas Instruments
Specs
Features Presettable
Supply Voltage 3V; 5V; 18
Package Type PDIP,SO,SOIC,TSSOP
View Details
7 suppliers
CD4518B-MIL CMOS Dual BCD Up-Counter - CD4518BF3A - Texas Instruments
Specs
Counter Type BCD/Decade Counter
Supply Voltage 3V; 18
Package Type CDIP
View Details
3 suppliers