Texas Instruments Logic - Logic - Counters, Dividers - 54ALS163BJ/883 54ALS163BJ/883

Description
Binary Counter, ALS Series, Synchronous, Positive Edge Triggered, 4-Bit, Up Direction, TTL, CDIP16
Request a Quote Datasheet
Description
Binary Counter, ALS Series, Synchronous, Positive Edge Triggered, 4-Bit, Up Direction, TTL, CDIP16
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - 54ALS163BJ/883 - Rochester Electronics
Newburyport, MA, United States
Binary Counter, ALS Series, Synchronous, Positive Edge Triggered, 4-Bit, Up Direction, TTL, CDIP16

Binary Counter, ALS Series, Synchronous, Positive Edge Triggered, 4-Bit, Up Direction, TTL, CDIP16

Supplier's Site Datasheet
Logic - Logic - Counters, Dividers - 54ALS163BJ/883 - 162885-54ALS163BJ/883 - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Counters, Dividers - 54ALS163BJ/883
162885-54ALS163BJ/883
Logic - Logic - Counters, Dividers - 54ALS163BJ/883 162885-54ALS163BJ/883
Manufacturer: Texas Instruments Win Source Part Number: 162885-54ALS163BJ/88 3 Popularity: Low Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 162885-54ALS163BJ/883
Popularity: Low
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  Rochester Electronics Win Source Electronics
Product Category Logic Counters Logic Counters
Product Number 54ALS163BJ/883 162885-54ALS163BJ/883
Product Name Logic - Logic - Counters, Dividers - 54ALS163BJ/883
Counter Category Synchronous
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Logic - Counters, Dividers - 74HC4017DB,118 - 765431-74HC4017DB,118 - Win Source Electronics
Specs
Supply Voltage 2 V ~ 6 V
Package Type SSOP
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
4 suppliers
Counter - 2 Up/Down Counters - 753-638 - WAGO
Specs
Operating Temperature 0 to 55 C (32 to 131 F)
View Details
Counter ICs - 7989092P - RS Components, Ltd.
RS Components, Ltd.
Specs
Package Type SOIC; SOIC
Logic Family HCMOS; HCT
Number of Pins 16
View Details
CD4026B CMOS Decade Counter/Divider with Decoded 7-Segment Display Outputs and Display Enable - CD4026BPW - Texas Instruments
Specs
Counter Type BCD/Decade Counter
Supply Voltage 3V; 5V; 18
Package Type PDIP,SO,TSSOP
View Details
5 suppliers