Texas Instruments CD74HCT123 High Speed CMOS Logic Dual Retriggerable Monostable Multivibrators with Reset CD74HCT123MT

Description
High Speed CMOS Logic Dual Retriggerable Monostable Multivibrators with Reset 16-SOIC -55 to 125
Request a Quote Datasheet
Description
High Speed CMOS Logic Dual Retriggerable Monostable Multivibrators with Reset 16-SOIC -55 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CD74HCT123 High Speed CMOS Logic Dual Retriggerable Monostable Multivibrators with Reset - CD74HCT123MT - Texas Instruments
Dallas, TX, United States
CD74HCT123 High Speed CMOS Logic Dual Retriggerable Monostable Multivibrators with Reset
CD74HCT123MT
CD74HCT123 High Speed CMOS Logic Dual Retriggerable Monostable Multivibrators with Reset CD74HCT123MT
High Speed CMOS Logic Dual Retriggerable Monostable Multivibrators with Reset 16-SOIC -55 to 125

High Speed CMOS Logic Dual Retriggerable Monostable Multivibrators with Reset 16-SOIC -55 to 125

Buy Now Datasheet
Logic - Logic - Multivibrators - CD74HCT123MT - 1160351-CD74HCT123MT - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Multivibrators - CD74HCT123MT
1160351-CD74HCT123MT
Logic - Logic - Multivibrators - CD74HCT123MT 1160351-CD74HCT123MT
Manufacturer: Texas Instruments Win Source Part Number: 1160351-CD74HCT123MT Manufacturer Homepage: www.ti.com Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1160351-CD74HCT123MT
Manufacturer Homepage: www.ti.com
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Limited

Buy Now
Multivibrators - 296-49592-2-ND - DigiKey
Thief River Falls, MN, United States
Multivibrators
296-49592-2-ND
Multivibrators 296-49592-2-ND
Monostable Multivibrator 25ns 16-SOIC

Monostable Multivibrator 25ns 16-SOIC

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Multivibrators - CD74HCT123MT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Multivibrators
CD74HCT123MT
Integrated Circuits (ICs) - Logic - Multivibrators CD74HCT123MT
IC MULTIVIBRATOR 25NS 16SOIC

IC MULTIVIBRATOR 25NS 16SOIC

Supplier's Site
Multivibrators - CD74HCT123MT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Multivibrators
CD74HCT123MT
Multivibrators CD74HCT123MT
Monostable Multivibrator 25 ns 16-SOIC

Monostable Multivibrator 25 ns 16-SOIC

Buy Now
Logic - Multivibrators - CD74HCT123MT - Lingto Electronic Limited
Shenzhen, China
Logic - Multivibrators
CD74HCT123MT
Logic - Multivibrators CD74HCT123MT
IC MULTIVIBRATOR 25NS 16SOIC

IC MULTIVIBRATOR 25NS 16SOIC

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Monostable Multivibrators Monostable Multivibrators Monostable Multivibrators Monostable Multivibrators Monostable Multivibrators Monostable Multivibrators
Product Number CD74HCT123MT 1160351-CD74HCT123MT 296-49592-2-ND CD74HCT123MT CD74HCT123MT CD74HCT123MT
Product Name CD74HCT123 High Speed CMOS Logic Dual Retriggerable Monostable Multivibrators with Reset Logic - Logic - Multivibrators - CD74HCT123MT Multivibrators Integrated Circuits (ICs) - Logic - Multivibrators Multivibrators Logic - Multivibrators
Type Retriggerable Retriggerable Non-Retriggerable
Supply Voltage 5V; 4.5 4.5 V ~ 5.5 V
Package Type Other; PDIP,SOIC SOIC; Other; "16-SOIC (0.154"", 3.90mm Width)" SOIC SOIC; Other; 16-SOIC (0.154\", 3.90mm Width)
Logic Family HCT
Unlock Full Specs
to access all available technical data

Similar Products

CD74HC221 High Speed CMOS Logic Dual Monostable Multivibrators with Reset - CD74HC221M - Texas Instruments
Specs
Supply Voltage 3.3V; 5V; 2
Package Type Other; PDIP,SO,SOIC,TSSOP,WAFERSALE
Logic Family HC
View Details
7 suppliers
SN74LS122 Retriggerable monostable multivibrator - SN74LS122DRG4 - Texas Instruments
Specs
Type Retriggerable
Supply Voltage 5V; 4.75
Package Type Other; PDIP,SO,SOIC
View Details
CD4047B CMOS Low-Power Monostable/Astable Multivibrator - CD4047BPW - Texas Instruments
Specs
Supply Voltage 3V; 10
Package Type Other; PDIP,SO,SOIC,TSSOP
Logic Family CD4000
View Details
6 suppliers
SN54AHC123A DUAL RETRIGGERABLE MONOSTABLE MULTIVIBRATORS - 5962-9860801Q2A - Texas Instruments
Specs
Type Retriggerable
Supply Voltage 3.3V; 5V; 2
Package Type Other; CDIP,CFP,LCCC
View Details