Texas Instruments CD74HC4538 High Speed CMOS Logic Dual Retriggerable Precision Monostable Multivibrators CD74HC4538M96

Description
High Speed CMOS Logic Dual Retriggerable Precision Monostable Multivibrators 16-SOIC -55 to 125
Request a Quote Datasheet
Description
High Speed CMOS Logic Dual Retriggerable Precision Monostable Multivibrators 16-SOIC -55 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CD74HC4538 High Speed CMOS Logic Dual Retriggerable Precision Monostable Multivibrators - CD74HC4538M96 - Texas Instruments
Dallas, TX, United States
CD74HC4538 High Speed CMOS Logic Dual Retriggerable Precision Monostable Multivibrators
CD74HC4538M96
CD74HC4538 High Speed CMOS Logic Dual Retriggerable Precision Monostable Multivibrators CD74HC4538M96
High Speed CMOS Logic Dual Retriggerable Precision Monostable Multivibrators 16-SOIC -55 to 125

High Speed CMOS Logic Dual Retriggerable Precision Monostable Multivibrators 16-SOIC -55 to 125

Buy Now Datasheet
Multivibrators - 296-26006-2-ND - DigiKey
Thief River Falls, MN, United States
Multivibrators
296-26006-2-ND
Multivibrators 296-26006-2-ND
Monostable Multivibrator 21ns 16-SOIC

Monostable Multivibrator 21ns 16-SOIC

Buy Now Datasheet
Multivibrators - 296-26006-1-ND - DigiKey
Thief River Falls, MN, United States
Multivibrators
296-26006-1-ND
Multivibrators 296-26006-1-ND
Monostable Multivibrator 21ns 16-SOIC

Monostable Multivibrator 21ns 16-SOIC

Buy Now Datasheet
Multivibrators - 296-26006-6-ND - DigiKey
Thief River Falls, MN, United States
Multivibrators
296-26006-6-ND
Multivibrators 296-26006-6-ND
Monostable Multivibrator 21ns 16-SOIC

Monostable Multivibrator 21ns 16-SOIC

Buy Now Datasheet
Logic - Logic - Multivibrators - CD74HC4538M96 - 139826-CD74HC4538M96 - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Multivibrators - CD74HC4538M96
139826-CD74HC4538M96
Logic - Logic - Multivibrators - CD74HC4538M96 139826-CD74HC4538M96
Manufacturer: Texas Instruments Win Source Part Number: 139826-CD74HC4538M96 Packaging: Reel - TR Mounting: SMD (SMT) Logic Type: Monostable Schmitt Trigger Input: Yes Current - Output High, Low: 5.2mA, 5.2mA Independent Circuits: 2 Propagation Delay: 21ns Family Name: CD74HC4538 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -55°C to 125°C Case / Package: 16-SOIC Supply Voltage - Operating: 2 V to 6 V Alternative Parts (Cross-Reference): 74HC4538D-Q100; 74HC4538D-Q100,118; 74HC4538D/DG,118; Introduction Date: August 01, 2003 ECCN: EAR99 Country of Origin: China, Mexico Estimated EOL Date: 2031 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance Application Field: Used in Communications & Networking, Industrial

Manufacturer: Texas Instruments
Win Source Part Number: 139826-CD74HC4538M96
Packaging: Reel - TR
Mounting: SMD (SMT)
Logic Type: Monostable
Schmitt Trigger Input: Yes
Current - Output High, Low: 5.2mA, 5.2mA
Independent Circuits: 2
Propagation Delay: 21ns
Family Name: CD74HC4538
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -55°C to 125°C
Case / Package: 16-SOIC
Supply Voltage - Operating: 2 V to 6 V
Alternative Parts (Cross-Reference): 74HC4538D-Q100; 74HC4538D-Q100,118; 74HC4538D/DG,118;
Introduction Date: August 01, 2003
ECCN: EAR99
Country of Origin: China, Mexico
Estimated EOL Date: 2031
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Balance
Application Field: Used in Communications & Networking, Industrial

Buy Now Datasheet
Mono Multivibrator, 21Ns, Soic-16; Logic; Msl Texas Instruments - 26AJ5544 - Newark, An Avnet Company
Chicago, IL, United States
Mono Multivibrator, 21Ns, Soic-16; Logic; Msl Texas Instruments
26AJ5544
Mono Multivibrator, 21Ns, Soic-16; Logic; Msl Texas Instruments 26AJ5544
MONO MULTIVIBRATOR, 21NS, SOIC-16; LOGIC; MSL:MSL 1 - Unlimited; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes

MONO MULTIVIBRATOR, 21NS, SOIC-16; LOGIC; MSL:MSL 1 - Unlimited; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes

Supplier's Site
Multivibrators - CD74HC4538M96 - ODG (Origin Data Global)
Shenzhen, China
Multivibrators
CD74HC4538M96
Multivibrators CD74HC4538M96
IC MULTIVIBRATOR 21NS 16SOIC

IC MULTIVIBRATOR 21NS 16SOIC

Supplier's Site Datasheet
Multivibrators - CD74HC4538M96 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Multivibrators
CD74HC4538M96
Multivibrators CD74HC4538M96
Monostable Multivibrator 21 ns 16-SOIC

Monostable Multivibrator 21 ns 16-SOIC

Buy Now
Logic - Multivibrators - CD74HC4538M96 - Lingto Electronic Limited
Shenzhen, China
Logic - Multivibrators
CD74HC4538M96
Logic - Multivibrators CD74HC4538M96
IC MULTIVIBRATOR 21NS 16SOIC

IC MULTIVIBRATOR 21NS 16SOIC

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Multivibrators - CD74HC4538M96 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Multivibrators
CD74HC4538M96
Integrated Circuits (ICs) - Logic - Multivibrators CD74HC4538M96
IC MULTIVIBRATOR 21NS 16SOIC

IC MULTIVIBRATOR 21NS 16SOIC

Supplier's Site

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics Newark, An Avnet Company ODG (Origin Data Global) Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Monostable Multivibrators Monostable Multivibrators Monostable Multivibrators Monostable Multivibrators Monostable Multivibrators Monostable Multivibrators Monostable Multivibrators Monostable Multivibrators
Product Number CD74HC4538M96 296-26006-2-ND 139826-CD74HC4538M96 26AJ5544 CD74HC4538M96 CD74HC4538M96 CD74HC4538M96 CD74HC4538M96
Product Name CD74HC4538 High Speed CMOS Logic Dual Retriggerable Precision Monostable Multivibrators Multivibrators Logic - Logic - Multivibrators - CD74HC4538M96 Mono Multivibrator, 21Ns, Soic-16; Logic; Msl Texas Instruments Multivibrators Multivibrators Logic - Multivibrators Integrated Circuits (ICs) - Logic - Multivibrators
Type Retriggerable Non-Retriggerable
Supply Voltage 3.3V; 5V; 2 2 V ~ 6 V 2 V ~ 6 V 2 V ~ 6 V
Package Type Other; PDIP,SO,SOIC,TSSOP SOIC; Other; "16-SOIC (0.154"", 3.90mm Width)" SOIC; Other; 16-SOIC SOIC; Other; 16-SOIC (0.154", 3.90mm Width) SOIC; Other; 16-SOIC (0.154\", 3.90mm Width) SOIC
Logic Family HC
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Logic - Multivibrators - CD14538BNSRG4 - 202316-CD14538BNSRG4 - Win Source Electronics
Specs
Supply Voltage 3 V ~ 18 V
Package Type Other; 16-SO
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
SN74AHC123A-EP Enhanced Product Dual Retriggerable Monostable Multivibrator - SN74AHC123AMDREPG4 - Texas Instruments
Specs
Type Retriggerable
Supply Voltage 3.3V; 5V; 2
Package Type Other; SOIC
View Details
6 suppliers
SN74LS423 Dual Retriggerable Monostable Multivibrators - SN74LS423NE4 - Texas Instruments
Specs
Type Retriggerable
Supply Voltage 5V; 4.75
Package Type Other; PDIP,SO,SOIC
View Details
CD74HC221 High Speed CMOS Logic Dual Monostable Multivibrators with Reset - CD74HC221PWG4 - Texas Instruments
Specs
Supply Voltage 3.3V; 5V; 2
Package Type Other; PDIP,SO,SOIC,TSSOP,WAFERSALE
Logic Family HC
View Details