Texas Instruments CD74HC123 High Speed CMOS Logic Dual Retriggerable Monostable Multivibrators with Reset CD74HC123M96E4

Description
High Speed CMOS Logic Dual Retriggerable Monostable Multivibrators with Reset 16-SOIC -55 to 125
Request a Quote Datasheet
Description
High Speed CMOS Logic Dual Retriggerable Monostable Multivibrators with Reset 16-SOIC -55 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CD74HC123 High Speed CMOS Logic Dual Retriggerable Monostable Multivibrators with Reset - CD74HC123M96E4 - Texas Instruments
Dallas, TX, United States
CD74HC123 High Speed CMOS Logic Dual Retriggerable Monostable Multivibrators with Reset
CD74HC123M96E4
CD74HC123 High Speed CMOS Logic Dual Retriggerable Monostable Multivibrators with Reset CD74HC123M96E4
High Speed CMOS Logic Dual Retriggerable Monostable Multivibrators with Reset 16-SOIC -55 to 125

High Speed CMOS Logic Dual Retriggerable Monostable Multivibrators with Reset 16-SOIC -55 to 125

Buy Now Datasheet
Multivibrators - CD74HC123M96E4-ND - DigiKey
Thief River Falls, MN, United States
Multivibrators
CD74HC123M96E4-ND
Multivibrators CD74HC123M96E4-ND
Monostable Multivibrator 25ns 16-SOIC

Monostable Multivibrator 25ns 16-SOIC

Buy Now Datasheet
Integrated Circuits (ICs) Logic Multivibrators -  - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) Logic Multivibrators
Integrated Circuits (ICs) Logic Multivibrators
Manufacturer: Texas Instruments Category: Integrated Circuits (ICs) Logic Multivibrators Series: 74HC Package: Tape & Reel (TR) Logic Type: Monostable Voltage - Supply: 2 V ~ 6 V Operating Temperature: -55°C ~ 125°C Mounting Type: Surface Mount Package / Case: 16-SOIC (0.154", 3.90mm Width)

Manufacturer: Texas Instruments
Category: Integrated Circuits (ICs) Logic Multivibrators
Series: 74HC
Package: Tape & Reel (TR)
Logic Type: Monostable
Voltage - Supply: 2 V ~ 6 V
Operating Temperature: -55°C ~ 125°C
Mounting Type: Surface Mount
Package / Case: 16-SOIC (0.154", 3.90mm Width)

Buy Now Datasheet
Logic - Multivibrators - CD74HC123M96E4 - Lingto Electronic Limited
Shenzhen, China
Logic - Multivibrators
CD74HC123M96E4
Logic - Multivibrators CD74HC123M96E4
IC MULTIVIBRATOR 25NS 16SOIC

IC MULTIVIBRATOR 25NS 16SOIC

Supplier's Site Datasheet
Multivibrators - CD74HC123M96E4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Multivibrators
CD74HC123M96E4
Multivibrators CD74HC123M96E4
Monostable Multivibrator 25 ns 16-SOIC

Monostable Multivibrator 25 ns 16-SOIC

Buy Now
Integrated Circuits (ICs) - Logic - Multivibrators - CD74HC123M96E4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Multivibrators
CD74HC123M96E4
Integrated Circuits (ICs) - Logic - Multivibrators CD74HC123M96E4
IC MULTIVIBRATOR 25NS 16SOIC

IC MULTIVIBRATOR 25NS 16SOIC

Supplier's Site

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Monostable Multivibrators Monostable Multivibrators Monostable Multivibrators Monostable Multivibrators Monostable Multivibrators Monostable Multivibrators
Product Number CD74HC123M96E4 CD74HC123M96E4-ND CD74HC123M96E4 CD74HC123M96E4 CD74HC123M96E4
Product Name CD74HC123 High Speed CMOS Logic Dual Retriggerable Monostable Multivibrators with Reset Multivibrators Integrated Circuits (ICs) Logic Multivibrators Logic - Multivibrators Multivibrators Integrated Circuits (ICs) - Logic - Multivibrators
Type Retriggerable Non-Retriggerable
Supply Voltage 3.3V; 5V; 2 2 V ~ 6 V 2 V ~ 6 V
Package Type Other; PDIP,SO,SOIC,TSSOP SOIC; Other; "16-SOIC (0.154"", 3.90mm Width)" SOIC SOIC; Other; 16-SOIC (0.154\", 3.90mm Width) SOIC
Logic Family HC
Unlock Full Specs
to access all available technical data

Similar Products

SN74LV123A Dual Retriggerable Monostable Multivibrators - SN74LV123ARGYRG4 - Texas Instruments
Specs
Type Retriggerable
Supply Voltage 2.5V; 3.3V; 5V; 2
Package Type Other; SO,SOIC,SSOP,TSSOP,TVSOP,VQFN
View Details
6 suppliers
SN74121 Monostable multivibrator with Schmitt-trigger inputs - SN74121DE4 - Texas Instruments
Specs
Supply Voltage 5V; 4.75
Package Type Other; PDIP,SO,SOIC
Logic Family TTL; TTL
View Details
5 suppliers
Integrated Circuits (ICs) - Logic - Multivibrators - SN74LV123ANS - Shenzhen Shengyu Electronics Technology Limited
Specs
Operating Current 12 mA
View Details
2 suppliers
CD14538B CMOS Dual Precision Monostable Multivibrator (125 C Operation) - CD14538BF - Texas Instruments
Specs
Supply Voltage 3V; 10
Package Type Other; CDIP,PDIP,SO,SOIC,TSSOP,WAFERSALE
Propagation Delay 300 ns
View Details
3 suppliers