Texas Instruments Logic - Logic - Multivibrators - SN74LV123ANSRG4 SN74LV123ANSRG4

Description
Manufacturer: Texas Instruments Win Source Part Number: 065582-SN74LV123ANSR G4 Packaging: Reel - TR Mounting: SMD (SMT) Logic Type: Monostable Schmitt Trigger Input: Yes Current - Output High, Low: 12mA, 12mA Independent Circuits: 2 Propagation Delay: 13ns Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 16-SO Supply Voltage - Operating: 2 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 065582-SN74LV123ANSR G4 Packaging: Reel - TR Mounting: SMD (SMT) Logic Type: Monostable Schmitt Trigger Input: Yes Current - Output High, Low: 12mA, 12mA Independent Circuits: 2 Propagation Delay: 13ns Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 16-SO Supply Voltage - Operating: 2 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Multivibrators - SN74LV123ANSRG4 - 065582-SN74LV123ANSRG4 - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Multivibrators - SN74LV123ANSRG4
065582-SN74LV123ANSRG4
Logic - Logic - Multivibrators - SN74LV123ANSRG4 065582-SN74LV123ANSRG4
Manufacturer: Texas Instruments Win Source Part Number: 065582-SN74LV123ANSR G4 Packaging: Reel - TR Mounting: SMD (SMT) Logic Type: Monostable Schmitt Trigger Input: Yes Current - Output High, Low: 12mA, 12mA Independent Circuits: 2 Propagation Delay: 13ns Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 16-SO Supply Voltage - Operating: 2 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 065582-SN74LV123ANSRG4
Packaging: Reel - TR
Mounting: SMD (SMT)
Logic Type: Monostable
Schmitt Trigger Input: Yes
Current - Output High, Low: 12mA, 12mA
Independent Circuits: 2
Propagation Delay: 13ns
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 16-SO
Supply Voltage - Operating: 2 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Monostable Multivibrators
Product Number 065582-SN74LV123ANSRG4
Product Name Logic - Logic - Multivibrators - SN74LV123ANSRG4
Supply Voltage 2 V ~ 5.5 V
Unlock Full Specs
to access all available technical data

Similar Products

CD74HC4538-Q1 Automotive Catalog High Speed CMOS Logic Dual Retriggerable Precision Monostable Multivibrators - CD74HC4538QPWRQ1 - Texas Instruments
Specs
Type Retriggerable
Supply Voltage 3.3V; 5V; 2
Package Type Other; SOIC,TSSOP
View Details
7 suppliers
Multivibrators - 74LVC1G123GF,115-ND - DigiKey
Specs
Features Schmitt Trigger
Package Type Other; 8-XFDFN
Number of Pins 8
View Details
4 suppliers
Logic - Multivibrators - SN74LS123DE4 - Lingto Electronic Limited
Specs
Type Non-Retriggerable
Operating Current 0.4000 to 8 mA
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Monostable Multivibrator - 161/C,D.I - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Supply Voltage 8 V
Package Type DIP (optional feature); Other (optional feature); Lead Can / Flat Pack
Number of units in IC 1
View Details