Texas Instruments SN74LS122 Retriggerable monostable multivibrator SN74LS122NSR

Description
Retriggerable monostable multivibrator 14-SO 0 to 70
Request a Quote Datasheet
Description
Retriggerable monostable multivibrator 14-SO 0 to 70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74LS122 Retriggerable monostable multivibrator - SN74LS122NSR - Texas Instruments
Dallas, TX, United States
SN74LS122 Retriggerable monostable multivibrator
SN74LS122NSR
SN74LS122 Retriggerable monostable multivibrator SN74LS122NSR
Retriggerable monostable multivibrator 14-SO 0 to 70

Retriggerable monostable multivibrator 14-SO 0 to 70

Buy Now Datasheet
Logic - Logic - Multivibrators - SN74LS122NSR - 117957-SN74LS122NSR - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Multivibrators - SN74LS122NSR
117957-SN74LS122NSR
Logic - Logic - Multivibrators - SN74LS122NSR 117957-SN74LS122NSR
Manufacturer: Texas Instruments Win Source Part Number: 117957-SN74LS122NSR Packaging: Reel - TR Mounting: SMD (SMT) Logic Type: Monostable Schmitt Trigger Input: No Current - Output High, Low: 400μA, 8mA Independent Circuits: 1 Propagation Delay: 28ns Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 14-SOP Supply Voltage - Operating: 4.75 V to 5.25 V Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 117957-SN74LS122NSR
Packaging: Reel - TR
Mounting: SMD (SMT)
Logic Type: Monostable
Schmitt Trigger Input: No
Current - Output High, Low: 400μA, 8mA
Independent Circuits: 1
Propagation Delay: 28ns
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 14-SOP
Supply Voltage - Operating: 4.75 V to 5.25 V
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Multivibrators - 296-13221-1-ND - DigiKey
Thief River Falls, MN, United States
Multivibrators
296-13221-1-ND
Multivibrators 296-13221-1-ND
Monostable Multivibrator 28ns 14-SO

Monostable Multivibrator 28ns 14-SO

Buy Now Datasheet
Multivibrators - 296-13221-2-ND - DigiKey
Thief River Falls, MN, United States
Multivibrators
296-13221-2-ND
Multivibrators 296-13221-2-ND
Monostable Multivibrator 28ns 14-SO

Monostable Multivibrator 28ns 14-SO

Buy Now Datasheet
Logic - Multivibrators - SN74LS122NSR - Lingto Electronic Limited
Shenzhen, China
Logic - Multivibrators
SN74LS122NSR
Logic - Multivibrators SN74LS122NSR
IC MULTIVIBRATOR 28NS 14SOP

IC MULTIVIBRATOR 28NS 14SOP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Multivibrators - SN74LS122NSR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Multivibrators
SN74LS122NSR
Integrated Circuits (ICs) - Logic - Multivibrators SN74LS122NSR
IC MULTIVIBRATOR 28NS 14SOP

IC MULTIVIBRATOR 28NS 14SOP

Supplier's Site
Multivibrators - SN74LS122NSR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Multivibrators
SN74LS122NSR
Multivibrators SN74LS122NSR
Monostable Multivibrator 28 ns 14-SO

Monostable Multivibrator 28 ns 14-SO

Buy Now

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Monostable Multivibrators Monostable Multivibrators Monostable Multivibrators Monostable Multivibrators Monostable Multivibrators Monostable Multivibrators
Product Number SN74LS122NSR 117957-SN74LS122NSR 296-13221-1-ND SN74LS122NSR SN74LS122NSR SN74LS122NSR
Product Name SN74LS122 Retriggerable monostable multivibrator Logic - Logic - Multivibrators - SN74LS122NSR Multivibrators Logic - Multivibrators Integrated Circuits (ICs) - Logic - Multivibrators Multivibrators
Type Retriggerable Non-Retriggerable
Supply Voltage 5V; 4.75 4.75 V ~ 5.25 V 4.75 V ~ 5.25 V
Package Type Other; PDIP,SO,SOIC SOP; Other; 14-SOP SOIC; Other; "14-SOIC (0.209"", 5.30mm Width)" SOIC; Other; 14-SOIC (0.209\", 5.30mm Width)
Logic Family LS
Unlock Full Specs
to access all available technical data

Similar Products

SN54LS123 Retriggerable Monostable Multivibrators - SNJ54LS123W - Texas Instruments
Specs
Type Retriggerable
Supply Voltage 4.75
Package Type Other; CDIP,CFP,LCCC
View Details
2 suppliers
SN74LV221A DUAL MONOSTABLE MULTIVIBRATORS - SN74LV221ADGVR - Texas Instruments
Specs
Supply Voltage 2.5V; 3.3V; 5V; 2
Package Type Other; SO,SOIC,SSOP,TSSOP,TVSOP
Logic Family LV-A
View Details
6 suppliers
SN74AHC123A Dual Retriggerable Monostable Multivibrators - SN74AHC123APWR - Texas Instruments
Specs
Type Retriggerable
Supply Voltage 3.3V; 5V; 2
Package Type Other; PDIP,SOIC,SSOP,TSSOP,TVSOP
View Details
8 suppliers
SN54123 Retriggerable Monostable Multivibrators - M38510/01203BEA - Texas Instruments
Specs
Type Retriggerable
Supply Voltage 4.75
Package Type Other; CDIP,CFP
View Details
2 suppliers