Texas Instruments CD74HC595 8-Bit Shift Registers With 3-State Output Registers CD74HC595DW

Description
8-Bit Shift Registers With 3-State Output Registers 16-SOIC -55 to 125
Request a Quote Datasheet
Description
8-Bit Shift Registers With 3-State Output Registers 16-SOIC -55 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CD74HC595 8-Bit Shift Registers With 3-State Output Registers - CD74HC595DW - Texas Instruments
Dallas, TX, United States
CD74HC595 8-Bit Shift Registers With 3-State Output Registers
CD74HC595DW
CD74HC595 8-Bit Shift Registers With 3-State Output Registers CD74HC595DW
8-Bit Shift Registers With 3-State Output Registers 16-SOIC -55 to 125

8-Bit Shift Registers With 3-State Output Registers 16-SOIC -55 to 125

Buy Now Datasheet
 - 8096286 - RS Components, Ltd.
Corby, Northants, United Kingdom
Texas Instruments range of Counters and Shift Registers from the 74HC Family of CMOS Logic ICs. The 74HC Family use silicon gate CMOS technology to achieve operating speeds similar to the LSTTL family but with the low power consumption of standard CMOS integrated circuits. High-Speed CMOS Logic. Operating Voltage: 2 to 6 V. Compatibility: Input CMOS, Output CMOS Package Type = SOIC Logic Function = Shift Register Number of Stages = 8 Logic Family = HC Mounting Type = Surface Mount Operation Mode = Serial to Parallel Number of Elements = 1 Pin Count = 16 Minimum Operating Supply Voltage = 2 V Maximum Operating Supply Voltage = 6 V

Texas Instruments range of Counters and Shift Registers from the 74HC Family of CMOS Logic ICs. The 74HC Family use silicon gate CMOS technology to achieve operating speeds similar to the LSTTL family but with the low power consumption of standard CMOS integrated circuits.
High-Speed CMOS Logic. Operating Voltage: 2 to 6 V. Compatibility: Input CMOS, Output CMOS
Package Type = SOIC
Logic Function = Shift Register
Number of Stages = 8
Logic Family = HC
Mounting Type = Surface Mount
Operation Mode = Serial to Parallel
Number of Elements = 1
Pin Count = 16
Minimum Operating Supply Voltage = 2 V
Maximum Operating Supply Voltage = 6 V

Supplier's Site
 - 8096286P - RS Components, Ltd.
Corby, Northants, United Kingdom
Texas Instruments range of Counters and Shift Registers from the 74HC Family of CMOS Logic ICs. The 74HC Family use silicon gate CMOS technology to achieve operating speeds similar to the LSTTL family but with the low power consumption of standard CMOS integrated circuits. High-Speed CMOS Logic. Operating Voltage: 2 to 6 V. Compatibility: Input CMOS, Output CMOS Package Type = SOIC Logic Function = Shift Register Number of Stages = 8 Logic Family = HC Mounting Type = Surface Mount Operation Mode = Serial to Parallel Number of Elements = 1 Pin Count = 16 Minimum Operating Supply Voltage = 2 V Maximum Operating Supply Voltage = 6 V Delivery on production packaging - Tube. This product is non-returnable.

Texas Instruments range of Counters and Shift Registers from the 74HC Family of CMOS Logic ICs. The 74HC Family use silicon gate CMOS technology to achieve operating speeds similar to the LSTTL family but with the low power consumption of standard CMOS integrated circuits.
High-Speed CMOS Logic. Operating Voltage: 2 to 6 V. Compatibility: Input CMOS, Output CMOS
Package Type = SOIC
Logic Function = Shift Register
Number of Stages = 8
Logic Family = HC
Mounting Type = Surface Mount
Operation Mode = Serial to Parallel
Number of Elements = 1
Pin Count = 16
Minimum Operating Supply Voltage = 2 V
Maximum Operating Supply Voltage = 6 V
Delivery on production packaging - Tube. This product is non-returnable.

Supplier's Site
Logic - Logic - Shift Registers - CD74HC595DW - 1160317-CD74HC595DW - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Shift Registers - CD74HC595DW
1160317-CD74HC595DW
Logic - Logic - Shift Registers - CD74HC595DW 1160317-CD74HC595DW
Manufacturer: Texas Instruments Win Source Part Number: 1160317-CD74HC595DW Manufacturer Homepage: www.ti.com Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1160317-CD74HC595DW
Manufacturer Homepage: www.ti.com
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Limited

Buy Now
Shift Registers - 296-33111-5-ND - DigiKey
Thief River Falls, MN, United States
Shift Registers
296-33111-5-ND
Shift Registers 296-33111-5-ND
Shift Shift Register 1 Element 8 Bit 16-SOIC

Shift Shift Register 1 Element 8 Bit 16-SOIC

Buy Now Datasheet
 - CD74HC595DW - Rochester Electronics
Newburyport, MA, United States
Serial In Parallel Out, HC/UH Series, 8-Bit, Right Direction, True Output, CMOS, PDSO16

Serial In Parallel Out, HC/UH Series, 8-Bit, Right Direction, True Output, CMOS, PDSO16

Supplier's Site Datasheet
Shift Registers - CD74HC595DW - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Shift Registers
CD74HC595DW
Shift Registers CD74HC595DW
Shift Shift Register 1 Element 8 Bit 16-SOIC

Shift Shift Register 1 Element 8 Bit 16-SOIC

Buy Now
Integrated Circuits (ICs) - Logic - Shift Registers - CD74HC595DW - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Shift Registers
CD74HC595DW
Integrated Circuits (ICs) - Logic - Shift Registers CD74HC595DW
IC SHIFT REGISTER 8-BIT 16-SOIC

IC SHIFT REGISTER 8-BIT 16-SOIC

Supplier's Site
Logic - Shift Registers - CD74HC595DW - Lingto Electronic Limited
Shenzhen, China
Logic - Shift Registers
CD74HC595DW
Logic - Shift Registers CD74HC595DW
IC SHIFT REGISTER 8-BIT 16-SOIC

IC SHIFT REGISTER 8-BIT 16-SOIC

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments RS Components, Ltd. Win Source Electronics DigiKey Rochester Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Shift Registers Shift Registers Shift Registers Shift Registers Shift Registers Shift Registers Shift Registers Shift Registers
Product Number CD74HC595DW 8096286 1160317-CD74HC595DW 296-33111-5-ND CD74HC595DW CD74HC595DW CD74HC595DW CD74HC595DW
Product Name CD74HC595 8-Bit Shift Registers With 3-State Output Registers Logic - Logic - Shift Registers - CD74HC595DW Shift Registers Shift Registers Integrated Circuits (ICs) - Logic - Shift Registers Logic - Shift Registers
Supply Voltage 2 2.5V; 3V; 3.3V; 3.6V; 5V; 6 V, 2 V 2V ~ 6V 2V ~ 6V
Output Characteristics 3-State 3-State 3-State; Tri-State
Package Type Other; PDIP,SO,SOIC,SSOP SOIC SOIC; Other; "16-SOIC (0.295"", 7.50mm Width)" SOIC; Other; SOIC16 SOIC; Other; 16-SOIC (0.295\", 7.50mm Width) SOIC
Logic Family CMOS; HC HCMOS CMOS
Clock Frequency 28 MHz
Unlock Full Specs
to access all available technical data

Similar Products

CD74HC4094 High Speed CMOS Logic 8-Stage Shift-and-Store Bus Register with 3-Stage Outputs - CD74HC4094E - Texas Instruments
Specs
Supply Voltage 2
Output Characteristics 3-State
Package Type Other; PDIP,SO,SOIC,TSSOP
View Details
10 suppliers
Integrated Circuits (ICs) - Logic - Shift Registers - 54F676SDMQB - Acme Chip Technology Co., Limited
Specs
Package Type Other; 24-CDIP (0.300, 7.62mm)
View Details
2 suppliers
CD4094B CMOS 8-Stage Shift-and-Store Bus Register - CD4094BPWR - Texas Instruments
Specs
Supply Voltage 3V; 18
Package Type Other; PDIP,SO,TSSOP
Logic Family CMOS; CD4000
View Details
9 suppliers
Integrated Circuits (ICs) - Logic - Shift Registers - 54F194DM-MLS - Shenzhen Shengyu Electronics Technology Limited
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers