Texas Instruments CD4014B CMOS 8-Stage Static Shift Register CD4014BPWR

Description
CMOS 8-Stage Static Shift Register 16-TSSOP -55 to 125
Request a Quote Datasheet
Description
CMOS 8-Stage Static Shift Register 16-TSSOP -55 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CD4014B CMOS 8-Stage Static Shift Register - CD4014BPWR - Texas Instruments
Dallas, TX, United States
CD4014B CMOS 8-Stage Static Shift Register
CD4014BPWR
CD4014B CMOS 8-Stage Static Shift Register CD4014BPWR
CMOS 8-Stage Static Shift Register 16-TSSOP -55 to 125

CMOS 8-Stage Static Shift Register 16-TSSOP -55 to 125

Buy Now Datasheet
 - CD4014BPWR - Rochester Electronics
Newburyport, MA, United States
Parallel In Serial Out, 4000/14000/40000 Series, 8-Bit, Right Direction, True Output, CMOS, PDSO16

Parallel In Serial Out, 4000/14000/40000 Series, 8-Bit, Right Direction, True Output, CMOS, PDSO16

Supplier's Site Datasheet
Shift Registers - 296-14248-2-ND - DigiKey
Thief River Falls, MN, United States
Shift Registers
296-14248-2-ND
Shift Registers 296-14248-2-ND
Shift Shift Register 1 Element 8 Bit 16-TSSOP

Shift Shift Register 1 Element 8 Bit 16-TSSOP

Buy Now Datasheet
Shift Registers - 296-14248-6-ND - DigiKey
Thief River Falls, MN, United States
Shift Registers
296-14248-6-ND
Shift Registers 296-14248-6-ND
Shift Shift Register 1 Element 8 Bit 16-TSSOP

Shift Shift Register 1 Element 8 Bit 16-TSSOP

Buy Now Datasheet
Shift Registers - 296-14248-1-ND - DigiKey
Thief River Falls, MN, United States
Shift Registers
296-14248-1-ND
Shift Registers 296-14248-1-ND
Shift Shift Register 1 Element 8 Bit 16-TSSOP

Shift Shift Register 1 Element 8 Bit 16-TSSOP

Buy Now Datasheet
Futian, Shenzhen, China
Logic ICs >> Shifting Register
CD4014BPWR
Logic ICs >> Shifting Register CD4014BPWR
8 3V~18V 1 ParallelorSerialtoSe rial TSSOP-16 Shifting Register ROHS

8 3V~18V 1 ParallelorSerialtoSerial TSSOP-16 Shifting Register ROHS

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Shift Registers - CD4014BPWR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Shift Registers
CD4014BPWR
Integrated Circuits (ICs) - Logic - Shift Registers CD4014BPWR
IC STATIC SHFT REG 8STG 16-TSSOP

IC STATIC SHFT REG 8STG 16-TSSOP

Supplier's Site
Logic - Shift Registers - CD4014BPWR - Lingto Electronic Limited
Shenzhen, China
Logic - Shift Registers
CD4014BPWR
Logic - Shift Registers CD4014BPWR
IC STATIC SHFT REG 8STG 16-TSSOP

IC STATIC SHFT REG 8STG 16-TSSOP

Supplier's Site Datasheet
Shift Registers - CD4014BPWR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Shift Registers
CD4014BPWR
Shift Registers CD4014BPWR
Shift Shift Register 1 Element 8 Bit 16-TSSOP

Shift Shift Register 1 Element 8 Bit 16-TSSOP

Buy Now

Technical Specifications

  Texas Instruments Rochester Electronics DigiKey LCSC Electronics Technology (HK) Limited Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Shift Registers Shift Registers Shift Registers Shift Registers Shift Registers Shift Registers Shift Registers
Product Number CD4014BPWR CD4014BPWR 296-14248-2-ND CD4014BPWR CD4014BPWR CD4014BPWR CD4014BPWR
Product Name CD4014B CMOS 8-Stage Static Shift Register Shift Registers Logic ICs >> Shifting Register Integrated Circuits (ICs) - Logic - Shift Registers Logic - Shift Registers Shift Registers
Supply Voltage 3V; 18 3V ~ 18V 3V~18V 1.8V 1.8V; 3V ~ 18V
Package Type Other; PDIP,SO,SOIC,TSSOP SOP; SSOP; TSSOP; Other; TSSOP16 TSSOP; Other; "16-TSSOP (0.173"", 4.40mm Width)" SSOP; TSSOP SSOP; TSSOP SOP; SSOP; TSSOP; Other; 16-TSSOP (0.173\", 4.40mm Width)
Logic Family CMOS; CD4000 CMOS
Clock Frequency 8 MHz
Propagation Delay 160 ns
Unlock Full Specs
to access all available technical data

Similar Products

CD4094B-MIL CMOS 8-Stage Shift-and-Store Bus Register - CD4094BF - Texas Instruments
Specs
Supply Voltage 3V; 18
Package Type Other; CDIP,DIESALE,WAFERSALE
Logic Family CMOS; CD4000
View Details
3 suppliers
CD74HC165 High Speed CMOS Logic 8-Bit Parallel-In/Serial-Out Shift Register - CD74HC165M - Texas Instruments
Specs
Register Type Parallel In / Serial Out
Supply Voltage 2
Package Type Other; PDIP,SOIC
View Details
9 suppliers
Shift Registers - 4035BDMQB - Quarktwin Technology Ltd.
Specs
Register Type Universal
Output Characteristics Complementary
Package Type DIP; Other; 16-CDIP (0.300\", 7.62mm)
View Details
2 suppliers