Texas Instruments Logic - Logic - Translators, Level Shifters - CD40109BNSR CD40109BNSR

Description
Manufacturer: Texas Instruments Win Source Part Number: 1159550-CD40109BNSR Manufacturer Homepage: www.ti.com Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: Texas Instruments Win Source Part Number: 1159550-CD40109BNSR Manufacturer Homepage: www.ti.com Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Translators, Level Shifters - CD40109BNSR - 1159550-CD40109BNSR - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Translators, Level Shifters - CD40109BNSR
1159550-CD40109BNSR
Logic - Logic - Translators, Level Shifters - CD40109BNSR 1159550-CD40109BNSR
Manufacturer: Texas Instruments Win Source Part Number: 1159550-CD40109BNSR Manufacturer Homepage: www.ti.com Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1159550-CD40109BNSR
Manufacturer Homepage: www.ti.com
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Shift Registers
Product Number 1159550-CD40109BNSR
Product Name Logic - Logic - Translators, Level Shifters - CD40109BNSR
Unlock Full Specs
to access all available technical data

Similar Products

 - 7988904 - RS Components, Ltd.
RS Components, Ltd.
Specs
Register Type Serial In / Parallel Out
Supply Voltage 2.5V; 3V; 3.3V; 3.6V; 5V; 5.5 V, 2 V
Package Type SOIC
View Details
Shift Registers - 1727-2001-ND - DigiKey
Specs
Register Type Serial In / Parallel Out
Supply Voltage 2V ~ 5.5V
Output Characteristics 3-State
View Details
4 suppliers
CD4035B-MIL CMOS 4-Stage Parallel In/Parallel Out Shift Register - CD4035BF3A - Texas Instruments
Specs
Supply Voltage 3V; 18
Package Type Other; CDIP
Logic Family CMOS; CD4000
View Details
3 suppliers