Automotive Catalog CMOS 8-Stage Static Shift Register 16-SOIC -40 to 125
Win Source Part Number: 1354079-CD4021BQDRQ1
Category: Integrated Circuits (ICs) - Logic - Shift Registers
Temperature Range - Operating: -40°C ~ 125°C
Fake Threat In the Open Market: 55 pct.
MSL Level: 1 (Unlimited)
Mfr: Texas Instruments
Series: Automotive, AEC-Q100, 4000B
Package: Tape & Reel
Product Status: Active
Package / Case: 16-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 16-SOIC
Base Product Number: CD4021
Mounting Type: Surface Mount
HTSUS: 8542.39.0001
REACH Status: REACH Unaffected
ECCN: EAR99
Function: Parallel or Serial to Serial
Voltage - Supply: 3V ~ 18V
Output Type: Push-Pull
Logic Type: Shift Register
Number of Elements: 1
Number of Bits per Element: 8
Parallel In Serial Out, 4000/14000/40000 Series, 8-Bit, Right Direction, True Output, CMOS, PDSO16
Shift Shift Register 1 Element 8 Bit 16-SOIC
Shift Shift Register 1 Element 8 Bit 16-SOIC
Shift Shift Register 1 Element 8 Bit 16-SOIC
IC SHIFT REGISTER 8STAGE 16SOIC
Counter Shift Registers AC CMOS 8-Stage Static Shift Reg
IC SHIFT REGISTER 8STAGE 16SOIC
Shift Shift Register 1 Element 8 Bit 16-SOIC
IC SHIFT REGISTER 8STAGE 16SOIC
| Texas Instruments | Win Source Electronics | Rochester Electronics | DigiKey | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Shift Registers | Shift Registers | Shift Registers | Shift Registers | Shift Registers | Shift Registers | Shift Registers | Shift Registers | Shift Registers |
| Product Number | CD4021BQDRQ1 | 1354079-CD4021BQDRQ1 | CD4021BQDRQ1 | 296-27439-6-ND | CD4021BQDRQ1 | CD4021BQDRQ1 | CD4021BQDRQ1 | CD4021BQDRQ1 | CD4021BQDRQ1 |
| Product Name | CD4021B-Q1 Automotive Catalog CMOS 8-Stage Static Shift Register | Integrated Circuits (ICs) - Logic - Shift Registers | Shift Registers | Logic - Shift Registers | Counter Shift Registers | Integrated Circuits (ICs) - Logic - Shift Registers | Shift Registers | Shift Registers | |
| Supply Voltage | 3V; 18 | 3V ~ 18V | 3V ~ 18V | 1.8V | 1.8V; 3V ~ 18V | 3V ~ 18V | |||
| Package Type | Other; SOIC | SOIC | SOIC; Other; SOIC16 | SOIC; Other; "16-SOIC (0.154"", 3.90mm Width)" | SOIC | SOIC; Other; 16-SOIC (0.154\", 3.90mm Width) | SOIC; Other; 16-SOIC (0.154", 3.90mm Width) | ||
| Logic Family | CMOS; CD4000 | CMOS | |||||||
| Clock Frequency | 8 MHz | ||||||||
| Propagation Delay | 160 ns |