Texas Instruments CD74HC4538-Q1 Automotive Catalog High Speed CMOS Logic Dual Retriggerable Precision Monostable Multivibrators CD74HC4538QM96G4Q1

Description
Automotive Catalog High Speed CMOS Logic Dual Retriggerable Precision Monostable Multivibrators 16-SOIC -40 to 125
Request a Quote Datasheet
Description
Automotive Catalog High Speed CMOS Logic Dual Retriggerable Precision Monostable Multivibrators 16-SOIC -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CD74HC4538-Q1 Automotive Catalog High Speed CMOS Logic Dual Retriggerable Precision Monostable Multivibrators - CD74HC4538QM96G4Q1 - Texas Instruments
Dallas, TX, United States
CD74HC4538-Q1 Automotive Catalog High Speed CMOS Logic Dual Retriggerable Precision Monostable Multivibrators
CD74HC4538QM96G4Q1
CD74HC4538-Q1 Automotive Catalog High Speed CMOS Logic Dual Retriggerable Precision Monostable Multivibrators CD74HC4538QM96G4Q1
Automotive Catalog High Speed CMOS Logic Dual Retriggerable Precision Monostable Multivibrators 16-SOIC -40 to 125

Automotive Catalog High Speed CMOS Logic Dual Retriggerable Precision Monostable Multivibrators 16-SOIC -40 to 125

Buy Now Datasheet
Multivibrators - 296-23790-1-ND - DigiKey
Thief River Falls, MN, United States
Multivibrators
296-23790-1-ND
Multivibrators 296-23790-1-ND
Monostable Multivibrator 21ns 16-SOIC

Monostable Multivibrator 21ns 16-SOIC

Buy Now Datasheet
Multivibrators - 296-23790-2-ND - DigiKey
Thief River Falls, MN, United States
Multivibrators
296-23790-2-ND
Multivibrators 296-23790-2-ND
Monostable Multivibrator 21ns 16-SOIC

Monostable Multivibrator 21ns 16-SOIC

Buy Now Datasheet
Multivibrators - 296-23790-6-ND - DigiKey
Thief River Falls, MN, United States
Multivibrators
296-23790-6-ND
Multivibrators 296-23790-6-ND
Monostable Multivibrator 21ns 16-SOIC

Monostable Multivibrator 21ns 16-SOIC

Buy Now Datasheet
Logic - Logic - Multivibrators - CD74HC4538QM96G4Q1 - 915161-CD74HC4538QM96G4Q1 - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Multivibrators - CD74HC4538QM96G4Q1
915161-CD74HC4538QM96G4Q1
Logic - Logic - Multivibrators - CD74HC4538QM96G4Q1 915161-CD74HC4538QM96G4Q1
Manufacturer: Texas Instruments Win Source Part Number: 915161-CD74HC4538QM9 6G4Q1 Series: Automotive, AEC-Q100, 74HC Operating Temperature Range: -40°C ~ 125°C Features: Monostable Multivibrator 16-SOIC Package: 16-SOIC (0.154", 3.90mm Width) Package: Reel - TR Mounting: Surface Mount Family Name: 74HC4538 Categories: Integrated Circuits (ICs) Case / Package: 16-SOIC ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance Quantity per package: 2500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 34 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 296-23790-6, CD74HC4538QM96G4Q1-N D, 296-23790-6-NDR, 296-23790-1-NDR, 296-23790-1, 296-23790-2-NDR, -296-23790-1-NDR, 296-23790-2, -296-23790-1-ND, -CD74HC4538QM96G4Q1- NDR

Manufacturer: Texas Instruments
Win Source Part Number: 915161-CD74HC4538QM96G4Q1
Series: Automotive, AEC-Q100, 74HC
Operating Temperature Range: -40°C ~ 125°C
Features: Monostable Multivibrator 16-SOIC
Package: 16-SOIC (0.154", 3.90mm Width)
Package: Reel - TR
Mounting: Surface Mount
Family Name: 74HC4538
Categories: Integrated Circuits (ICs)
Case / Package: 16-SOIC
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Balance
Quantity per package: 2500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 34 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 296-23790-6, CD74HC4538QM96G4Q1-ND, 296-23790-6-NDR, 296-23790-1-NDR, 296-23790-1, 296-23790-2-NDR, -296-23790-1-NDR, 296-23790-2, -296-23790-1-ND, -CD74HC4538QM96G4Q1-NDR

Buy Now Datasheet
Logic - Multivibrators - CD74HC4538QM96G4Q1 - Lingto Electronic Limited
Shenzhen, China
Logic - Multivibrators
CD74HC4538QM96G4Q1
Logic - Multivibrators CD74HC4538QM96G4Q1
IC MULTIVIBRATOR 21NS 16SOIC

IC MULTIVIBRATOR 21NS 16SOIC

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Multivibrators - CD74HC4538QM96G4Q1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Multivibrators
CD74HC4538QM96G4Q1
Integrated Circuits (ICs) - Logic - Multivibrators CD74HC4538QM96G4Q1
IC MULTIVIBRATOR 21NS 16SOIC

IC MULTIVIBRATOR 21NS 16SOIC

Supplier's Site
Multivibrators - CD74HC4538QM96G4Q1 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Multivibrators
CD74HC4538QM96G4Q1
Multivibrators CD74HC4538QM96G4Q1
Monostable Multivibrator 21 ns 16-SOIC

Monostable Multivibrator 21 ns 16-SOIC

Buy Now

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Monostable Multivibrators Monostable Multivibrators Monostable Multivibrators Monostable Multivibrators Monostable Multivibrators Monostable Multivibrators
Product Number CD74HC4538QM96G4Q1 296-23790-1-ND 915161-CD74HC4538QM96G4Q1 CD74HC4538QM96G4Q1 CD74HC4538QM96G4Q1 CD74HC4538QM96G4Q1
Product Name CD74HC4538-Q1 Automotive Catalog High Speed CMOS Logic Dual Retriggerable Precision Monostable Multivibrators Multivibrators Logic - Logic - Multivibrators - CD74HC4538QM96G4Q1 Logic - Multivibrators Integrated Circuits (ICs) - Logic - Multivibrators Multivibrators
Type Retriggerable Non-Retriggerable
Supply Voltage 3.3V; 5V; 2 2 V ~ 6 V
Package Type Other; SOIC,TSSOP SOIC; Other; "16-SOIC (0.154"", 3.90mm Width)" SOIC; Other; 16-SOIC SOIC; Other; 16-SOIC (0.154\", 3.90mm Width)
Logic Family HC
Unlock Full Specs
to access all available technical data

Similar Products

SN54LS123-SP Retriggerable Monostable Multivibrators - 5962-7603901VEA - Texas Instruments
Specs
Type Retriggerable
Supply Voltage 4.75
Package Type Other; CDIP,CFP
View Details
SN74AHCT123A Dual Retriggerable Monostable Multivibrators - SN74AHCT123APWR - Texas Instruments
Specs
Type Retriggerable
Supply Voltage 5V; 2
Package Type Other; PDIP,SOIC,SSOP,TSSOP,TVSOP
View Details
8 suppliers
SN74AHC123A Dual Retriggerable Monostable Multivibrators - SN74AHC123APWR - Texas Instruments
Specs
Type Retriggerable
Supply Voltage 3.3V; 5V; 2
Package Type Other; PDIP,SOIC,SSOP,TSSOP,TVSOP
View Details
8 suppliers
CD74HCT123 High Speed CMOS Logic Dual Retriggerable Monostable Multivibrators with Reset - CD74HCT123M - Texas Instruments
Specs
Type Retriggerable
Supply Voltage 5V; 4.5
Package Type Other; PDIP,SOIC
View Details
8 suppliers