Texas Instruments CD74HC423 High Speed CMOS Logic Dual Retriggerable Monostable Multivibrators with Reset CD74HC423MT

Description
High Speed CMOS Logic Dual Retriggerable Monostable Multivibrators with Reset 16-SOIC -55 to 125
Request a Quote Datasheet
Description
High Speed CMOS Logic Dual Retriggerable Monostable Multivibrators with Reset 16-SOIC -55 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CD74HC423 High Speed CMOS Logic Dual Retriggerable Monostable Multivibrators with Reset - CD74HC423MT - Texas Instruments
Dallas, TX, United States
CD74HC423 High Speed CMOS Logic Dual Retriggerable Monostable Multivibrators with Reset
CD74HC423MT
CD74HC423 High Speed CMOS Logic Dual Retriggerable Monostable Multivibrators with Reset CD74HC423MT
High Speed CMOS Logic Dual Retriggerable Monostable Multivibrators with Reset 16-SOIC -55 to 125

High Speed CMOS Logic Dual Retriggerable Monostable Multivibrators with Reset 16-SOIC -55 to 125

Buy Now Datasheet
Logic - Logic - Multivibrators - CD74HC423MT - 1028422-CD74HC423MT - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Multivibrators - CD74HC423MT
1028422-CD74HC423MT
Logic - Logic - Multivibrators - CD74HC423MT 1028422-CD74HC423MT
Manufacturer: Texas Instruments Win Source Part Number: 1028422-CD74HC423MT Packaging: Reel - TR Mounting: SMD (SMT) Logic Type: Monostable Schmitt Trigger Input: No Current - Output High, Low: 5.2mA, 5.2mA Independent Circuits: 2 Propagation Delay: 25ns Categories: Integrated Circuits Status: Active Temperature Range - Operating: -55°C to 125°C Case / Package: 16-SOIC Supply Voltage - Operating: 2 V to 6 V Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1028422-CD74HC423MT
Packaging: Reel - TR
Mounting: SMD (SMT)
Logic Type: Monostable
Schmitt Trigger Input: No
Current - Output High, Low: 5.2mA, 5.2mA
Independent Circuits: 2
Propagation Delay: 25ns
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -55°C to 125°C
Case / Package: 16-SOIC
Supply Voltage - Operating: 2 V to 6 V
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Multivibrators - 296-CD74HC423MTTR-ND - DigiKey
Thief River Falls, MN, United States
Multivibrators
296-CD74HC423MTTR-ND
Multivibrators 296-CD74HC423MTTR-ND
Monostable Multivibrator 25ns 16-SOIC

Monostable Multivibrator 25ns 16-SOIC

Buy Now Datasheet
Multivibrators - 296-CD74HC423MTCT-ND - DigiKey
Thief River Falls, MN, United States
Multivibrators
296-CD74HC423MTCT-ND
Multivibrators 296-CD74HC423MTCT-ND
Monostable Multivibrator 25ns 16-SOIC

Monostable Multivibrator 25ns 16-SOIC

Buy Now Datasheet
Multivibrators - CD74HC423MT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Multivibrators
CD74HC423MT
Multivibrators CD74HC423MT
Monostable Multivibrator 25 ns 16-SOIC

Monostable Multivibrator 25 ns 16-SOIC

Buy Now
Integrated Circuits (ICs) - Logic - Multivibrators - CD74HC423MT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Multivibrators
CD74HC423MT
Integrated Circuits (ICs) - Logic - Multivibrators CD74HC423MT
IC MULTIVIBRATOR 25NS 16SOIC

IC MULTIVIBRATOR 25NS 16SOIC

Supplier's Site
Logic - Multivibrators - CD74HC423MT - Lingto Electronic Limited
Shenzhen, China
Logic - Multivibrators
CD74HC423MT
Logic - Multivibrators CD74HC423MT
IC MULTIVIBRATOR 25NS 16SOIC

IC MULTIVIBRATOR 25NS 16SOIC

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Monostable Multivibrators Monostable Multivibrators Monostable Multivibrators Monostable Multivibrators Monostable Multivibrators Monostable Multivibrators
Product Number CD74HC423MT 1028422-CD74HC423MT 296-CD74HC423MTTR-ND CD74HC423MT CD74HC423MT CD74HC423MT
Product Name CD74HC423 High Speed CMOS Logic Dual Retriggerable Monostable Multivibrators with Reset Logic - Logic - Multivibrators - CD74HC423MT Multivibrators Multivibrators Integrated Circuits (ICs) - Logic - Multivibrators Logic - Multivibrators
Type Retriggerable Non-Retriggerable
Supply Voltage 3.3V; 5V; 2 2 V ~ 6 V 2 V ~ 6 V
Package Type Other; PDIP,SO,SOIC,TSSOP SOIC; Other; 16-SOIC SOIC; Other; "16-SOIC (0.154"", 3.90mm Width)" SOIC; Other; 16-SOIC (0.154\", 3.90mm Width) SOIC
Logic Family HC
Unlock Full Specs
to access all available technical data

Similar Products

SN54LS221 Dual Monostable Multivibrators With Schmitt-trigger Inputs - 7604201FA - Texas Instruments
Specs
Supply Voltage 4.75
Package Type Other; CDIP,CFP,LCCC
Logic Family LS
View Details
3 suppliers
CD14538B CMOS Dual Precision Monostable Multivibrator (125 C Operation) - CD14538BF3A - Texas Instruments
Specs
Supply Voltage 3V; 10
Package Type Other; CDIP,PDIP,SO,SOIC,TSSOP,WAFERSALE
Propagation Delay 300 ns
View Details
3 suppliers
CD54HC4538 High Speed CMOS Logic Dual Retriggerable Precision Monostable Multivibrator - 5962-8688601EA - Texas Instruments
Specs
Type Retriggerable
Package Type Other; CDIP,WAFERSALE
Logic Family HC
View Details
SN74LV123A Dual Retriggerable Monostable Multivibrators - SN74LV123ADG4 - Texas Instruments
Specs
Type Retriggerable
Supply Voltage 2.5V; 3.3V; 5V; 2
Package Type Other; SO,SOIC,SSOP,TSSOP,TVSOP,VQFN
View Details
5 suppliers