Texas Instruments CD74HC4538 High Speed CMOS Logic Dual Retriggerable Precision Monostable Multivibrators CD74HC4538MT

Description
High Speed CMOS Logic Dual Retriggerable Precision Monostable Multivibrators 16-SOIC -55 to 125
Request a Quote Datasheet
Description
High Speed CMOS Logic Dual Retriggerable Precision Monostable Multivibrators 16-SOIC -55 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CD74HC4538 High Speed CMOS Logic Dual Retriggerable Precision Monostable Multivibrators - CD74HC4538MT - Texas Instruments
Dallas, TX, United States
CD74HC4538 High Speed CMOS Logic Dual Retriggerable Precision Monostable Multivibrators
CD74HC4538MT
CD74HC4538 High Speed CMOS Logic Dual Retriggerable Precision Monostable Multivibrators CD74HC4538MT
High Speed CMOS Logic Dual Retriggerable Precision Monostable Multivibrators 16-SOIC -55 to 125

High Speed CMOS Logic Dual Retriggerable Precision Monostable Multivibrators 16-SOIC -55 to 125

Buy Now Datasheet
Logic - Logic - Multivibrators - CD74HC4538MT - 1028433-CD74HC4538MT - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Multivibrators - CD74HC4538MT
1028433-CD74HC4538MT
Logic - Logic - Multivibrators - CD74HC4538MT 1028433-CD74HC4538MT
Manufacturer: Texas Instruments Win Source Part Number: 1028433-CD74HC4538MT Packaging: Reel - TR Mounting: SMD (SMT) Logic Type: Monostable Schmitt Trigger Input: Yes Current - Output High, Low: 5.2mA, 5.2mA Independent Circuits: 2 Propagation Delay: 21ns Categories: Integrated Circuits Status: Active Temperature Range - Operating: -55°C to 125°C Case / Package: 16-SOIC Supply Voltage - Operating: 2 V to 6 V Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1028433-CD74HC4538MT
Packaging: Reel - TR
Mounting: SMD (SMT)
Logic Type: Monostable
Schmitt Trigger Input: Yes
Current - Output High, Low: 5.2mA, 5.2mA
Independent Circuits: 2
Propagation Delay: 21ns
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -55°C to 125°C
Case / Package: 16-SOIC
Supply Voltage - Operating: 2 V to 6 V
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Multivibrators - 296-CD74HC4538MTDKR-ND - DigiKey
Thief River Falls, MN, United States
Monostable Multivibrator 21ns 16-SOIC

Monostable Multivibrator 21ns 16-SOIC

Buy Now Datasheet
Multivibrators - 296-CD74HC4538MTTR-ND - DigiKey
Thief River Falls, MN, United States
Monostable Multivibrator 21ns 16-SOIC

Monostable Multivibrator 21ns 16-SOIC

Buy Now Datasheet
Multivibrators - 296-CD74HC4538MTCT-ND - DigiKey
Thief River Falls, MN, United States
Monostable Multivibrator 21ns 16-SOIC

Monostable Multivibrator 21ns 16-SOIC

Buy Now Datasheet
Multivibrators - CD74HC4538MT - ODG (Origin Data Global)
Shenzhen, China
Multivibrators
CD74HC4538MT
Multivibrators CD74HC4538MT
IC MULTIVIBRATOR 21NS 16SOIC

IC MULTIVIBRATOR 21NS 16SOIC

Supplier's Site Datasheet
Logic - Multivibrators - CD74HC4538MT - Lingto Electronic Limited
Shenzhen, China
Logic - Multivibrators
CD74HC4538MT
Logic - Multivibrators CD74HC4538MT
IC MULTIVIBRATOR 21NS 16SOIC

IC MULTIVIBRATOR 21NS 16SOIC

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Multivibrators - CD74HC4538MT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Multivibrators
CD74HC4538MT
Integrated Circuits (ICs) - Logic - Multivibrators CD74HC4538MT
IC MULTIVIBRATOR 21NS 16SOIC

IC MULTIVIBRATOR 21NS 16SOIC

Supplier's Site
Multivibrators - CD74HC4538MT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Multivibrators
CD74HC4538MT
Multivibrators CD74HC4538MT
Monostable Multivibrator 21 ns 16-SOIC

Monostable Multivibrator 21 ns 16-SOIC

Buy Now

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey ODG (Origin Data Global) Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Monostable Multivibrators Monostable Multivibrators Monostable Multivibrators Monostable Multivibrators Monostable Multivibrators Monostable Multivibrators Monostable Multivibrators
Product Number CD74HC4538MT 1028433-CD74HC4538MT 296-CD74HC4538MTDKR-ND CD74HC4538MT CD74HC4538MT CD74HC4538MT CD74HC4538MT
Product Name CD74HC4538 High Speed CMOS Logic Dual Retriggerable Precision Monostable Multivibrators Logic - Logic - Multivibrators - CD74HC4538MT Multivibrators Multivibrators Logic - Multivibrators Integrated Circuits (ICs) - Logic - Multivibrators Multivibrators
Type Retriggerable Non-Retriggerable
Supply Voltage 3.3V; 5V; 2 2 V ~ 6 V 2 V ~ 6 V 2 V ~ 6 V
Package Type Other; PDIP,SO,SOIC,TSSOP SOIC; Other; 16-SOIC SOIC; Other; "16-SOIC (0.154"", 3.90mm Width)" SOIC; Other; 16-SOIC (0.154", 3.90mm Width) SOIC SOIC; Other; 16-SOIC (0.154\", 3.90mm Width)
Logic Family HC
Unlock Full Specs
to access all available technical data

Similar Products

SN74LV123A Dual Retriggerable Monostable Multivibrators - SN74LV123AD - Texas Instruments
Specs
Type Retriggerable
Supply Voltage 2.5V; 3.3V; 5V; 2
Package Type Other; SO,SOIC,SSOP,TSSOP,TVSOP,VQFN
View Details
6 suppliers
CD74HC4538 High Speed CMOS Logic Dual Retriggerable Precision Monostable Multivibrators - CD74HC4538ME4 - Texas Instruments
Specs
Type Retriggerable
Supply Voltage 3.3V; 5V; 2
Package Type Other; PDIP,SO,SOIC,TSSOP
View Details
5 suppliers
CD54HCT123 High Speed CMOS Logic Dual Retriggerable Monostable Multivibrators with Resets - 5962-8970001EA - Texas Instruments
Specs
Type Retriggerable
Package Type Other; CDIP,WAFERSALE
Logic Family HCT
View Details
3 suppliers
Multivibrators - 9602PCQR - Quarktwin Technology Ltd.
Specs
Supply Voltage 4.75 V ~ 5.25 V
Package Type DIP; Other; 16-DIP (0.300\", 7.62mm)
Operating Temperature 0 to 75 C (32 to 167 F)
View Details