Texas Instruments SN74LS221 Dual monostable multivibrators with Schmitt-trigger inputs SN74LS221NSR

Description
Dual monostable multivibrators with Schmitt-trigger inputs 16-SO 0 to 70
Request a Quote Datasheet
Description
Dual monostable multivibrators with Schmitt-trigger inputs 16-SO 0 to 70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74LS221 Dual monostable multivibrators with Schmitt-trigger inputs - SN74LS221NSR - Texas Instruments
Dallas, TX, United States
SN74LS221 Dual monostable multivibrators with Schmitt-trigger inputs
SN74LS221NSR
SN74LS221 Dual monostable multivibrators with Schmitt-trigger inputs SN74LS221NSR
Dual monostable multivibrators with Schmitt-trigger inputs 16-SO 0 to 70

Dual monostable multivibrators with Schmitt-trigger inputs 16-SO 0 to 70

Buy Now Datasheet
 - SN74LS221NSR - Rochester Electronics
Newburyport, MA, United States
Monostable Multivibrator, LS Series, 2-Func, TTL, PDSO16

Monostable Multivibrator, LS Series, 2-Func, TTL, PDSO16

Supplier's Site Datasheet
Multivibrators - 296-38801-2-ND - DigiKey
Thief River Falls, MN, United States
Multivibrators
296-38801-2-ND
Multivibrators 296-38801-2-ND
Monostable Multivibrator 45ns 16-SO

Monostable Multivibrator 45ns 16-SO

Buy Now Datasheet
Logic - Logic - Multivibrators - SN74LS221NSR - 138577-SN74LS221NSR - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Multivibrators - SN74LS221NSR
138577-SN74LS221NSR
Logic - Logic - Multivibrators - SN74LS221NSR 138577-SN74LS221NSR
Manufacturer: Texas Instruments Win Source Part Number: 138577-SN74LS221NSR Packaging: Reel - TR Mounting: SMD (SMT) Logic Type: Monostable Schmitt Trigger Input: No Current - Output High, Low: 400μA, 8mA Independent Circuits: 2 Propagation Delay: 45ns Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 16-SO Supply Voltage - Operating: 4.75 V to 5.25 V Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 138577-SN74LS221NSR
Packaging: Reel - TR
Mounting: SMD (SMT)
Logic Type: Monostable
Schmitt Trigger Input: No
Current - Output High, Low: 400μA, 8mA
Independent Circuits: 2
Propagation Delay: 45ns
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 16-SO
Supply Voltage - Operating: 4.75 V to 5.25 V
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Multivibrators - SN74LS221NSR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Multivibrators
SN74LS221NSR
Multivibrators SN74LS221NSR
Monostable Multivibrator 45 ns 16-SO

Monostable Multivibrator 45 ns 16-SO

Buy Now
Integrated Circuits (ICs) - Logic - Multivibrators - SN74LS221NSR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Multivibrators
SN74LS221NSR
Integrated Circuits (ICs) - Logic - Multivibrators SN74LS221NSR
IC MULTIVIBRATOR 45NS 16SO

IC MULTIVIBRATOR 45NS 16SO

Supplier's Site
Multivibrators - SN74LS221NSR - ODG (Origin Data Global)
Shenzhen, China
Multivibrators
SN74LS221NSR
Multivibrators SN74LS221NSR
IC MULTIVIBRATOR 45NS 16SO

IC MULTIVIBRATOR 45NS 16SO

Supplier's Site Datasheet
Logic - Multivibrators - SN74LS221NSR - Lingto Electronic Limited
Shenzhen, China
Logic - Multivibrators
SN74LS221NSR
Logic - Multivibrators SN74LS221NSR
IC MULTIVIBRATOR 45NS 16SO

IC MULTIVIBRATOR 45NS 16SO

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments Rochester Electronics DigiKey Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Lingto Electronic Limited
Product Category Monostable Multivibrators Monostable Multivibrators Monostable Multivibrators Monostable Multivibrators Monostable Multivibrators Monostable Multivibrators Monostable Multivibrators Monostable Multivibrators
Product Number SN74LS221NSR SN74LS221NSR 296-38801-2-ND 138577-SN74LS221NSR SN74LS221NSR SN74LS221NSR SN74LS221NSR SN74LS221NSR
Product Name SN74LS221 Dual monostable multivibrators with Schmitt-trigger inputs Multivibrators Logic - Logic - Multivibrators - SN74LS221NSR Multivibrators Integrated Circuits (ICs) - Logic - Multivibrators Multivibrators Logic - Multivibrators
Supply Voltage 5V; 4.75 4.75 V ~ 5.25 V 4.75 V ~ 5.25 V 4.75 V ~ 5.25 V
Package Type Other; PDIP,SO,SOIC,SSOP SOP; Other; SOP16 SOIC; Other; "16-SOIC (0.209"", 5.30mm Width)" Other; 16-SO SOIC; Other; 16-SOIC (0.209\", 5.30mm Width) SOIC; Other; 16-SOIC (0.209", 5.30mm Width)
Logic Family LS TTL
Propagation Delay 80 ns 45 ns
Unlock Full Specs
to access all available technical data

Similar Products

SN54LS123 Retriggerable Monostable Multivibrators - 7603901FA - Texas Instruments
Specs
Type Retriggerable
Supply Voltage 4.75
Package Type Other; CDIP,CFP,LCCC
View Details
3 suppliers
SN54LS123 Retriggerable Monostable Multivibrators - JM38510/31401BEA - Texas Instruments
Specs
Type Retriggerable
Supply Voltage 4.75
Package Type Other; CDIP,CFP,LCCC
View Details
3 suppliers
Multivibrators - 4528BDM - Quarktwin Technology Ltd.
Texas Instruments
Specs
Package Type DIP; Other; 16-CDIP (0.300\", 7.62mm)
View Details
2 suppliers
CD4047B CMOS Low-Power Monostable/Astable Multivibrator - CD4047BPWR - Texas Instruments
Specs
Supply Voltage 3V; 10
Package Type Other; PDIP,SO,SOIC,TSSOP
Logic Family CD4000
View Details
8 suppliers