Texas Instruments CD74HC123 High Speed CMOS Logic Dual Retriggerable Monostable Multivibrators with Reset CD74HC123NSR

Description
High Speed CMOS Logic Dual Retriggerable Monostable Multivibrators with Reset 16-SO -55 to 125
Request a Quote Datasheet
Description
High Speed CMOS Logic Dual Retriggerable Monostable Multivibrators with Reset 16-SO -55 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CD74HC123 High Speed CMOS Logic Dual Retriggerable Monostable Multivibrators with Reset - CD74HC123NSR - Texas Instruments
Dallas, TX, United States
CD74HC123 High Speed CMOS Logic Dual Retriggerable Monostable Multivibrators with Reset
CD74HC123NSR
CD74HC123 High Speed CMOS Logic Dual Retriggerable Monostable Multivibrators with Reset CD74HC123NSR
High Speed CMOS Logic Dual Retriggerable Monostable Multivibrators with Reset 16-SO -55 to 125

High Speed CMOS Logic Dual Retriggerable Monostable Multivibrators with Reset 16-SO -55 to 125

Buy Now Datasheet
Multivibrators - 296-31564-2-ND - DigiKey
Thief River Falls, MN, United States
Multivibrators
296-31564-2-ND
Multivibrators 296-31564-2-ND
Monostable Multivibrator 25ns 16-SO

Monostable Multivibrator 25ns 16-SO

Buy Now Datasheet
Multivibrators - 296-31564-6-ND - DigiKey
Thief River Falls, MN, United States
Multivibrators
296-31564-6-ND
Multivibrators 296-31564-6-ND
Monostable Multivibrator 25ns 16-SO

Monostable Multivibrator 25ns 16-SO

Buy Now Datasheet
Multivibrators - 296-31564-1-ND - DigiKey
Thief River Falls, MN, United States
Multivibrators
296-31564-1-ND
Multivibrators 296-31564-1-ND
Monostable Multivibrator 25ns 16-SO

Monostable Multivibrator 25ns 16-SO

Buy Now Datasheet
Logic - Logic - Multivibrators - CD74HC123NSR - 006813-CD74HC123NSR - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Multivibrators - CD74HC123NSR
006813-CD74HC123NSR
Logic - Logic - Multivibrators - CD74HC123NSR 006813-CD74HC123NSR
Manufacturer: Texas Instruments Win Source Part Number: 006813-CD74HC123NSR Packaging: Reel - TR Mounting: SMD (SMT) Logic Type: Monostable Schmitt Trigger Input: No Current - Output High, Low: 5.2mA, 5.2mA Independent Circuits: 2 Propagation Delay: 25ns Categories: Integrated Circuits Status: Active Temperature Range - Operating: -55°C to 125°C Case / Package: 16-SO Supply Voltage - Operating: 2 V to 6 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 006813-CD74HC123NSR
Packaging: Reel - TR
Mounting: SMD (SMT)
Logic Type: Monostable
Schmitt Trigger Input: No
Current - Output High, Low: 5.2mA, 5.2mA
Independent Circuits: 2
Propagation Delay: 25ns
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -55°C to 125°C
Case / Package: 16-SO
Supply Voltage - Operating: 2 V to 6 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Multivibrators - CD74HC123NSR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Multivibrators
CD74HC123NSR
Multivibrators CD74HC123NSR
Monostable Multivibrator 25 ns 16-SO

Monostable Multivibrator 25 ns 16-SO

Buy Now
Logic - Multivibrators - CD74HC123NSR - Lingto Electronic Limited
Shenzhen, China
Logic - Multivibrators
CD74HC123NSR
Logic - Multivibrators CD74HC123NSR
IC MULTIVIBRATOR 25NS 16SO

IC MULTIVIBRATOR 25NS 16SO

Supplier's Site Datasheet
Multivibrators - CD74HC123NSR - ODG (Origin Data Global)
Shenzhen, China
Multivibrators
CD74HC123NSR
Multivibrators CD74HC123NSR
IC MULTIVIBRATOR 25NS 16SO

IC MULTIVIBRATOR 25NS 16SO

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Multivibrators - CD74HC123NSR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Multivibrators
CD74HC123NSR
Integrated Circuits (ICs) - Logic - Multivibrators CD74HC123NSR
IC MULTIVIBRATOR 25NS 16SO

IC MULTIVIBRATOR 25NS 16SO

Supplier's Site

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Monostable Multivibrators Monostable Multivibrators Monostable Multivibrators Monostable Multivibrators Monostable Multivibrators Monostable Multivibrators Monostable Multivibrators
Product Number CD74HC123NSR 296-31564-2-ND 006813-CD74HC123NSR CD74HC123NSR CD74HC123NSR CD74HC123NSR CD74HC123NSR
Product Name CD74HC123 High Speed CMOS Logic Dual Retriggerable Monostable Multivibrators with Reset Multivibrators Logic - Logic - Multivibrators - CD74HC123NSR Multivibrators Logic - Multivibrators Multivibrators Integrated Circuits (ICs) - Logic - Multivibrators
Type Retriggerable Non-Retriggerable
Supply Voltage 3.3V; 5V; 2 2 V ~ 6 V 2 V ~ 6 V 2 V ~ 6 V
Package Type Other; PDIP,SO,SOIC,TSSOP SOIC; Other; "16-SOIC (0.209"", 5.30mm Width)" Other; 16-SO SOIC; Other; 16-SOIC (0.209\", 5.30mm Width) SOIC; Other; 16-SOIC (0.209", 5.30mm Width)
Logic Family HC
Unlock Full Specs
to access all available technical data

Similar Products

CD14538B CMOS Dual Precision Monostable Multivibrator (125 C Operation) - CD14538BPW - Texas Instruments
Specs
Supply Voltage 3V; 10
Package Type Other; CDIP,PDIP,SO,SOIC,TSSOP,WAFERSALE
Propagation Delay 300 ns
View Details
6 suppliers
SN54LS221 Dual Monostable Multivibrators With Schmitt-trigger Inputs - JM38510/31402BFA - Texas Instruments
Specs
Supply Voltage 4.75
Package Type Other; CDIP,CFP,LCCC
Logic Family LS
View Details
3 suppliers
CD4098B CMOS Dual Monostable Multivibrator - CD4098BMG4 - Texas Instruments
Specs
Supply Voltage 3V; 10
Package Type Other; PDIP,SO,SOIC,TSSOP
Logic Family CD4000
View Details
CD74HC4538 High Speed CMOS Logic Dual Retriggerable Precision Monostable Multivibrators - CD74HC4538MG4 - Texas Instruments
Specs
Type Retriggerable
Supply Voltage 3.3V; 5V; 2
Package Type Other; PDIP,SO,SOIC,TSSOP
View Details
5 suppliers