Texas Instruments CD54HC4538 High Speed CMOS Logic Dual Retriggerable Precision Monostable Multivibrator CD54HC4538F

Description
High Speed CMOS Logic Dual Retriggerable Precision Monostable Multivibrator 16-CDIP -55 to 125
Request a Quote Datasheet
Description
High Speed CMOS Logic Dual Retriggerable Precision Monostable Multivibrator 16-CDIP -55 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CD54HC4538 High Speed CMOS Logic Dual Retriggerable Precision Monostable Multivibrator - CD54HC4538F - Texas Instruments
Dallas, TX, United States
CD54HC4538 High Speed CMOS Logic Dual Retriggerable Precision Monostable Multivibrator
CD54HC4538F
CD54HC4538 High Speed CMOS Logic Dual Retriggerable Precision Monostable Multivibrator CD54HC4538F
High Speed CMOS Logic Dual Retriggerable Precision Monostable Multivibrator 16-CDIP -55 to 125

High Speed CMOS Logic Dual Retriggerable Precision Monostable Multivibrator 16-CDIP -55 to 125

Buy Now Datasheet
Logic - Logic - Multivibrators - CD54HC4538F - 1159980-CD54HC4538F - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Multivibrators - CD54HC4538F
1159980-CD54HC4538F
Logic - Logic - Multivibrators - CD54HC4538F 1159980-CD54HC4538F
Manufacturer: Texas Instruments Win Source Part Number: 1159980-CD54HC4538F Manufacturer Homepage: www.ti.com Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1159980-CD54HC4538F
Manufacturer Homepage: www.ti.com
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Limited

Buy Now
Futian, China
Integrated Circuits (ICs) - Logic - Multivibrators
CD54HC4538F
Integrated Circuits (ICs) - Logic - Multivibrators CD54HC4538F
HIGH SPEED CMOS LOGIC DUAL RETRI

HIGH SPEED CMOS LOGIC DUAL RETRI

Supplier's Site
Multivibrators - CD54HC4538F - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Multivibrators
CD54HC4538F
Multivibrators CD54HC4538F
Monostable Multivibrator 43 ns 16-CDIP

Monostable Multivibrator 43 ns 16-CDIP

Buy Now Datasheet
Multivibrators - CD54HC4538F - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Multivibrators
CD54HC4538F
Multivibrators CD54HC4538F
Monostable Multivibrator

Monostable Multivibrator

Buy Now Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Quarktwin Technology Ltd.
Product Category Monostable Multivibrators Monostable Multivibrators Monostable Multivibrators Monostable Multivibrators Monostable Multivibrators
Product Number CD54HC4538F 1159980-CD54HC4538F CD54HC4538F CD54HC4538F CD54HC4538F
Product Name CD54HC4538 High Speed CMOS Logic Dual Retriggerable Precision Monostable Multivibrator Logic - Logic - Multivibrators - CD54HC4538F Integrated Circuits (ICs) - Logic - Multivibrators Multivibrators Multivibrators
Type Retriggerable Retriggerable
Package Type Other; CDIP,WAFERSALE DIP; Other; 16-CDIP (0.300\", 7.62mm)
Logic Family HC
Unlock Full Specs
to access all available technical data

Similar Products

Multivibrators - 296-CD14538BE-NG-ND - DigiKey
Specs
Features Schmitt Trigger
Package Type DIP; Other; "16-DIP (0.300"", 7.62mm)"
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
3 suppliers
SN74LS122 Retriggerable monostable multivibrator - SN74LS122D - Texas Instruments
Specs
Type Retriggerable
Supply Voltage 5V; 4.75
Package Type Other; PDIP,SO,SOIC
View Details
6 suppliers
Integrated Circuits (ICs) - Logic - Multivibrators - 9600DM - Acme Chip Technology Co., Limited
Specs
Package Type Other; 14-CDIP
Operating Current 12.8 mA
View Details
2 suppliers
Multivibrators - CD14538BPWR-P - Quarktwin Technology Ltd.
Specs
Supply Voltage 1.8V; 3 V ~ 18 V
Package Type SOP; SSOP; TSSOP; Other; 16-TSSOP (0.173\", 4.40mm Width)
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers