Texas Instruments Integrated Circuits (ICs) - Logic - Multivibrators 4528BDMQB

Description
IC MULTIVIBRATOR
Datasheet
Description
IC MULTIVIBRATOR
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Logic - Multivibrators - 4528BDMQB - Acme Chip Technology Co., Limited
Shenzhen, China
Integrated Circuits (ICs) - Logic - Multivibrators
4528BDMQB
Integrated Circuits (ICs) - Logic - Multivibrators 4528BDMQB
IC MULTIVIBRATOR

IC MULTIVIBRATOR

Supplier's Site
Multivibrators - 4528BDMQB - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Multivibrators
4528BDMQB
Multivibrators 4528BDMQB
Monostable Multivibrator 16-CDIP

Monostable Multivibrator 16-CDIP

Buy Now Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Quarktwin Technology Ltd.
Product Category Monostable Multivibrators Monostable Multivibrators
Product Number 4528BDMQB 4528BDMQB
Product Name Integrated Circuits (ICs) - Logic - Multivibrators Multivibrators
Package Type Other; 16-CDIP DIP; Other; 16-CDIP (0.300\", 7.62mm)
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Multivibrators - 74HC4538P-E - Lingto Electronic Limited
Specs
Type Non-Retriggerable
Operating Current 5.2 mA
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Dual retriggerable monostable multivibrator with reset - 74AHC123APW,118 - Nexperia B.V.
Specs
Type Retriggerable
Supply Voltage +7.0
Features Master Reset; ESD Protection
View Details
8 suppliers
SN74LS123 Dual retriggerable monostable multivibrators - SN74LS123DG4 - Texas Instruments
Specs
Type Retriggerable
Supply Voltage 5V; 4.75
Package Type Other; PDIP,SO,SOIC
View Details
6 suppliers
Monostable Multivibrator - 161/C,D.I - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Supply Voltage 8 V
Package Type DIP (optional feature); Other (optional feature); Lead Can / Flat Pack
Number of units in IC 1
View Details