Texas Instruments CD14538B CMOS Dual Precision Monostable Multivibrator (125 C Operation) CD14538BM

Description
CMOS Dual Precision Monostable Multivibrator (125 C Operation) 16-SOIC -55 to 125
Request a Quote Datasheet
Description
CMOS Dual Precision Monostable Multivibrator (125 C Operation) 16-SOIC -55 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CD14538B CMOS Dual Precision Monostable Multivibrator (125 C Operation) - CD14538BM - Texas Instruments
Dallas, TX, United States
CD14538B CMOS Dual Precision Monostable Multivibrator (125 C Operation)
CD14538BM
CD14538B CMOS Dual Precision Monostable Multivibrator (125 C Operation) CD14538BM
CMOS Dual Precision Monostable Multivibrator (125 C Operation) 16-SOIC -55 to 125

CMOS Dual Precision Monostable Multivibrator (125 C Operation) 16-SOIC -55 to 125

Buy Now Datasheet
Multivibrators - 296-32849-5-ND - DigiKey
Thief River Falls, MN, United States
Multivibrators
296-32849-5-ND
Multivibrators 296-32849-5-ND
Monostable Multivibrator 100ns 16-SOIC

Monostable Multivibrator 100ns 16-SOIC

Buy Now Datasheet
Logic - Logic - Multivibrators - CD14538BM - 083110-CD14538BM - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Multivibrators - CD14538BM
083110-CD14538BM
Logic - Logic - Multivibrators - CD14538BM 083110-CD14538BM
Manufacturer: Texas Instruments Win Source Part Number: 083110-CD14538BM Packaging: Reel - TR Mounting: SMD (SMT) Logic Type: Monostable Schmitt Trigger Input: Yes Current - Output High, Low: 6.8mA, 6.8mA Independent Circuits: 2 Propagation Delay: 100ns Categories: Integrated Circuits Status: Active Temperature Range - Operating: -55°C to 125°C Case / Package: 16-SOIC Supply Voltage - Operating: 3 V to 18 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 083110-CD14538BM
Packaging: Reel - TR
Mounting: SMD (SMT)
Logic Type: Monostable
Schmitt Trigger Input: Yes
Current - Output High, Low: 6.8mA, 6.8mA
Independent Circuits: 2
Propagation Delay: 100ns
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -55°C to 125°C
Case / Package: 16-SOIC
Supply Voltage - Operating: 3 V to 18 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Logic, Dual Prec Multivib, 16Soic; Logic Family / Base Number Texas Instruments - 36AJ8494 - Newark, An Avnet Company
Chicago, IL, United States
Logic, Dual Prec Multivib, 16Soic; Logic Family / Base Number Texas Instruments
36AJ8494
Logic, Dual Prec Multivib, 16Soic; Logic Family / Base Number Texas Instruments 36AJ8494
LOGIC, DUAL PREC MULTIVIB, 16SOIC; Logic Family / Base Number:CD4538; Multivibrator Type:Monostable; Output Current:6.8mA; Supply Voltage Min:3V; Supply Voltage Max:18V; Logic Case Style:SOIC; No. of Pins:16Pins; Propagation RoHS Compliant: Yes

LOGIC, DUAL PREC MULTIVIB, 16SOIC; Logic Family / Base Number:CD4538; Multivibrator Type:Monostable; Output Current:6.8mA; Supply Voltage Min:3V; Supply Voltage Max:18V; Logic Case Style:SOIC; No. of Pins:16Pins; Propagation RoHS Compliant: Yes

Supplier's Site
Logic - Multivibrators - CD14538BM - Lingto Electronic Limited
Shenzhen, China
Logic - Multivibrators
CD14538BM
Logic - Multivibrators CD14538BM
IC MULTIVIBRATOR 100NS 16SOIC

IC MULTIVIBRATOR 100NS 16SOIC

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Multivibrators - CD14538BM - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Multivibrators
CD14538BM
Integrated Circuits (ICs) - Logic - Multivibrators CD14538BM
IC MULTIVIBRATOR 100NS 16SOIC

IC MULTIVIBRATOR 100NS 16SOIC

Supplier's Site
Multivibrators - CD14538BM - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Multivibrators
CD14538BM
Multivibrators CD14538BM
Monostable Multivibrator 100 ns 16-SOIC

Monostable Multivibrator 100 ns 16-SOIC

Buy Now

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics Newark, An Avnet Company Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Monostable Multivibrators Monostable Multivibrators Monostable Multivibrators Monostable Multivibrators Monostable Multivibrators Monostable Multivibrators Monostable Multivibrators
Product Number CD14538BM 296-32849-5-ND 083110-CD14538BM 36AJ8494 CD14538BM CD14538BM CD14538BM
Product Name CD14538B CMOS Dual Precision Monostable Multivibrator (125 C Operation) Multivibrators Logic - Logic - Multivibrators - CD14538BM Logic, Dual Prec Multivib, 16Soic; Logic Family / Base Number Texas Instruments Logic - Multivibrators Integrated Circuits (ICs) - Logic - Multivibrators Multivibrators
Supply Voltage 3V; 10 3 V ~ 18 V 18V 1.8V; 3 V ~ 18 V
Package Type Other; CDIP,PDIP,SO,SOIC,TSSOP,WAFERSALE SOIC; Other; "16-SOIC (0.154"", 3.90mm Width)" SOIC; Other; 16-SOIC Other; SOIC SOIC SOIC; Other; 16-SOIC (0.154\", 3.90mm Width)
Propagation Delay 300 ns
Operating Current 0.3000 mA 6.8 mA 6.8 mA
Unlock Full Specs
to access all available technical data

Similar Products

CD54HC4538 High Speed CMOS Logic Dual Retriggerable Precision Monostable Multivibrator - CD54HC4538F - Texas Instruments
Specs
Type Retriggerable
Package Type Other; CDIP,WAFERSALE
Logic Family HC
View Details
4 suppliers
CD4047B CMOS Low-Power Monostable/Astable Multivibrator - CD4047BPWR - Texas Instruments
Specs
Supply Voltage 3V; 10
Package Type Other; PDIP,SO,SOIC,TSSOP
Logic Family CD4000
View Details
8 suppliers
SN74LS123 Dual retriggerable monostable multivibrators - SN74LS123DRG4 - Texas Instruments
Specs
Type Retriggerable
Supply Voltage 5V; 4.75
Package Type Other; PDIP,SO,SOIC
View Details
7 suppliers
Integrated Circuits (ICs) - Logic - Multivibrators - CD14538BPWR-P - Shenzhen Shengyu Electronics Technology Limited
Specs
Package Type SSOP; TSSOP
Operating Current 6.8 mA
View Details
2 suppliers