Texas Instruments CD74HC423 High Speed CMOS Logic Dual Retriggerable Monostable Multivibrators with Reset CD74HC423M

Description
High Speed CMOS Logic Dual Retriggerable Monostable Multivibrators with Reset 16-SOIC -55 to 125
Request a Quote Datasheet
Description
High Speed CMOS Logic Dual Retriggerable Monostable Multivibrators with Reset 16-SOIC -55 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CD74HC423 High Speed CMOS Logic Dual Retriggerable Monostable Multivibrators with Reset - CD74HC423M - Texas Instruments
Dallas, TX, United States
CD74HC423 High Speed CMOS Logic Dual Retriggerable Monostable Multivibrators with Reset
CD74HC423M
CD74HC423 High Speed CMOS Logic Dual Retriggerable Monostable Multivibrators with Reset CD74HC423M
High Speed CMOS Logic Dual Retriggerable Monostable Multivibrators with Reset 16-SOIC -55 to 125

High Speed CMOS Logic Dual Retriggerable Monostable Multivibrators with Reset 16-SOIC -55 to 125

Buy Now Datasheet
Multivibrators - 296-26004-5-ND - DigiKey
Thief River Falls, MN, United States
Multivibrators
296-26004-5-ND
Multivibrators 296-26004-5-ND
Monostable Multivibrator 25ns 16-SOIC

Monostable Multivibrator 25ns 16-SOIC

Buy Now Datasheet
Logic - Logic - Multivibrators - CD74HC423M - 765439-CD74HC423M - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Multivibrators - CD74HC423M
765439-CD74HC423M
Logic - Logic - Multivibrators - CD74HC423M 765439-CD74HC423M
Manufacturer: Texas Instruments Win Source Part Number: 765439-CD74HC423M Series: 74HC Packaging: Tube Operating Temperature Range: -55°C ~ 125°C Package: 16-SOIC (0.154", 3.90mm Width) Mounting: SMD Logic Type: Monostable Schmitt Trigger Input: No Current - Output High, Low: 5.2mA, 5.2mA Operating Supply Voltage: 2 V ~ 6 V Independent Circuits: 2 Propagation Delay: 25ns Family Name: CD74HC423 Categories: Integrated Circuits (ICs) Manufacturer Package: 16-SOIC Alternative Parts (Cross-Reference): M74HC423M1R; M74HC423RM13TR; M74HC423AM1R; Introduction Date: August 01, 2003 ECCN: EAR99 Country of Origin: Mexico Estimated EOL Date: 2030 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 765439-CD74HC423M
Series: 74HC
Packaging: Tube
Operating Temperature Range: -55°C ~ 125°C
Package: 16-SOIC (0.154", 3.90mm Width)
Mounting: SMD
Logic Type: Monostable
Schmitt Trigger Input: No
Current - Output High, Low: 5.2mA, 5.2mA
Operating Supply Voltage: 2 V ~ 6 V
Independent Circuits: 2
Propagation Delay: 25ns
Family Name: CD74HC423
Categories: Integrated Circuits (ICs)
Manufacturer Package: 16-SOIC
Alternative Parts (Cross-Reference): M74HC423M1R; M74HC423RM13TR; M74HC423AM1R;
Introduction Date: August 01, 2003
ECCN: EAR99
Country of Origin: Mexico
Estimated EOL Date: 2030
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Multivibrators - CD74HC423M - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Multivibrators
CD74HC423M
Multivibrators CD74HC423M
Monostable Multivibrator 25 ns 16-SOIC

Monostable Multivibrator 25 ns 16-SOIC

Buy Now
Ic, 74Hc Cmos, Smd, 74Hc423, Soic16; Logic Family / Base Number Texas Instruments - 26AJ5541 - Newark, An Avnet Company
Chicago, IL, United States
Ic, 74Hc Cmos, Smd, 74Hc423, Soic16; Logic Family / Base Number Texas Instruments
26AJ5541
Ic, 74Hc Cmos, Smd, 74Hc423, Soic16; Logic Family / Base Number Texas Instruments 26AJ5541
IC, 74HC CMOS, SMD, 74HC423, SOIC16; Logic Family / Base Number:74HC423; Multivibrator Type:Retriggerable Monostable; Output Current:5.2mA; Supply Voltage Min:2V; Supply Voltage Max:6V; Logic Case Style:SOIC; No. of Pins:16Pins; RoHS Compliant: Yes

IC, 74HC CMOS, SMD, 74HC423, SOIC16; Logic Family / Base Number:74HC423; Multivibrator Type:Retriggerable Monostable; Output Current:5.2mA; Supply Voltage Min:2V; Supply Voltage Max:6V; Logic Case Style:SOIC; No. of Pins:16Pins; RoHS Compliant: Yes

Supplier's Site
Multivibrators - CD74HC423M - ODG (Origin Data Global)
Shenzhen, China
Multivibrators
CD74HC423M
Multivibrators CD74HC423M
IC MULTIVIBRATOR 25NS 16SOIC

IC MULTIVIBRATOR 25NS 16SOIC

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Multivibrators - CD74HC423M - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Multivibrators
CD74HC423M
Integrated Circuits (ICs) - Logic - Multivibrators CD74HC423M
IC MULTIVIBRATOR 25NS 16SOIC

IC MULTIVIBRATOR 25NS 16SOIC

Supplier's Site

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics Quarktwin Technology Ltd. Newark, An Avnet Company ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Monostable Multivibrators Monostable Multivibrators Monostable Multivibrators Monostable Multivibrators Monostable Multivibrators Monostable Multivibrators Monostable Multivibrators
Product Number CD74HC423M 296-26004-5-ND 765439-CD74HC423M CD74HC423M 26AJ5541 CD74HC423M CD74HC423M
Product Name CD74HC423 High Speed CMOS Logic Dual Retriggerable Monostable Multivibrators with Reset Multivibrators Logic - Logic - Multivibrators - CD74HC423M Multivibrators Ic, 74Hc Cmos, Smd, 74Hc423, Soic16; Logic Family / Base Number Texas Instruments Multivibrators Integrated Circuits (ICs) - Logic - Multivibrators
Type Retriggerable
Supply Voltage 3.3V; 5V; 2 2 V ~ 6 V 2 V ~ 6 V 6V 2 V ~ 6 V
Package Type Other; PDIP,SO,SOIC,TSSOP SOIC; Other; "16-SOIC (0.154"", 3.90mm Width)" SOIC SOIC; Other; 16-SOIC (0.154\", 3.90mm Width) Other; SOIC SOIC; Other; 16-SOIC (0.154", 3.90mm Width) SOIC
Logic Family HC
Unlock Full Specs
to access all available technical data

Similar Products

SN54121 Monostable Multivibrators With Schmitt-trigger Inputs - SNJ54121W - Texas Instruments
Specs
Supply Voltage 4.75
Package Type Other; CDIP,CFP
Logic Family TTL; TTL
View Details
2 suppliers
CD74HC221 High Speed CMOS Logic Dual Monostable Multivibrators with Reset - CD74HC221M - Texas Instruments
Specs
Supply Voltage 3.3V; 5V; 2
Package Type Other; PDIP,SO,SOIC,TSSOP,WAFERSALE
Logic Family HC
View Details
7 suppliers
SN54123 Retriggerable Monostable Multivibrators - M38510/01203BEA - Texas Instruments
Specs
Type Retriggerable
Supply Voltage 4.75
Package Type Other; CDIP,CFP
View Details
2 suppliers
SN74LS122 Retriggerable monostable multivibrator - SN74LS122DRG4 - Texas Instruments
Specs
Type Retriggerable
Supply Voltage 5V; 4.75
Package Type Other; PDIP,SO,SOIC
View Details