Texas Instruments SN74LS122 Retriggerable monostable multivibrator SN74LS122DR

Description
Retriggerable monostable multivibrator 14-SOIC 0 to 70
Request a Quote Datasheet
Description
Retriggerable monostable multivibrator 14-SOIC 0 to 70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74LS122 Retriggerable monostable multivibrator - SN74LS122DR - Texas Instruments
Dallas, TX, United States
SN74LS122 Retriggerable monostable multivibrator
SN74LS122DR
SN74LS122 Retriggerable monostable multivibrator SN74LS122DR
Retriggerable monostable multivibrator 14-SOIC 0 to 70

Retriggerable monostable multivibrator 14-SOIC 0 to 70

Buy Now Datasheet
Multivibrators - 296-29004-1-ND - DigiKey
Thief River Falls, MN, United States
Multivibrators
296-29004-1-ND
Multivibrators 296-29004-1-ND
Monostable Multivibrator 28ns 14-SOIC

Monostable Multivibrator 28ns 14-SOIC

Buy Now Datasheet
Multivibrators - 296-29004-2-ND - DigiKey
Thief River Falls, MN, United States
Multivibrators
296-29004-2-ND
Multivibrators 296-29004-2-ND
Monostable Multivibrator 28ns 14-SOIC

Monostable Multivibrator 28ns 14-SOIC

Buy Now Datasheet
Multivibrators - 296-29004-6-ND - DigiKey
Thief River Falls, MN, United States
Multivibrators
296-29004-6-ND
Multivibrators 296-29004-6-ND
Monostable Multivibrator 28ns 14-SOIC

Monostable Multivibrator 28ns 14-SOIC

Buy Now Datasheet
Logic - Logic - Multivibrators - SN74LS122DR - 030179-SN74LS122DR - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Multivibrators - SN74LS122DR
030179-SN74LS122DR
Logic - Logic - Multivibrators - SN74LS122DR 030179-SN74LS122DR
Manufacturer: Texas Instruments Win Source Part Number: 030179-SN74LS122DR Packaging: Reel - TR Mounting: SMD (SMT) Logic Type: Monostable Schmitt Trigger Input: No Current - Output High, Low: 400μA, 8mA Independent Circuits: 1 Propagation Delay: 28ns Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 14-SOIC Supply Voltage - Operating: 4.75 V to 5.25 V Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance Application Field: Used in Industrial

Manufacturer: Texas Instruments
Win Source Part Number: 030179-SN74LS122DR
Packaging: Reel - TR
Mounting: SMD (SMT)
Logic Type: Monostable
Schmitt Trigger Input: No
Current - Output High, Low: 400μA, 8mA
Independent Circuits: 1
Propagation Delay: 28ns
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 14-SOIC
Supply Voltage - Operating: 4.75 V to 5.25 V
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Balance
Application Field: Used in Industrial

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Multivibrators - SN74LS122DR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Multivibrators
SN74LS122DR
Integrated Circuits (ICs) - Logic - Multivibrators SN74LS122DR
IC MULTIVIBRATOR 28NS 14SOIC

IC MULTIVIBRATOR 28NS 14SOIC

Supplier's Site
Multivibrators - SN74LS122DR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Multivibrators
SN74LS122DR
Multivibrators SN74LS122DR
Monostable Multivibrator 28 ns 14-SOIC

Monostable Multivibrator 28 ns 14-SOIC

Buy Now
Logic - Multivibrators - SN74LS122DR - Lingto Electronic Limited
Shenzhen, China
Logic - Multivibrators
SN74LS122DR
Logic - Multivibrators SN74LS122DR
IC MULTIVIBRATOR 28NS 14SOIC

IC MULTIVIBRATOR 28NS 14SOIC

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Monostable Multivibrators Monostable Multivibrators Monostable Multivibrators Monostable Multivibrators Monostable Multivibrators Monostable Multivibrators
Product Number SN74LS122DR 296-29004-1-ND 030179-SN74LS122DR SN74LS122DR SN74LS122DR SN74LS122DR
Product Name SN74LS122 Retriggerable monostable multivibrator Multivibrators Logic - Logic - Multivibrators - SN74LS122DR Integrated Circuits (ICs) - Logic - Multivibrators Multivibrators Logic - Multivibrators
Type Retriggerable Non-Retriggerable
Supply Voltage 5V; 4.75 4.75 V ~ 5.25 V 4.75 V ~ 5.25 V
Package Type Other; PDIP,SO,SOIC SOIC; Other; "14-SOIC (0.154"", 3.90mm Width)" SOIC; Other; 14-SOIC SOIC SOIC; Other; 14-SOIC (0.154\", 3.90mm Width)
Logic Family LS
Unlock Full Specs
to access all available technical data

Similar Products

SN74LS221 Dual monostable multivibrators with Schmitt-trigger inputs - SN74LS221DR - Texas Instruments
Specs
Supply Voltage 5V; 4.75
Package Type Other; PDIP,SO,SOIC,SSOP
Logic Family LS
View Details
7 suppliers
SN74LS123 Dual retriggerable monostable multivibrators - SN74LS123DRE4 - Texas Instruments
Specs
Type Retriggerable
Supply Voltage 5V; 4.75
Package Type Other; PDIP,SO,SOIC
View Details
6 suppliers
Multivibrators - 74123PC - Quarktwin Technology Ltd.
Texas Instruments
Specs
Supply Voltage 1.8V; 3 V ~ 18 V
Package Type DIP; Other; 16-DIP (0.300\", 7.62mm)
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
CD74HC4538-Q1 Automotive Catalog High Speed CMOS Logic Dual Retriggerable Precision Monostable Multivibrators - CD74HC4538QPWRG4Q1 - Texas Instruments
Specs
Type Retriggerable
Supply Voltage 3.3V; 5V; 2
Package Type Other; SOIC,TSSOP
View Details
7 suppliers