Texas Instruments CD74HC4538 High Speed CMOS Logic Dual Retriggerable Precision Monostable Multivibrators CD74HC4538PWRG4

Description
High Speed CMOS Logic Dual Retriggerable Precision Monostable Multivibrators 16-TSSOP -55 to 125
Request a Quote Datasheet
Description
High Speed CMOS Logic Dual Retriggerable Precision Monostable Multivibrators 16-TSSOP -55 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CD74HC4538 High Speed CMOS Logic Dual Retriggerable Precision Monostable Multivibrators - CD74HC4538PWRG4 - Texas Instruments
Dallas, TX, United States
CD74HC4538 High Speed CMOS Logic Dual Retriggerable Precision Monostable Multivibrators
CD74HC4538PWRG4
CD74HC4538 High Speed CMOS Logic Dual Retriggerable Precision Monostable Multivibrators CD74HC4538PWRG4
High Speed CMOS Logic Dual Retriggerable Precision Monostable Multivibrators 16-TSSOP -55 to 125

High Speed CMOS Logic Dual Retriggerable Precision Monostable Multivibrators 16-TSSOP -55 to 125

Buy Now Datasheet
Multivibrators - CD74HC4538PWRG4-ND - DigiKey
Thief River Falls, MN, United States
Multivibrators
CD74HC4538PWRG4-ND
Multivibrators CD74HC4538PWRG4-ND
Monostable Multivibrator 21ns 16-TSSOP

Monostable Multivibrator 21ns 16-TSSOP

Buy Now Datasheet
Logic - Logic - Multivibrators - CD74HC4538PWRG4 - 202388-CD74HC4538PWRG4 - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Multivibrators - CD74HC4538PWRG4
202388-CD74HC4538PWRG4
Logic - Logic - Multivibrators - CD74HC4538PWRG4 202388-CD74HC4538PWRG4
Manufacturer: Texas Instruments Win Source Part Number: 202388-CD74HC4538PWR G4 Packaging: Reel - TR Mounting: SMD (SMT) Logic Type: Monostable Schmitt Trigger Input: Yes Current - Output High, Low: 5.2mA, 5.2mA Independent Circuits: 2 Propagation Delay: 21ns Categories: Integrated Circuits Status: Active Temperature Range - Operating: -55°C to 125°C Case / Package: 16-TSSOP Supply Voltage - Operating: 2 V to 6 V Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 202388-CD74HC4538PWRG4
Packaging: Reel - TR
Mounting: SMD (SMT)
Logic Type: Monostable
Schmitt Trigger Input: Yes
Current - Output High, Low: 5.2mA, 5.2mA
Independent Circuits: 2
Propagation Delay: 21ns
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -55°C to 125°C
Case / Package: 16-TSSOP
Supply Voltage - Operating: 2 V to 6 V
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Multivibrators - CD74HC4538PWRG4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Multivibrators
CD74HC4538PWRG4
Integrated Circuits (ICs) - Logic - Multivibrators CD74HC4538PWRG4
IC MULTIVIBRATOR 21NS 16TSSOP

IC MULTIVIBRATOR 21NS 16TSSOP

Supplier's Site
Multivibrators - CD74HC4538PWRG4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Multivibrators
CD74HC4538PWRG4
Multivibrators CD74HC4538PWRG4
Monostable Multivibrator 21 ns 16-TSSOP

Monostable Multivibrator 21 ns 16-TSSOP

Buy Now
Logic - Multivibrators - CD74HC4538PWRG4 - Lingto Electronic Limited
Shenzhen, China
Logic - Multivibrators
CD74HC4538PWRG4
Logic - Multivibrators CD74HC4538PWRG4
IC MULTIVIBRATOR 21NS 16TSSOP

IC MULTIVIBRATOR 21NS 16TSSOP

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Monostable Multivibrators Monostable Multivibrators Monostable Multivibrators Monostable Multivibrators Monostable Multivibrators Monostable Multivibrators
Product Number CD74HC4538PWRG4 CD74HC4538PWRG4-ND 202388-CD74HC4538PWRG4 CD74HC4538PWRG4 CD74HC4538PWRG4 CD74HC4538PWRG4
Product Name CD74HC4538 High Speed CMOS Logic Dual Retriggerable Precision Monostable Multivibrators Multivibrators Logic - Logic - Multivibrators - CD74HC4538PWRG4 Integrated Circuits (ICs) - Logic - Multivibrators Multivibrators Logic - Multivibrators
Type Retriggerable Non-Retriggerable
Supply Voltage 3.3V; 5V; 2 2 V ~ 6 V 2 V ~ 6 V
Package Type Other; PDIP,SO,SOIC,TSSOP TSSOP; Other; "16-TSSOP (0.173"", 4.40mm Width)" SOP; SSOP; TSSOP; Other; 16-TSSOP SSOP; TSSOP SOP; SSOP; TSSOP; Other; 16-TSSOP (0.173\", 4.40mm Width)
Logic Family HC
Unlock Full Specs
to access all available technical data

Similar Products

CD74HC123 High Speed CMOS Logic Dual Retriggerable Monostable Multivibrators with Reset - CD74HC123EE4 - Texas Instruments
Specs
Type Retriggerable
Supply Voltage 3.3V; 5V; 2
Package Type Other; PDIP,SO,SOIC,TSSOP
View Details
4 suppliers
SN74LV123A Dual Retriggerable Monostable Multivibrators - SN74LV123ADG4 - Texas Instruments
Specs
Type Retriggerable
Supply Voltage 2.5V; 3.3V; 5V; 2
Package Type Other; SO,SOIC,SSOP,TSSOP,TVSOP,VQFN
View Details
5 suppliers
SN74121 Monostable multivibrator with Schmitt-trigger inputs - SN74121NE4 - Texas Instruments
Specs
Supply Voltage 5V; 4.75
Package Type Other; PDIP,SO,SOIC
Logic Family TTL; TTL
View Details
SN54LS221 Dual Monostable Multivibrators With Schmitt-trigger Inputs - JM38510/31402BEA - Texas Instruments
Specs
Supply Voltage 4.75
Package Type Other; CDIP,CFP,LCCC
Logic Family LS
View Details
3 suppliers