Texas Instruments CD74HCT123 High Speed CMOS Logic Dual Retriggerable Monostable Multivibrators with Reset CD74HCT123E

Description
High Speed CMOS Logic Dual Retriggerable Monostable Multivibrators with Reset 16-PDIP -55 to 125
Request a Quote Datasheet
Description
High Speed CMOS Logic Dual Retriggerable Monostable Multivibrators with Reset 16-PDIP -55 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CD74HCT123 High Speed CMOS Logic Dual Retriggerable Monostable Multivibrators with Reset - CD74HCT123E - Texas Instruments
Dallas, TX, United States
CD74HCT123 High Speed CMOS Logic Dual Retriggerable Monostable Multivibrators with Reset
CD74HCT123E
CD74HCT123 High Speed CMOS Logic Dual Retriggerable Monostable Multivibrators with Reset CD74HCT123E
High Speed CMOS Logic Dual Retriggerable Monostable Multivibrators with Reset 16-PDIP -55 to 125

High Speed CMOS Logic Dual Retriggerable Monostable Multivibrators with Reset 16-PDIP -55 to 125

Buy Now Datasheet
Multivibrators - 296-2088-5-ND - DigiKey
Thief River Falls, MN, United States
Multivibrators
296-2088-5-ND
Multivibrators 296-2088-5-ND
Monostable Multivibrator 25ns 16-PDIP

Monostable Multivibrator 25ns 16-PDIP

Buy Now Datasheet
Logic - Logic - Multivibrators - CD74HCT123E - 1160348-CD74HCT123E - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Multivibrators - CD74HCT123E
1160348-CD74HCT123E
Logic - Logic - Multivibrators - CD74HCT123E 1160348-CD74HCT123E
Manufacturer: Texas Instruments Win Source Part Number: 1160348-CD74HCT123E Manufacturer Homepage: www.ti.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1160348-CD74HCT123E
Manufacturer Homepage: www.ti.com
RoHS State: Request Verification
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Balance

Buy Now
Logic - Multivibrators - CD74HCT123E - Lingto Electronic Limited
Shenzhen, China
Logic - Multivibrators
CD74HCT123E
Logic - Multivibrators CD74HCT123E
IC MULTIVIBRATOR 25NS 16DIP

IC MULTIVIBRATOR 25NS 16DIP

Supplier's Site Datasheet
74Hct Cmos, 74Hct123, Dip16, 5.5V; Logic Family / Base Number Texas Instruments - 26AJ5470 - Newark, An Avnet Company
Chicago, IL, United States
74Hct Cmos, 74Hct123, Dip16, 5.5V; Logic Family / Base Number Texas Instruments
26AJ5470
74Hct Cmos, 74Hct123, Dip16, 5.5V; Logic Family / Base Number Texas Instruments 26AJ5470
74HCT CMOS, 74HCT123, DIP16, 5.5V; Logic Family / Base Number:74HCT123; Multivibrator Type:Retriggerable Monostable; Output Current:4mA; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; Logic Case Style:DIP; No. of Pins:16Pins; RoHS Compliant: Yes

74HCT CMOS, 74HCT123, DIP16, 5.5V; Logic Family / Base Number:74HCT123; Multivibrator Type:Retriggerable Monostable; Output Current:4mA; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; Logic Case Style:DIP; No. of Pins:16Pins; RoHS Compliant: Yes

Supplier's Site
Integrated Circuits (ICs) - Logic - Multivibrators - CD74HCT123E - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Multivibrators
CD74HCT123E
Integrated Circuits (ICs) - Logic - Multivibrators CD74HCT123E
IC MULTIVIBRATOR 25NS 16DIP

IC MULTIVIBRATOR 25NS 16DIP

Supplier's Site
Multivibrators - CD74HCT123E - ODG (Origin Data Global)
Shenzhen, China
Multivibrators
CD74HCT123E
Multivibrators CD74HCT123E
IC MULTIVIBRATOR 25NS 16DIP

IC MULTIVIBRATOR 25NS 16DIP

Supplier's Site Datasheet
Multivibrators - CD74HCT123E - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Multivibrators
CD74HCT123E
Multivibrators CD74HCT123E
Monostable Multivibrator 25 ns 16-PDIP

Monostable Multivibrator 25 ns 16-PDIP

Buy Now

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics Lingto Electronic Limited Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Quarktwin Technology Ltd.
Product Category Monostable Multivibrators Monostable Multivibrators Monostable Multivibrators Monostable Multivibrators Monostable Multivibrators Monostable Multivibrators Monostable Multivibrators Monostable Multivibrators
Product Number CD74HCT123E 296-2088-5-ND 1160348-CD74HCT123E CD74HCT123E 26AJ5470 CD74HCT123E CD74HCT123E CD74HCT123E
Product Name CD74HCT123 High Speed CMOS Logic Dual Retriggerable Monostable Multivibrators with Reset Multivibrators Logic - Logic - Multivibrators - CD74HCT123E Logic - Multivibrators 74Hct Cmos, 74Hct123, Dip16, 5.5V; Logic Family / Base Number Texas Instruments Integrated Circuits (ICs) - Logic - Multivibrators Multivibrators Multivibrators
Type Retriggerable Retriggerable Non-Retriggerable
Supply Voltage 5V; 4.5 5.5V 4.5 V ~ 5.5 V 4.5 V ~ 5.5 V
Package Type Other; PDIP,SOIC DIP; Other; "16-DIP (0.300"", 7.62mm)" Other; DIP DIP; Other; 16-DIP (0.300", 7.62mm) DIP; Other; 16-DIP (0.300\", 7.62mm)
Logic Family HCT
Unlock Full Specs
to access all available technical data

Similar Products

SN74AHC123A Dual Retriggerable Monostable Multivibrators - SN74AHC123APWRE4 - Texas Instruments
Specs
Type Retriggerable
Supply Voltage 3.3V; 5V; 2
Package Type Other; PDIP,SOIC,SSOP,TSSOP,TVSOP
View Details
5 suppliers
SN54AHCT123A DUAL RETRIGGERABLE MONOSTABLE MULTIVIBRATORS - SNJ54AHCT123AFK - Texas Instruments
Specs
Type Retriggerable
Supply Voltage 4.5
Package Type Other; CDIP,CFP,LCCC
View Details
2 suppliers
CD4047B CMOS Low-Power Monostable/Astable Multivibrator - CD4047BMT - Texas Instruments
Specs
Supply Voltage 3V; 10
Package Type Other; PDIP,SO,SOIC,TSSOP
Logic Family CD4000
View Details
5 suppliers
SN74LV221A DUAL MONOSTABLE MULTIVIBRATORS - SN74LV221ADG4 - Texas Instruments
Specs
Supply Voltage 2.5V; 3.3V; 5V; 2
Package Type Other; SO,SOIC,SSOP,TSSOP,TVSOP
Logic Family LV-A
View Details
4 suppliers