High Speed CMOS Logic Dual Retriggerable Precision Monostable Multivibrators 16-TSSOP -55 to 125
Win Source Part Number: 1257199-CD74HC4538PW
Category: Integrated Circuits (ICs)>Logic - Multivibrators
Series: 74HC
Package: Tube
Standard Package: 90
Mounting: SMD (SMT)
Logic Type: Monostable
Schmitt Trigger Input: Yes
Current - Output High, Low: 5.2mA, 5.2mA
Independent Circuits: 2
Propagation Delay: 21 ns
Voltage - Supply: 2 V ~ 6 V
Package / Case: 16-TSSOP (0.173", 4.40mm Width)
Supplier Device Package: 16-TSSOP
Temperature Range - Operating: -55°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 57 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: CD74HC4538PW,2156-CD
Base Product Number: 74HC4538
Monostable Multivibrator 21ns 16-TSSOP
Monostable Multivibrator 21 ns 16-TSSOP
LOGIC, MULTIVIB MONO DUAL HS, 16TSSOP; Logic Family / Base Number:74HC4538; Multivibrator Type:Retriggerable Monostable; Output Current:5.2mA; Supply Voltage Min:2V; Supply Voltage Max:6V; Logic Case Style:TSSOP; No. of Pins:16Pins; RoHS Compliant: Yes
IC MULTIVIBRATOR 21NS 16TSSOP
IC MULTIVIBRATOR 21NS 16TSSOP
| Texas Instruments | Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | Newark, An Avnet Company | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Monostable Multivibrators | Monostable Multivibrators | Monostable Multivibrators | Monostable Multivibrators | Monostable Multivibrators | Monostable Multivibrators | Monostable Multivibrators |
| Product Number | CD74HC4538PW | 1257199-CD74HC4538PW | 296-26007-5-ND | CD74HC4538PW | 36AJ8707 | CD74HC4538PW | CD74HC4538PW |
| Product Name | CD74HC4538 High Speed CMOS Logic Dual Retriggerable Precision Monostable Multivibrators | Integrated Circuits (ICs) - Logic - Multivibrators | Multivibrators | Multivibrators | Logic, Multivib Mono Dual Hs, 16Tssop; Logic Family / Base Number Texas Instruments | Multivibrators | Integrated Circuits (ICs) - Logic - Multivibrators |
| Type | Retriggerable | ||||||
| Supply Voltage | 3.3V; 5V; 2 | 2 V ~ 6 V | 2 V ~ 6 V | 6V | 2 V ~ 6 V | ||
| Package Type | Other; PDIP,SO,SOIC,TSSOP | SSOP | TSSOP; Other; "16-TSSOP (0.173"", 4.40mm Width)" | SOP; SSOP; TSSOP; Other; 16-TSSOP (0.173\", 4.40mm Width) | Other; TSSOP | Other; 16-TSSOP (0.173", 4.40mm Width) | SSOP; TSSOP |
| Logic Family | HC | ||||||
| Propagation Delay | 54 ns | 21 ns |