High Speed CMOS Logic 14-Stage Binary Counter with Oscillator 16-TSSOP -55 to 125
Binary Counter, HC/UH Series, Asynchronous, Negative Edge Triggered, 14-Bit, Up Direction, CMOS, PDSO16
Counter IC Binary Counter 1 Element 14 Bit Negative Edge 16-TSSOP
Win Source Part Number: 1345711-CD74HC4060PW
Category: Integrated Circuits (ICs) - Logic - Counters, Dividers
Series: 74HC
Package: Tube
Standard Package: 90
Logic Type: Binary Counter
Number of Elements: 1
Number of Bits per Element: 14
Trigger Type: Negative Edge
Direction: Up
Reset: Asynchronous
Count Rate: 35 MHz
Voltage - Supply: 2 V ~ 6 V
Mounting Type: Surface Mount
Package / Case: 16-TSSOP (0.173", 4.40mm Width)
Supplier Device Package: 16-TSSOP
Temperature Range - Operating: -55°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 55 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Base Product Number: 74HC4060
Counter IC Binary Counter 1 Element 14 Bit Negative Edge 16-TSSOP
IC BINARY COUNTER 14BIT 16TSSOP
IC 14-STAGE BIN COUNTER 16TSSOP
LOGIC, 14-STAGE BIN COUNTER, 16TSSOP; Logic Family / Base Number:74HC4060; Counter Type:Binary; Clock Frequency:35MHz; Count Maximum:16383; Logic Case Style:TSSOP; No. of Pins:16Pins; Supply Voltage Min:2V; Supply Voltage Max:6V; RoHS Compliant: Yes
IC 14-STAGE BIN COUNTER 16TSSOP
| Texas Instruments | Rochester Electronics | DigiKey | Win Source Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Logic Counters | Logic Counters | Logic Counters | Logic Counters | Logic Counters | Logic Counters | Logic Counters | Logic Counters | Logic Counters |
| Product Number | CD74HC4060PW | CD74HC4060PW | 296-26000-5-ND | 1345711-CD74HC4060PW | CD74HC4060PW | CD74HC4060PW | CD74HC4060PW | 36AJ8694 | CD74HC4060PW |
| Product Name | CD74HC4060 High Speed CMOS Logic 14-Stage Binary Counter with Oscillator | Counters, Dividers | Integrated Circuits (ICs) - Logic - Counters, Dividers | Counters, Dividers | Integrated Circuits (ICs) - Logic - Counters, Dividers | Logic - Counters, Dividers | Logic, 14-Stage Bin Counter, 16Tssop; Logic Family / Base Number Texas Instruments | Counters, Dividers | |
| Supply Voltage | 3.3V; 5V; 6 | 2 V ~ 6 V | 2 V ~ 6 V | 2V | 2 V ~ 6 V | ||||
| Package Type | PDIP,SOIC,TSSOP | SOP; SSOP; TSSOP16 | TSSOP; "16-TSSOP (0.173"", 4.40mm Width)" | SSOP | SOP; SSOP; TSSOP; 16-TSSOP (0.173\", 4.40mm Width) | SSOP | TSSOP | 16-TSSOP (0.173", 4.40mm Width) | |
| Logic Family | HC | CMOS | |||||||
| Number of Stages (Bits) | 14 bits | ||||||||
| Operating Current | 0.0800 mA |