High Speed CMOS Logic 8-Stage Synchronous Down Counters 16-PDIP -55 to 125
Manufacturer: Texas Instruments
Win Source Part Number: 050167-CD74HC40103E
Packaging: Tube/Rail
Mounting: Through Hole
Logic Type: Binary Counter
Number of Elements: 1
Number of Bits per Element: 8
Trigger Type: Positive Edge
Direction: Down
Reset: Asynchronous
Timing: Synchronous
Count Rate: 18MHz
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -55°C to 125°C
Case / Package: 16-PDIP
Supply Voltage - Operating: 2 V to 6 V
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Limited
Counter IC Binary Counter 1 Element 8 Bit Positive Edge 16-PDIP
IC BINARY COUNTER 8-BIT 16DIP
LOGIC, 8-STAGE DOWN COUNTER, 16DIP; Logic Family / Base Number:74HC103; Counter Type:Binary, Synchronous, Down; Clock Frequency:25MHz; Count Maximum:255; Logic Case Style:DIP; No. of Pins:16Pins; Supply Voltage Min:2V; Supply VoltageRoHS Compliant: Yes
Counter IC Binary Counter 1 Element 8 Bit Positive Edge 16-PDIP
IC 8-STAGE DOWN COUNTER 16-DIP
| Texas Instruments | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Logic Counters | Logic Counters | Logic Counters | Logic Counters | Logic Counters | Logic Counters | Logic Counters |
| Product Number | CD74HC40103E | 050167-CD74HC40103E | 296-9200-5-ND | CD74HC40103E | 36AJ8681 | CD74HC40103E | CD74HC40103E |
| Product Name | CD74HC40103 High Speed CMOS Logic 8-Stage Synchronous Down Counters | Logic - Logic - Counters, Dividers - CD74HC40103E | Counters, Dividers | Integrated Circuits (ICs) - Logic - Counters, Dividers | Logic, 8-Stage Down Counter, 16Dip; Logic Family / Base Number Texas Instruments | Counters, Dividers | Logic - Counters, Dividers |
| Counter Category | Synchronous | Synchronous; Asynchronous | Synchronous | ||||
| Supply Voltage | 3.3V; 5V; 6 | 2 V ~ 6 V | 2V | 2 V ~ 6 V | |||
| Package Type | PDIP,SO,SOIC,TSSOP | DIP; PDIP; 16-PDIP | DIP; "16-DIP (0.300"", 7.62mm)" | DIP | DIP; 16-DIP (0.300\", 7.62mm) | ||
| Logic Family | HC | ||||||
| Number of Stages (Bits) | 8 bits |