Texas Instruments SN74ALS161B Synchronous 4-Bit Binary Counters SN74ALS161BNSR

Description
Synchronous 4-Bit Binary Counters 16-SO 0 to 70
Request a Quote Datasheet
Description
Synchronous 4-Bit Binary Counters 16-SO 0 to 70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74ALS161B Synchronous 4-Bit Binary Counters - SN74ALS161BNSR - Texas Instruments
Dallas, TX, United States
SN74ALS161B Synchronous 4-Bit Binary Counters
SN74ALS161BNSR
SN74ALS161B Synchronous 4-Bit Binary Counters SN74ALS161BNSR
Synchronous 4-Bit Binary Counters 16-SO 0 to 70

Synchronous 4-Bit Binary Counters 16-SO 0 to 70

Buy Now Datasheet
Logic - Logic - Counters, Dividers - SN74ALS161BNSR - 065225-SN74ALS161BNSR - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Counters, Dividers - SN74ALS161BNSR
065225-SN74ALS161BNSR
Logic - Logic - Counters, Dividers - SN74ALS161BNSR 065225-SN74ALS161BNSR
Manufacturer: Texas Instruments Win Source Part Number: 065225-SN74ALS161BNS R Packaging: Reel - TR Mounting: SMD (SMT) Logic Type: Binary Counter Number of Elements: 1 Number of Bits per Element: 4 Trigger Type: Positive Edge Direction: Up Reset: Asynchronous Timing: Synchronous Count Rate: 40MHz Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 16-SO Supply Voltage - Operating: 4.5 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 065225-SN74ALS161BNSR
Packaging: Reel - TR
Mounting: SMD (SMT)
Logic Type: Binary Counter
Number of Elements: 1
Number of Bits per Element: 4
Trigger Type: Positive Edge
Direction: Up
Reset: Asynchronous
Timing: Synchronous
Count Rate: 40MHz
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 16-SO
Supply Voltage - Operating: 4.5 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Counters, Dividers - 296-29729-2-ND - DigiKey
Thief River Falls, MN, United States
Counters, Dividers
296-29729-2-ND
Counters, Dividers 296-29729-2-ND
Counter IC Binary Counter 1 Element 4 Bit Positive Edge 16-SO

Counter IC Binary Counter 1 Element 4 Bit Positive Edge 16-SO

Buy Now Datasheet
Logic - Counters, Dividers - SN74ALS161BNSR - Lingto Electronic Limited
Shenzhen, China
Logic - Counters, Dividers
SN74ALS161BNSR
Logic - Counters, Dividers SN74ALS161BNSR
IC COUNTER DEC/BIN 4BIT 16SO

IC COUNTER DEC/BIN 4BIT 16SO

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Counters, Dividers - SN74ALS161BNSR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Counters, Dividers
SN74ALS161BNSR
Integrated Circuits (ICs) - Logic - Counters, Dividers SN74ALS161BNSR
IC BINARY COUNTER 4-BIT 16SO

IC BINARY COUNTER 4-BIT 16SO

Supplier's Site
Counters, Dividers - SN74ALS161BNSR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Counters, Dividers
SN74ALS161BNSR
Counters, Dividers SN74ALS161BNSR
Counter IC Binary Counter 1 Element 4 Bit Positive Edge 16-SO

Counter IC Binary Counter 1 Element 4 Bit Positive Edge 16-SO

Buy Now

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Logic Counters Logic Counters Logic Counters Logic Counters Logic Counters Logic Counters
Product Number SN74ALS161BNSR 065225-SN74ALS161BNSR 296-29729-2-ND SN74ALS161BNSR SN74ALS161BNSR SN74ALS161BNSR
Product Name SN74ALS161B Synchronous 4-Bit Binary Counters Logic - Logic - Counters, Dividers - SN74ALS161BNSR Counters, Dividers Logic - Counters, Dividers Integrated Circuits (ICs) - Logic - Counters, Dividers Counters, Dividers
Counter Category Synchronous Synchronous; Asynchronous Synchronous
Supply Voltage 5V; 5.5 4.5 V ~ 5.5 V 4.5 V ~ 5.5 V
Package Type PDIP,SO,SOIC 16-SO SOIC; "16-SOIC (0.209"", 5.30mm Width)" SOIC; 16-SOIC (0.209\", 5.30mm Width)
Logic Family ALS
Number of Stages (Bits) 4 bits
Unlock Full Specs
to access all available technical data

Similar Products

CD4018B-MIL CMOS Presettable Divide-By-N Counter - CD4018BF - Texas Instruments
Specs
Features Presettable
Supply Voltage 3V; 18
Package Type CDIP
View Details
4 suppliers
CD4040B CMOS 12-Stage Ripple-Carry Binary Counter/Divider - CD4040BPWR - Texas Instruments
Specs
Supply Voltage 3V; 5V; 18
Package Type PDIP,SO,SOIC,TSSOP,WAFERSALE
Logic Family CD4000
View Details
10 suppliers
CD4060B-MIL CMOS 14-Stage Ripple-Carry Binary Counter/Divider and Oscillator - CD4060BF - Texas Instruments
Specs
Supply Voltage 3V; 18
Package Type CDIP,DIESALE,WAFERSALE
Logic Family CD4000
View Details
3 suppliers