CMOS Programmable BCD Divide-By-N Counter in 16-pin TSSOP package, operating from -55°C to 125°C.
CMOS Programmable BCD Divide-By-N Counter 16-TSSOP -55 to 125
Counter IC Divide-by-N 1 Element 4 Bit Positive, Negative 16-TSSOP
IC PRG BCD DIV-BY-N CNTR 16TSSOP
IC DIVIDER BY N 4-BIT 16TSSOP
Counter IC Divide-by-N 1 Element 4 Bit Positive, Negative 16-TSSOP
| Texas Instruments | DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Logic Counters | Logic Dividers | Logic Dividers | Logic Dividers | Logic Dividers |
| Product Number | CD4522BPWE4 | CD4522BPWE4-ND | CD4522BPWE4 | CD4522BPWE4 | CD4522BPWE4 |
| Product Name | CD4522B CMOS Programmable BCD Divide-By-N Counter | Counters, Dividers | Logic - Counters, Dividers | Integrated Circuits (ICs) - Logic - Counters, Dividers | Counters, Dividers |
| Features | Programmable | ||||
| Counter Type | BCD/Decade Counter | ||||
| Supply Voltage | 3V; 5V; 18 | 1.8V; 3 V ~ 18 V | |||
| Package Type | PDIP,SOIC,TSSOP | TSSOP; "16-TSSOP (0.173"", 4.40mm Width)" | SSOP | SOP; SSOP; TSSOP; 16-TSSOP (0.173\", 4.40mm Width) | |
| Logic Family | CD4000 |