Texas Instruments SN74ALS191A 4-Bit Synchronous Up/Down Binary Counters SN74ALS191ADR

Description
4-Bit Synchronous Up/Down Binary Counters 16-SOIC 0 to 70
Request a Quote Datasheet
Description
4-Bit Synchronous Up/Down Binary Counters 16-SOIC 0 to 70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74ALS191A 4-Bit Synchronous Up/Down Binary Counters - SN74ALS191ADR - Texas Instruments
Dallas, TX, United States
SN74ALS191A 4-Bit Synchronous Up/Down Binary Counters
SN74ALS191ADR
SN74ALS191A 4-Bit Synchronous Up/Down Binary Counters SN74ALS191ADR
4-Bit Synchronous Up/Down Binary Counters 16-SOIC 0 to 70

4-Bit Synchronous Up/Down Binary Counters 16-SOIC 0 to 70

Buy Now Datasheet
 - SN74ALS191ADR - Rochester Electronics
Newburyport, MA, United States
Binary Counter, ALS Series, Synchronous, Positive Edge Triggered, 4-Bit, Bidirectional, TTL, PDSO16

Binary Counter, ALS Series, Synchronous, Positive Edge Triggered, 4-Bit, Bidirectional, TTL, PDSO16

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Counters, Dividers - 1259037-SN74ALS191ADR - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Counters, Dividers
1259037-SN74ALS191ADR
Integrated Circuits (ICs) - Logic - Counters, Dividers 1259037-SN74ALS191ADR
Win Source Part Number: 1259037-SN74ALS191AD R Category: Integrated Circuits (ICs)>Logic - Counters, Dividers Series: 74ALS Package: Tape & Reel Standard Package: 2,500 Mounting: SMD (SMT) Logic Type: Binary Counter Number of Elements: 1 Number of Bits per Element: 4 Trigger Type: Positive Edge Direction: Up, Down Timing: Synchronous Count Rate: 30 MHz Voltage - Supply: 4.5 V ~ 5.5 V Package / Case: 16-SOIC (0.154", 3.90mm Width) Supplier Device Package: 16-SOIC Temperature Range - Operating: 0°C ~ 70°C ECCN: EAR99 Fake Threat In the Open Market: 58 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: SN74ALS191ADRG4,-SN7 4ALS191ADRE4R,-SN74A LS191ADRG4,-SN74ALS1 91ADRR,296-29442-2,- 296-29442-1,296-2944 2-1,TEXTISSN74ALS191 ADR,-SN74ALS191ADRE4 ,296-29442-6,-296-29 442-1,2156-SN74ALS19 1ADR,SN74ALS191ADRG4 ,SN74ALS191ADRE4,-SN 74ALS191ADRG4R,SN74A LS191ADR,SN74ALS191A DRE4 Base Product Number: 74ALS191

Win Source Part Number: 1259037-SN74ALS191ADR
Category: Integrated Circuits (ICs)>Logic - Counters, Dividers
Series: 74ALS
Package: Tape & Reel
Standard Package: 2,500
Mounting: SMD (SMT)
Logic Type: Binary Counter
Number of Elements: 1
Number of Bits per Element: 4
Trigger Type: Positive Edge
Direction: Up, Down
Timing: Synchronous
Count Rate: 30 MHz
Voltage - Supply: 4.5 V ~ 5.5 V
Package / Case: 16-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 16-SOIC
Temperature Range - Operating: 0°C ~ 70°C
ECCN: EAR99
Fake Threat In the Open Market: 58 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: SN74ALS191ADRG4,-SN74ALS191ADRE4R,-SN74ALS191ADRG4,-SN74ALS191ADRR,296-29442-2,-296-29442-1,296-29442-1,TEXTISSN74ALS191ADR,-SN74ALS191ADRE4,296-29442-6,-296-29442-1,2156-SN74ALS191ADR,SN74ALS191ADRG4,SN74ALS191ADRE4,-SN74ALS191ADRG4R,SN74ALS191ADR,SN74ALS191ADRE4
Base Product Number: 74ALS191

Buy Now Datasheet
Counters, Dividers - 296-29442-2-ND - DigiKey
Thief River Falls, MN, United States
Counters, Dividers
296-29442-2-ND
Counters, Dividers 296-29442-2-ND
Counter IC Binary Counter 1 Element 4 Bit Positive Edge 16-SOIC

Counter IC Binary Counter 1 Element 4 Bit Positive Edge 16-SOIC

Buy Now Datasheet
Counters, Dividers - SN74ALS191ADR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Counters, Dividers
SN74ALS191ADR
Counters, Dividers SN74ALS191ADR
Counter IC Binary Counter 1 Element 4 Bit Positive Edge 16-SOIC

Counter IC Binary Counter 1 Element 4 Bit Positive Edge 16-SOIC

Buy Now
Integrated Circuits (ICs) - Logic - Counters, Dividers - SN74ALS191ADR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Counters, Dividers
SN74ALS191ADR
Integrated Circuits (ICs) - Logic - Counters, Dividers SN74ALS191ADR
IC BINARY COUNTER 4-BIT 16SOIC

IC BINARY COUNTER 4-BIT 16SOIC

Supplier's Site
Logic - Counters, Dividers - SN74ALS191ADR - Lingto Electronic Limited
Shenzhen, China
Logic - Counters, Dividers
SN74ALS191ADR
Logic - Counters, Dividers SN74ALS191ADR
IC COUNTER BIN 4BIT U/D 16-SOIC

IC COUNTER BIN 4BIT U/D 16-SOIC

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments Rochester Electronics Win Source Electronics DigiKey Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Logic Counters Logic Counters Logic Counters Logic Counters Logic Counters Logic Counters Logic Counters
Product Number SN74ALS191ADR SN74ALS191ADR 1259037-SN74ALS191ADR 296-29442-2-ND SN74ALS191ADR SN74ALS191ADR SN74ALS191ADR
Product Name SN74ALS191A 4-Bit Synchronous Up/Down Binary Counters Integrated Circuits (ICs) - Logic - Counters, Dividers Counters, Dividers Counters, Dividers Integrated Circuits (ICs) - Logic - Counters, Dividers Logic - Counters, Dividers
Counter Category Synchronous Synchronous Synchronous Synchronous
Counter Direction Bidirectional Bidirectional Bidirectional UP; DOWN
Supply Voltage 5V; 5.5 4.5 V ~ 5.5 V 4.5 V ~ 5.5 V
Package Type PDIP,SO,SOIC SOIC; SOIC16 SOIC SOIC; "16-SOIC (0.154"", 3.90mm Width)" SOIC; 16-SOIC (0.154\", 3.90mm Width)
Logic Family ALS TTL
Unlock Full Specs
to access all available technical data

Similar Products

CD4022B CMOS Octal Counter with 8 Decoded Outputs - CD4022BPWRG4 - Texas Instruments
Specs
Supply Voltage 3V; 5V; 18
Package Type PDIP,SO,TSSOP
Logic Family CD4000
View Details
2 suppliers
CD74HC4060 High Speed CMOS Logic 14-Stage Binary Counter with Oscillator - CD74HC4060M96 - Texas Instruments
Specs
Supply Voltage 3.3V; 5V; 6
Package Type PDIP,SOIC,TSSOP
Logic Family HC
View Details
9 suppliers
Counters, Dividers - 74163DC - Quarktwin Technology Ltd.
Specs
Supply Voltage 4.75 V ~ 5.25 V
Package Type DIP; 16-CDIP (0.300\", 7.62mm)
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
SN74AS169A Synchronous 4-Bit Up/Down Binary Counters - SN74AS169AN - Texas Instruments
Specs
Counter Category Synchronous
Counter Direction Bidirectional
Supply Voltage 5V; 5.5
View Details
6 suppliers