Texas Instruments CD74HC93 High Speed CMOS Logic 4-Bit Binary Ripple Counter CD74HC93M96

Description
High Speed CMOS Logic 4-Bit Binary Ripple Counter 14-SOIC -55 to 125
Request a Quote Datasheet
Description
High Speed CMOS Logic 4-Bit Binary Ripple Counter 14-SOIC -55 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CD74HC93 High Speed CMOS Logic 4-Bit Binary Ripple Counter - CD74HC93M96 - Texas Instruments
Dallas, TX, United States
CD74HC93 High Speed CMOS Logic 4-Bit Binary Ripple Counter
CD74HC93M96
CD74HC93 High Speed CMOS Logic 4-Bit Binary Ripple Counter CD74HC93M96
High Speed CMOS Logic 4-Bit Binary Ripple Counter 14-SOIC -55 to 125

High Speed CMOS Logic 4-Bit Binary Ripple Counter 14-SOIC -55 to 125

Buy Now Datasheet
Logic - Logic - Counters, Dividers - CD74HC93M96 - 1028467-CD74HC93M96 - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Counters, Dividers - CD74HC93M96
1028467-CD74HC93M96
Logic - Logic - Counters, Dividers - CD74HC93M96 1028467-CD74HC93M96
Manufacturer: Texas Instruments Win Source Part Number: 1028467-CD74HC93M96 Packaging: Reel - TR Mounting: SMD (SMT) Logic Type: Binary Counter Number of Elements: 1 Number of Bits per Element: 4 Trigger Type: Negative Edge Direction: Up Reset: Asynchronous Count Rate: 35MHz Categories: Integrated Circuits Status: Active Temperature Range - Operating: -55°C to 125°C Case / Package: 14-SOIC Supply Voltage - Operating: 2 V to 6 V Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1028467-CD74HC93M96
Packaging: Reel - TR
Mounting: SMD (SMT)
Logic Type: Binary Counter
Number of Elements: 1
Number of Bits per Element: 4
Trigger Type: Negative Edge
Direction: Up
Reset: Asynchronous
Count Rate: 35MHz
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -55°C to 125°C
Case / Package: 14-SOIC
Supply Voltage - Operating: 2 V to 6 V
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Counters, Dividers - 296-9243-6-ND - DigiKey
Thief River Falls, MN, United States
Counters, Dividers
296-9243-6-ND
Counters, Dividers 296-9243-6-ND
Counter IC Binary Counter 1 Element 4 Bit Negative Edge 14-SOIC

Counter IC Binary Counter 1 Element 4 Bit Negative Edge 14-SOIC

Buy Now Datasheet
Counters, Dividers - 296-9243-1-ND - DigiKey
Thief River Falls, MN, United States
Counters, Dividers
296-9243-1-ND
Counters, Dividers 296-9243-1-ND
Counter IC Binary Counter 1 Element 4 Bit Negative Edge 14-SOIC

Counter IC Binary Counter 1 Element 4 Bit Negative Edge 14-SOIC

Buy Now Datasheet
Counters, Dividers - 296-9243-2-ND - DigiKey
Thief River Falls, MN, United States
Counters, Dividers
296-9243-2-ND
Counters, Dividers 296-9243-2-ND
Counter IC Binary Counter 1 Element 4 Bit Negative Edge 14-SOIC

Counter IC Binary Counter 1 Element 4 Bit Negative Edge 14-SOIC

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Counters, Dividers - CD74HC93M96 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Counters, Dividers
CD74HC93M96
Integrated Circuits (ICs) - Logic - Counters, Dividers CD74HC93M96
IC BINARY COUNTER 4-BIT 14SOIC

IC BINARY COUNTER 4-BIT 14SOIC

Supplier's Site
Logic - Counters, Dividers - CD74HC93M96 - Lingto Electronic Limited
Shenzhen, China
Logic - Counters, Dividers
CD74HC93M96
Logic - Counters, Dividers CD74HC93M96
IC COUNTER 4-BIT BIN RIP 14-SOIC

IC COUNTER 4-BIT BIN RIP 14-SOIC

Supplier's Site Datasheet
Counters, Dividers - CD74HC93M96 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Counters, Dividers
CD74HC93M96
Counters, Dividers CD74HC93M96
Counter IC Binary Counter 1 Element 4 Bit Negative Edge 14-SOIC

Counter IC Binary Counter 1 Element 4 Bit Negative Edge 14-SOIC

Buy Now
Counters, Dividers - CD74HC93M96 - ODG (Origin Data Global)
Shenzhen, China
Counters, Dividers
CD74HC93M96
Counters, Dividers CD74HC93M96
BINARY COUNTER

BINARY COUNTER

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd. ODG (Origin Data Global)
Product Category Logic Counters Logic Counters Logic Counters Logic Counters Logic Counters Logic Counters Logic Counters
Product Number CD74HC93M96 1028467-CD74HC93M96 296-9243-6-ND CD74HC93M96 CD74HC93M96 CD74HC93M96 CD74HC93M96
Product Name CD74HC93 High Speed CMOS Logic 4-Bit Binary Ripple Counter Logic - Logic - Counters, Dividers - CD74HC93M96 Counters, Dividers Integrated Circuits (ICs) - Logic - Counters, Dividers Logic - Counters, Dividers Counters, Dividers Counters, Dividers
Supply Voltage 3.3V; 5V; 6 2 V ~ 6 V 2 V ~ 6 V 2 V ~ 6 V
Package Type PDIP,SOIC SOIC; 14-SOIC SOIC; "14-SOIC (0.154"", 3.90mm Width)" SOIC SOIC; 14-SOIC (0.154\", 3.90mm Width) SOIC; 14-SOIC (0.154", 3.90mm Width)
Logic Family HC
Number of Stages (Bits) 4 bits
Operating Current 0.0800 mA
Unlock Full Specs
to access all available technical data

Similar Products

CD74HC4017 High Speed CMOS Logic Decade Counter/Divider with 10 Decoded Outputs - CD74HC4017E - Texas Instruments
Specs
Counter Type BCD/Decade Counter
Supply Voltage 3.3V; 5V; 6
Package Type PDIP,SO,SOIC,TSSOP
View Details
8 suppliers
CD54HC4060 High Speed CMOS Logic 14-Stage Binary Counter with Oscillator - 5962-8768001EA - Texas Instruments
Specs
Supply Voltage 6
Package Type CDIP,WAFERSALE
Logic Family HC
View Details
CD54HCT4060 High Speed CMOS Logic 14-Stage Binary Counter with Oscillator - 5962-8977101EA - Texas Instruments
Specs
Supply Voltage 5.5
Package Type CDIP
Logic Family HCT
View Details
2 suppliers
CD4059A CMOS Programmable Divide-by-N Counter - CD4059AE - Texas Instruments
Specs
Features Programmable
Supply Voltage 3V; 5V; 18
Package Type PDIP,SOIC
View Details
6 suppliers