High Speed CMOS Logic Decade Counter/Divider with 10 Decoded Outputs 16-PDIP -55 to 125
Counter IC Counter, Decade 1 Element 10 Bit Positive Edge 16-PDIP
Manufacturer: Texas Instruments
Win Source Part Number: 1160261-CD74HC4017E
Series: 74HC
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: -55°C ~ 125°C
Package: 16-DIP (0.300", 7.62mm)
Logic Type: Counter, Decade
Operating Supply Voltage: 2 V ~ 6 V
Number of Elements: 1
Number of Bits per Element: 10
Direction: Up
Reset: Asynchronous
Count Rate: 35MHz
Family Name: CD74HC4017
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 16-PDIP
Alternative Parts (Cross-Reference): SN74HC4017N; TC74HC4017AP; TC74HC4017AP(F);
Introduction Date: January 01, 2002
ECCN: EAR99
Country of Origin: Malaysia, Mexico
Estimated EOL Date: 2028
Halogen Free: Not Compliant
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Balance
Application Field: Used in Communications & Networking, Industrial
IC DECADE COUNTER/DIVIDER 16-DIP
IC DECADE COUNTER 10BIT 16DIP
Counter IC Counter, Decade 1 Element 10 Bit Positive Edge 16-PDIP
LOGIC, DECADE COUNTER/DIVIDER, 16DIP; Logic Family / Base Number:74HC4017; Counter Type:Decade / Divider; Clock Frequency:60MHz; Count Maximum:10; Logic Case Style:DIP; No. of Pins:16Pins; Supply Voltage Min:2V; Supply Voltage RoHS Compliant: Yes
Positive Edge 2V~6V 10 1 35MHz DIP-16 Counters / Dividers ROHS
| Texas Instruments | DigiKey | Win Source Electronics | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Newark, An Avnet Company | LCSC Electronics Technology (HK) Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Logic Counters | Logic Counters | Logic Counters | Logic Counters | Logic Counters | Logic Counters | Logic Counters | Logic Counters |
| Product Number | CD74HC4017E | 296-25989-5-ND | 1160261-CD74HC4017E | CD74HC4017E | CD74HC4017E | CD74HC4017E | 36AJ8682 | CD74HC4017E |
| Product Name | CD74HC4017 High Speed CMOS Logic Decade Counter/Divider with 10 Decoded Outputs | Counters, Dividers | Logic - Logic - Counters, Dividers - CD74HC4017E | Logic - Counters, Dividers | Integrated Circuits (ICs) - Logic - Counters, Dividers | Counters, Dividers | Logic, Decade Counter/divider, 16Dip; Logic Family / Base Number Texas Instruments | Logic ICs >> Counters / Dividers |
| Counter Type | BCD/Decade Counter | BCD/Decade Counter | Decade / Divider | |||||
| Supply Voltage | 3.3V; 5V; 6 | 2 V ~ 6 V | 2 V ~ 6 V | 2V | 2V~6V | |||
| Package Type | PDIP,SO,SOIC,TSSOP | DIP; "16-DIP (0.300"", 7.62mm)" | DIP | DIP; 16-DIP (0.300\", 7.62mm) | DIP | DIP | ||
| Logic Family | HC | |||||||
| Number of Stages (Bits) | 10 bits | 10 bits |